Humphrey Products Company Pneumatic Valve 41V

Description
TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY
Description
TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 7879093 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
7879093
Pneumatic Valve 7879093
TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY

TOGGLE VALVE, 4-WAY VALVE, PNEUMATIC, 1/8IN NPSF, 0-125PSI, AMBIENT TEMP RANGE: -20-180DEG F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
HUMPHREY Pneumatics 41V

HUMPHREY Pneumatics 41V

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 7879093
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.26 inch (32.00 mm)
View Details