Parker Hannifin/Electromechanical Automation Control Valve 410221000

Description
SPOOL VALVE, 4 WAY 2 POSITION, 1/8 INCH PORT, ROLLER OPERATED, SPRING W/ FOOT MOUNT, 0-150 PSI, 0.2 CV, DELRIN ROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
SPOOL VALVE, 4 WAY 2 POSITION, 1/8 INCH PORT, ROLLER OPERATED, SPRING W/ FOOT MOUNT, 0-150 PSI, 0.2 CV, DELRIN ROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 6026792 - Radwell International
Willingboro, NJ, United States
Control Valve
6026792
Control Valve 6026792
SPOOL VALVE, 4 WAY 2 POSITION, 1/8 INCH PORT, ROLLER OPERATED, SPRING W/ FOOT MOUNT, 0-150 PSI, 0.2 CV, DELRIN ROLLER. FREE 2 YEAR RADWELL WARRANTY

SPOOL VALVE, 4 WAY 2 POSITION, 1/8 INCH PORT, ROLLER OPERATED, SPRING W/ FOOT MOUNT, 0-150 PSI, 0.2 CV, DELRIN ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6026792
Product Name Control Valve
Valve Type Spool
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-27SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details