MAC Valves, Inc. USA Solenoid Valve 35A-E00-DDFJ-1TJ

Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 107389658 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
107389658
Solenoid Valve 107389658
SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 35 SERIES, 3-WAY POPPET, SINGLE OPERATOR, MANIFOLD BODY, NORMALLY CLOSED, 24 VDC, 12.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL TABS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 107389658
Product Name Solenoid Valve
Valve Type Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E310C-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details