Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43 46
Product Name Notes
(342500), VALVE & STRAINER, 1 INCH, FOR 51 / 851. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) VALVE, NON RETURN, G1/4IN FEMALE PORT, VALVE TYPE NON RETURN, CONNECTION SIZE 0.25, OPERATING PRESSURE MAX 16BAR, OPERATING TEMPERATURE MIN 20 C, 0.3-16BAR, INLET CONNECTION FEMALE THREADED, . FREE...
(SA551S-101-102) VALVE/STRAINER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
1 5/16-12 FLO VLV KNOB SAE-16. FREE 2 YEAR RADWELL WARRANTY
10-32" INLET, SOLENOID ACTUATOR, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 24 VDC INPUT, 1/4 CV, 4 WAY, 115 PSI, 122° MAX TEMP. FREE 2 YEAR RADWELL WARRANTY...
10003-39, PNEU-TROL SLIDE VALVE, 1/8IN NPT, 2 POSITION, 3 WAY VALVE, 250 PSI, BUNA-N O-RING, MANUALLY OPERATED, BRASS SLEEVE, (10003-39). FREE 2 YEAR RADWELL WARRANTY
10003-40, PNEU-TROL SLIDE VALVE, MANUALLY OPERATED, 2 POSITTION, 3-WAY FOR PNEUMATIC APPLICATIONS, UP TO 250 PSI, BRASS SLEEEVES,1/4" NPTF, 1.53 CV FACTOR, (10003-40). FREE 2 YEAR RADWELL WARRANTY
10008-05, HYDRAULIC VALVE, CARBON STEEL NEEDLE VALVE, 10000 PSI, HIGH PRESSURE, 90 DEGREE ANGLE, 1/4" MALE PIPE X 1/4" FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY
10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL...
2-POSITION 2-WAY SLEEVE VALVE, #10-32 FEMALE INLET / MALE OUTLET. FREE 2 YEAR RADWELL WARRANTY
2.5" S/S PRESSURE GAUGE, 1/4" NPT STEM MOUNT. FREE 2 YEAR RADWELL WARRANTY
3-WAY NORMALLY-CLOSED TOGGLE SPOOL VALVE, ENP STEEL TOGGLE, 3-56. FREE 2 YEAR RADWELL WARRANTY
3-WAY VALVES WITH 1/8 NPT INPUT PORTS, 26" HG TO 125 PSI, ANGES FROM 12.1 TO 22 SCFM AT 125 PSI. FREE 2 YEAR RADWELL WARRANTY
3/4 INCH N/C 120V 0-200# DIN COIL. FREE 2 YEAR RADWELL WARRANTY
3/4"PORT SOLENOID VALVE W/FLGS. FREE 2 YEAR RADWELL WARRANTY
3/8 2POS 4WY SNGL STAINLESS ST. FREE 2 YEAR RADWELL WARRANTY
388 ENGINE STARTER PART, VALVE,PALM/BLK & WHT WI. FREE 2 YEAR RADWELL WARRANTY
AAA PRODUCTS Valves HY2-9
AAA PRODUCTS Valves S030
ACL Valves D160SS10/3/201
ADVANTAGE CONTROLS Valves ABC-3/4-J1
AIRTAC Hydraulics S3R-06
AIRTAC Hydraulics S3Y-06
AIRTEC Valves 23-SP-011-412
AIRTEC Valves BM-01-310-HNT-162
AIRTEC Valves M-07-310-HN-142
AIRTEC Valves M-07-510-HN
AIRTEC Valves M-07-520-HN-142
AIRTEC Valves M22510HN412
AIRTEC Valves MC-07-510-HN
AIRTEC Valves MF-04-510-HN-412
AIRTEC Valves MF-24-520-HN-412
AIRTEC Valves MF-24-530-HN-412
AIRTEC Valves T-25-311
AMERIVACS Valves SF2111-IP
AMISCO Valves 0709SD02403AM
AMISCO Valves EVI-7/9-24V
ASCO NUMATICS Valves S32-43A
ASCO NUMATICS Valves S32-44A
ASCO Valves S353G711
ASCO Valves SC8256A104E24/DC
ASCO Valves SC8256B045V
ASCO Valves SC8261S406
ASCO Valves SC8356A002V 24/DC
ASCO Valves SC8551A002MS.24/DC
ASCO Valves SCH383A003V.24/DC
ASCO,SC E353 A043 240, POWER PULSE SOLENOID VALVE, 240 COIL , 3/4 PIPE. FREE 2 YEAR RADWELL WARRANTY
ATTWOOD SPRINGLIFT Valves SL1-30-1
ATTWOOD SPRINGLIFT Valves SL25-30-1
ATTWOOD SPRINGLIFT Valves SL3-20-1
AUK MULLER Valves 66000
AUTOMAX Valves S25NAAWR21
AVS ROMER Valves 720016
AVS ROMER Valves EAV-211-A15-1/8FK-00
AZ PNEUMATICA Valves 521-ME
AZ PNEUMATICA Valves 522ME
BALL VALVE (3000PSI), 1/4FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1/2IN BRASS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1IN SCH80. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4IN 316L 900PSIG CWP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2IN, 150CLASS, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4", CLASS 150, MAX TEMP 400. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8 IN, 10 MM, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS MINI, FXF WEDGE HANDLE, 450PSIG, -4F THRU +200F, SIZE 3/8". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, FULL PORT, 600LB,DOUBLE O-RING STEM SEAL. CSA, FM, UL, DIESEL & FUEL GAS, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 3". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 4". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, BRONZE, SOLDER END, 1/2". FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, CHECK TYPE, RED UNIT, KYNAR PIPE FITTING MATERIAL, SLIP SOCKET CONNECTION FITTING, SCHEDULE 80, 1 INCH PIPE FITTING, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO PIECE, 600PSI,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, W/ FLAG, 1/2 INCH IPS INLET/OUTLET, STAINLESS STEEL, 400 CWP. FREE 2 YEAR RADWELL WARRANTY
BASKET STRAINER, 1-1/2 INCH, CPVC, GLANGED END CONNECTIONS, SB SERIES. FREE 2 YEAR RADWELL WARRANTY
BI TORQ Valves QC-SOL-4-120
BOON EDAM Valves 10986
BRASS BALL VALVE, 1 INCH SOLDER , 600 PSI, FULL PORT. FREE 2 YEAR RADWELL WARRANTY
BUCHER HYDRAULICS Valves EMDV-10-N-3C-0-12DL
BUTECH Valves SLPV41V
CAMOZZI Hydraulics SCU 604-1/8+6610 04-02
CARRIER Valves S69170700
CHECK VALVE NOZZLE WASH FOR PRINTER. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, HYDRAULICALLY PILOT OPERATED, SL TYPE, NOMINAL SIZE 20, FOR SUBPLATE MOUNTING, WITH DECOMPRESSION FEATURE, COMPONENT SERIES 42. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, INLINE. FREE 2 YEAR RADWELL WARRANTY
CHIEF Valves 220-304
CITO PRODUCTS Valves SF-9130
CKD CORP Valves SC3W-10-10
CKD CORP Valves SC3W-6-6
CLIPPARD Pneumatics SMAV-3
CONNECTOR, THREADED END REPLACEMENT, 1-1/2", FOR TRUE UNION, 3-WAY BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 1/4IN. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SLOW START, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER SUPER SEL TYPE EU. FREE 2 YEAR RADWELL WARRANTY
COOLANT VALVE, EXTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
COPERION Valves 2315-707
CS FLUIDPOWER Valves WP-G1-D
CYLINDER REPAIR KIT, GASKETS, BLACK, RUBBER. FREE 2 YEAR RADWELL WARRANTY
DELTA POWER CO VALVES Valves DE-S2A-00-CL11-N
DELTA POWER HYDRAULIC CO. Valves PDS12
DELTROL FLUID PRODUCTS Hydraulics SL10
DIAPHRAGM VALVE BONNET ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED SOLENOID VALVE, 24VDC, 2/2 NC, - 1/4IN ORIFICE, BRASS, RESILIENT, NBR COIL CLASS: F, IP65. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT & SURGELESS, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE...
DIRECTIONAL CONTROL VALVE W/ SHOCKLESS (ANTI-SHOCK), D03 SIZE, 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, RESTRICTED FLOW, BUNA SEALS, 24 VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT B, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 18.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 110VAC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 24VDC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL VALVE, 100V/50HZ, 100-110VOLTS, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER , BALL VALVE , SIZE 1/2 SOLDER, FULL PORT, GROUNDING WASHER, W NIB- SEAL HANDLE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 IN NPT, STAINLESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/4 INCH, 900 PSIG . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, S95 SERIES, 1/4" FEMALE NPT X 1/4" FEMALE NPT, 2 WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE REPAIR KIT, O-RINGS, GASKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2" GATE, 1975PSI, 100F, CLASS 800, SEAT: HF, MODEL B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID VALVE - 2/2 NC - 1/4"&&(DN8) - ORIFICE: 7,1 - STAINLESS STEEL -&&RESILIENT: PTFE - 11,2 W - COIL CLASS: F - IP65. FREE...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXCEL SOLENOID VALVE, 3 WAY, 12 VDC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, PNEUMATIC, QUICK ON/OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION VALVE, ODF INLET AND OUTLET, ELEMENT SIZE 43, 1/4 INCH ODF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/4NPT, 250PSI, NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3250 SERIES, 1/2" PORT, 250 PSIG, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FLOW VALVE, -40 KP, 2000 PSI, 138 BAR, SPF SERIES, 3/8" NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW REGULATOR VALVE, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS REGULATOR, S202 SERIES, 2-4.5 INCH WC SPRING VALVE, 13 PSIG, 1 3/16 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SHUTOFF VALVE, 110-120V, 50/60HZ, 0.260 AMP, 17.5 WATT, 25 PSI MAX, 4.5IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1/4INCH NPT , CLASS 800, 1975PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, MANUAL OPERATION, 2000 PSI MAX, 900 DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INK VALVE ASSEMBLY, 2 PRONGS, TAN COLOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LARGE BORE SIZE CYLINDER, STANDARD BASE, DOUBLE ACTING STANDARD TYPE MOUNTING STYLE, AXIAL FOOT TYPE, 63MM BORE, 350MM STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKOUT BOX, 1 TO 2-1/2IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI SLIDE, 20MM BORE, 30MM STROKE, LINEAR, SELF ADJUSTING SHOCK ABSORBER, B SERIES, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT OPERATED DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 0-200PSI, 175DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PUSHBUTTON VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3/8 INCH BSPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE VALVE, BRASS MATERIAL, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, 3.9-145 PSI, 3/8IN NOMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, PNEUMATIC, NICKEL PLATED BRASS, FILTERED AIR, 1/10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL MANIFOLD, SM32 SERIES, 24 VDC OUTPUT, ASI PROTOCOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL MANIFOLD,SM32 SERIES, 24 VDC OUTPUT, ASI PROTOCOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 100VAC, 50/60HZ, IP20, 2AXIS, 6.3A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID 22MM F D09 24V DC/2 WATT COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID ASSEMBLY, 38-53 VAC AT 50 HZ, 41-55 VAC AT 60 HZ, 4 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115/110-120, 50/60 HZ, 0.018 AMP, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 1-10BAR NO COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC COIL, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 60 CYCLES, 8 WATTS MAX, 800 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 60CYCLES, 8 MAX WATTS, 140 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 8WATTS MAX, 140PSI, 60CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V AC, 60 HZ, RIGHT ANGLE CONNECTOR, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 60HZ, 15PSI, 1/2 INCH NPT, 16.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 PORT, 110 VAC, 60 VDC, 3 PIN, 50 / 60 HZ, 3/4 NPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 50/60HZ, 10.1 W, 250PSI AIR/INERT GAS, 200PSI WATER, 200PSI LT OIL, 3/8IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 110 VAC, 50/60 HZ, 1/8 INCH NPT PORTS, SPADE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 3 WAY, 12 VDC, 1 W, 0-10 BAR, W/ FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 4 WAY, 12 VDC, 1 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC, 50/60 HZ, 4 W, 10 BAR, 3/2 NC, 1.6 MM ORIFICE SIZE, G1/8 PORT CONNECTION, FOR AIR/OIL/WATER, IP65. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, AIR PSI 60, PIPE 3/8 IN, 2.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2W NORMALLY CLOSED, METAL CONDUIT HOUSING, F COIL CLASS, 110/120 VAC, 50/60 HZ, 316 STAINLESS STEEL BODY, 3/8 INCH PIPE SIZE, 5/8 INCH 2 WAY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8225 SERIES, 1/8INCH ORIFICE, 120 VAC, 6.9 WATTS, 20 PSI AIR/WATER/OIL, 3-PIN PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CLASS F, 24 DC, 3/4 INCH ORIFICE, DIRECT ACTING, BRASS BODY MATERIAL, STAINLESS STEEL ORIFICE MATERIAL, VITON SEAL MATERIAL, 2 WAY. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CLOSED CENTER, RUBBER SEAL, NEGATIVE COMMON FUNCTION, WITH ONE-TOUCH FITTINGS, 3 POSITION, 24 VDC, PRESSURE: 0.2~0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 110 VAC, 50/60 HZ, REPLACED BY # SA-G01-A3X-C1-E31. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTEGRAL PILOT, 3/4 INCH, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, BRASS, 1/2IN FNPT, 238 SERIES, 24 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S21 SERIES, TWO-WAY NORMALLY CLOSED, HOUSING: DIN, COIL CLASS: F, 3/4 INCH NPT PIPE SIZE, 3/4 INCH ORIFICE, VALVE TYPE: DIAPHRAGM, 24 VDC, NYLON BODY,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SQ2000, PLUG-IN, PILOT TYPE, 2-POSITION, 24 VDC, 4 WAY, 0.1/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, 1/8 NPT, 220/230 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SJ300 SERIES, 2 POS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, DIRECT ACTING, 3/2-WAY, 1/8 INCH NPTF, BRASS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL CHECK VALVE, SANITARY CARTRIDGE (SC), STAINLESS STEEL, STANDARD CRACKING PRESSURE: .125, SIZE: 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVES, 30 INCH CAPILLARY TUBE, REFRIGERANT - R22, R407C, LOW TEMPERATURE, TEMPERATURE RANGE -40 C TO - 17 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ACCESSORY, AIR PILOT, FOR AIR MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 2 LEAD WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SEAL, REPAIR AND REPLACEMENT KIT,4IN BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DBL, PLUG-IN, LATCHING, 0.18-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DOUBLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOFT START, 150 PSI, COMBINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 4/2 WAY, 3-8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE. FREE 2 YEAR RADWELL WARRANTY
DUEL FLOW CONTROL VALVE, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
DURAVALVE Valves 3M310
DURAVALVE Valves 4M310-08C-1/4T
DURAVALVE Valves S105-3D
EATON CORPORATION Valves SNC-1014-31B
EXPANSION VALVE 3/4 ODF 30INCH. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, THERMOSTATIC, INTERNAL EQUALIZER, REPLACABLE STRAINER, EXTENDED ODF SOLDER CONNECTION, 3/8X1/2", W/ 30" CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves SE-1/8-B
FIELD WIREABLE SOLENOID VALVE CONNECTOR 10MM DIN 43650 FORM B MOLDED CONNECTOR TO PG9 CABLE GLAND, 230 VAC/VDC.. FREE 2 YEAR RADWELL WARRANTY
FLANGE UNION, 1-1/2INCH SW CONNECTION, 2INCH FLANGES, 4 BOLT. FREE 2 YEAR RADWELL WARRANTY
FLEX KLEEN Valves E20929
FLOW CONT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1-1/2IN, 125PSI, 250DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
FLOW SPEED CONTROLLER, SC3W SERIES, METER-OUT CONTROL DIRECTION, 0.05-1 OPERATING PRESSURE RANGE, 270 L/MIN CONTROL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
FLOWSERVE Valves S25NAAWR4
FUJI ELECTRIC , SB-11N-DC100-110V, SB11NDC100110V, RELACEMENT COIL KIT, 100-110VDC COIL, 100-127V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
GAS SHUTOFF VALVE, SERIES S261, 120VAC 60HZ, 0.60 AMP, 17.5 WATT, 2.50IN PIPE SIZE, 3IN ORIFICE SIZE, 117 CV FLOW, 25 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
GC VALVES Valves S201GF16V5DG4
GC VALVES Valves S211AF15N5FG9
GC VALVES Valves S301GF02N3BD7
GC VALVES Valves S301GF02N8BD5
GC VALVES Valves S302GF02N3BD5
GC VALVES Valves S303GF02V3BV1
GOYEN Valves RCA-3D2
GOYEN Valves RCA10-6T/645
GOYEN Valves RCA25TD200
GOYEN Valves RCA35T000
GOYEN Valves RCA3D0-331
GOYEN Valves RCA3D0-336
GOYEN Valves RCA3D0-341
GOYEN Valves RCA5D2
GOYEN Valves RCAC20DD4002
GOYEN Valves RCAC20ST4002
GOYEN Valves RCAC20T4002
GOYEN Valves RCAC25DD4002
GOYEN Valves RCAC25T4002
GOYEN Valves ST2-3A/3304
GOYEN Valves ST2-4R/2596
GOYEN Valves ST2-TS/2775
HAFNER PNEUMATIK Valves MNH 510 701
HANDLING MODULE 32MM-PICH. FREE 2 YEAR RADWELL WARRANTY
HANSEN TECHNOLOGIES Valves 70-1059
HAUCK Valves S-3-7D-UL
HUMPHREY Pneumatics S31039-24VDC
HUMPHREY Valves S310-120-50-60
HUMPHREY Valves S310-24-50-60
HUMPHREY Valves S31024VDC
HUMPHREY Valves S310RC 24VDC
HUMPHREY Valves S410-120VAC
HUMPHREY Valves S410-39-24VDC
HUMPHREY Valves S4101205060
HUMPHREY Valves S410RC24VDC
HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Valves SMB-618
INK PRESSURE REGULATOR, EXCEL SERIES, 0-100 PSI OUTPUT, 150 PSI MAX SUPPLY. FREE 2 YEAR RADWELL WARRANTY
INTEGRAL BONNET NEEDLE VALVE, 1/2 INCH STAINLESS STEEL, 5000PSI, 3 PSIG, FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
JEFFERSON SOLENOID Valves 1335-BA6AT
JEFFERSON SOLENOID Valves 1335BV3T
KEYSTONE VALVE Valves 791L-412-C4AA-00
LOCK OUT VALVE, 1IN NFPT, 150PSIG. FREE 2 YEAR RADWELL WARRANTY
LOWER POWER SOLENOID VALVE, D03 SIZE, MAX FLOW = 7.9 GPM, MAX PRESSURE = 1015 PSI, 2 POSITION & 4 WAY, DOUBLE SOLENOID, DETENTED (NO SPRING), ALL PORTS CLOSED IN...
M&M INSTRUMENTS Valves D264DVUN1
M&M INSTRUMENTS Valves D266DVUN1
MANIFOLD/VALVE AD03P032P. FREE 2 YEAR RADWELL WARRANTY
METERING VALVE, WITH SILENCER, R1/4. FREE 2 YEAR RADWELL WARRANTY
MICRO VALVE, STEM ACTUATED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, MECHANICAL ACTUATION, 60 L/MIN STANDARD NOMINAL FLOW RATE, -0.95-8 BAR OPERATING PRESSURE, THROUGH-HOLE MOUNTING TYPE, PK-3 PNEUMATIC CONNECTIONS, 7843. FREE 2...
NACHI HYDRAULICS Hydraulics SA-G01-C5-C115-E31
NEPTRONIC, SF-SKDA0004BAM, ACTUATED STEAM VALVE 1/2 INCH FAIL SAFE. FREE 2 YEAR RADWELL WARRANTY
NGT Valves A4M0M
NGT Valves B4MC00
NITRA FIELD WIREABLE SOLENOID VALVE CONNECTOR, 8MM DIN 43650 FORM C MOLDED CONNECTOR, 230 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.20-0.24IN.. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics SPUS/K71DA00KVLKVL2W 1
ODE VALVE Valves 21A2KV30
ODE VALVE Valves 21HT4K0Y160
ODE VALVE Valves 21WN3K0B130
ODE VALVE Valves 21WN4K0B130
ODE VALVE Valves BDV08024DY
ODE VALVE Valves BDV08110AY
ODE VALVE Valves BDV08230AY
ODE VALVE Valves GDV14024CY
PARKER, SKINNER, S2TBP3, VALVE, COIL KIT*52088, 110VAC, 50 HZ, 120 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY
PERFORATED COVER ASSY SPARE, INDUSTRIAL PRINTING FUNCTION, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE ASSEMBLY, V SERIES, 200 VAC, 50/60 HZ, DIN TERMINAL, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, FOR SOFT START-UP VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, THREE-WAY, 24VDC COIL, W/ OPTION, 4 PIN MICRO CONNECTOR, MUFFLER, 1/2IN EXHAUST PORT, 1/4IN GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Valves S8-30-24-0
PNEUMATIC BLOCK VALVE 2-3/4IN STROKE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR/ FLOW CONTROLLER, 0-90PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SLIDE, 20 MM BORE, 1 INCH STROKE, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SPEED CONTROLLER, SC SERIES, PORT SIZE: 1 INCH (25A - RC1), MAX PRESSURE: 150 PSI - 10 BAR, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SWITCH 4PORT MANUAL 10PSI SPAN AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Valves S5
PNEUMAX,S.220070, S.220070, MODULE. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, MANUAL OR MINIMUM, 3-PORT, 5 PSI/SPAN, 30 PSI/MAX, 188/244/300DEGREE KNOB. FREE 2 YEAR RADWELL WARRANTY
POTTER & BRUMFIELD Valves S87R-1079-1
PRESSURE GAUGE, 0-10000 PSI, 1/2 IN NPT, 4 IN FACE, STAINLESS STEEL, PANEL CLAMP WITH U-BOLT, GLYCERINE FILLED. FREE 2 YEAR RADWELL WARRANTY
PRESSURE GAUGE, 0-1000PSI / 70 BAR, 1/2 IN NPT, STEM MOUNT, 4 IN FACE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR VALVE, SERIES 130E, 60 PSIG, 2 PORTS, 1/4 INCH FACE SEAL, FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY
PRODUCT LINE,VALVE, 2-10 BAR, +5 TO +80C. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, 3X PORT, G1/2 THREAD, DIE CASTING ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, G3/8, SCREWABLE, 0.2-10 BAR, ALUMINUM DIE CASTING. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, NON RETURN SHUT OFF, CONNECTION G1/4, NOMINAL FLOW RATE 1200 L/MIN, OPERATING PRESSURE 0.5-10BAR, SCREW-IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, PNEUMATIC CONNECTION, PORT 1 G1/8, MOUNTING TYPE: THREADED, STANDARD NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, PNEUMATIC, NICKEL PLATED BRASS, FILTERED AIR. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, S32E SERIES, 1 WAY, PNEUMATIC-ACTUATED SOLENOID, 4 PIN MICRO CONNECTOR, MUFFLER, GAUGE, G1/2 IN G TAP THREADED PORT, 1/2IN NPTF EXHAUST PORT, 1/4IN NPTF GAUGE PORT, 24VDC,...
QUICK EXHAUST VALVE, SEU SERIES, W/ MUFFLER, G1/8 PNEUMATIC CONNECTIONS, 0.5-10 BAR OPERATING PRESSURE, 5 MM NOMINAL WIDTH, 85 DB(A) NOISE LEVEL, 4616. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, FOR INTERNALLY VALVED IN-LINE SNAPMATE W/ PIN GRIP, 100 PIECE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 17 SERIES FRL'S, RELIEVING DIAPHRAM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SDR200-08-2, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SDR200-08-N, NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,SDR100-06- L-2. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, BALL VALVE, TOP ENTRY SEAL, 3/4INCH REG PORT. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT: 40MM BORE, NR-SERI. FREE 2 YEAR RADWELL WARRANTY
S.S.QUICK EXHAUST VALVE,W/OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SAFETY VALVE, 3.7BAR, 340PSI. FREE 2 YEAR RADWELL WARRANTY
SAW SERIES, SOLENOID VALVE, WITH MONITORING SWITCH. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Valves SPF800B
SCXE210D004 24V. FREE 2 YEAR RADWELL WARRANTY
SE SERIES, SOLENOID VALVE, CENTRAL TERMINAL BOX WITH LOWER-POWER SOLENOID, GASKET TYPE. FREE 2 YEAR RADWELL WARRANTY
SEAL KIT, MEMORY SEAL - SEAL KIT, 1 -1/2 INCH (15 - 40 MM )PORT, . FREE 2 YEAR RADWELL WARRANTY
SERIES SA, DIN CONNECTOR TYPE SOLENOID VALVE, GASKET INSTALLATION TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES SJ2000, 4 PORT SOLENOID VALVE, 2 POSITION SINGLE SOLENOID, INTERNAL PILOT, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SHAMROCK Valves SH-1911
SINGLE SOLENOID, 24VDC, 4-WAY, 2-POSITION, MULTI-PURPOSE, 1/8" NPT STACKING TYPE, ALUMINUM BODY, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
SL SERIES, (WIRING SYSTEM: CENTRAL TERMINAL BOX) WET TYPE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SF4-5DZ-50
SMC Valves SJ2B60-5CUD-C4
SMC Valves SQ1131N-5-C6-Q
SMC Valves SQ1241D-5LO1-L4
SMC Valves SQ2131N-5-C8-Q
SN-5A 5/2 NAMUR SOL VLV 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ACTUATOR, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 120 VAC INPUT, 1/4 CV, 4 WAY, 115 PSI, 122° MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE: 24V DC COIL, 1.9 WATT, SOLENOID / SPRING, 10-32 UNF PIPE SIZE, 0 TO 115 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY 24VDC PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, 110VAC GROM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, G TAP (BSPP) THREADS, 1/2 PORT SIZE, 24 VDC COIL,...
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, G TAP (BSPP) THREADS, 3/8 PORT SIZE, GAUGE, 24 VDC...
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, NPTF, 1/2 PORT SIZE, GAUGE, 24 VDC COIL, MUFFLER. FREE...
SOLENOID SOFT START QUICK EXHAUST VALVE, 3-WAY VALVE, 24VDC (LOW WATT).. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 3 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 24 VOLTS DC. FREE 2 YEAR...
SOLENOID VALVE .550AMP 24V 8W 770PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/8NPT 24VDC 2WAY NC 130PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110V WATER 110PSI OIL 75PSI 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 0.135AMP 9WATT 1/8INCH 105PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3-WAY VALVE, STACKING-TYPE, 1/8" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 60-110V 50/60HZ 5W 8.4/7VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, 12 VDC, 10 MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, CAP, 24VDC, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24 VDC, 1.42 WATT, SERIES 32. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SUBMINIATURE 110PSI 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/COIL 12VDC 7WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2", 110-120VAC, 50/60HZ, 8W, 50 PSI MAX FOR GAS LIQUID STEAM OR OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, BRASS, 20.1/F WATT, CLASS F - INTERMEDIATE POWER - DIN-TYPE CONNECTOR, 120 VOLT/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 X 1/16, 3 WAY UNIVERSAL, BRASS, 6.9 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, VITON, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 X 3/64, 3 WAY UNIVERSAL, BRASS, 6.9 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, VITON, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 3/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 8HZ, 15PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 1IN NPT, 2-WAY, 1IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 60HZ, .5IN PIPE, 6.1W BRASS, 1/2 IN. FEMALE THREADED X 1/2 IN. FEMALE THREADED, 5-150 PSI RATING, 2-WAY/2-POSITION OPERATED, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1IN NPT, .39-9BAR, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY NC, 3/8" NPT, 150 PSI, 120-110VAC, 60/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 1/4 INCH NPT, 100 PSI MAX, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, N.C., 1/4 IN NPT, 150 PSI MAX, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 3/8", 0.415AMP 24VDC 10W, SS BODY, NITRILE SEAT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 208-220VAC 50HZ, 240VAC 60HZ, 10.1W, 1/4INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 22.6WATT, 1/2IN PIPE, 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 V, 3 PORT, 2 POSITION, STACKING BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, 2/3 WAY, 3-125 F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, DIRECT NAMUR, 1/4IN FEMALE THREADED, 30-150 PSI, 4WAY, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2INCH (50MM) PORT, 27 BAR (400PSI) MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, 1/4IN PIPE, COIL 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 INCH, N/C, SS, 5/200#AIR, 5/150 WTR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2PIN, 24VDC, GREEN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5PORT, 88-132V, 50HZ, 94-138V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, BRASS BODY, PLUG-IN, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, DIN CONNECTOR, HIGH TEMPERATURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, DIN-TYPE CONNECTOR, HIGH TEMP, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, DIN CONNECTOR, HIGH TEMP, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8551 SERIES, 1/4 INCH PORT, 150 PSI MAX, 4-WAY BODY DESIGN, HIGH TEMP DIN-TYPE SOLENOID CONNECTOR, SCREW-TYPE MANUAL OPERATOR, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, DBL, PLUG-IN, 3-PO *LQA, SQ1000 OTHER SIZE RATING, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 0-125 PSIG, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTRIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE AIR PILOT, 4 WAY, 24DC, 6IN LEADS ,MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE PLUG-IN, 0.2~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, PLUG-IN, 4-WAY, SQ1000 SERIES, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1 INCH, ORIFICE SIZE 1, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1 INCH, ORIFICE SIZE 15/16, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1.5, ORIFICE SIZE 1_1/4 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2 INCH, ORIFICE SIZE 5/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2, ORIFICE SIZE 1/2, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2, ORIFICE SIZE 5/8, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 1/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/32__ 3/32, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/64__ 1/16, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 1/8, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/32, VITON SEAT, STAINLESS STEEL, METAL CONDUIT HOUSING, GC VALVES 2 WAY NORMALLY OPEN, 120VAC METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/32, VITON, ST. ST., RAIN-TIGHT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/64, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE SIZE 3/8, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/8, ORIFICE 1/8, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/8, ORIFICE 3/64, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 1/2 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS, 110-120 V, 50-60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 5/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN UNIT, SQ2000 SERIES, TYPE OF ACTUATION: 2 POSITION DOUBLE SOLENOID, RUBBER SEAL, SUP. 0~0.8MPA, PIL. 0.1~0.7MPA, 24 VDC RATED VOLTAGE, THIS IS A LEGACY PRODUCT, CE COMPLIANT.
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, S20 SERIES, 3/8" NPT, NORMALLY CLOSED, 48 VDC, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, S30 SERIES, 2-WAY, DIRECT ACTING, NORMALLY OPEN, CLASS F COIL, 110/120 VAC 50/60 HZ COIL, NITRILE SEAL, 303 STAINLESS STEEL, 1/4" PIPE SIZE, 1/8" ORIFICE. FREE 2 YEAR...
SOLENOID VALVE, S310 SERIES, STACKING TYPE, 0-125 PSI, 4.5 W, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 284, MINIATURE PINCH VALVE, 24 VDC COIL, 2/2 NO, 13 W, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8256, SUBMINIATURE, 24 VAC , 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL, PLUG IN, SOL 4 WAY, 0.15/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL, PLUG-IN *LQA, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 1/8 INCH NPT, 120 VHC, 50/60 HZ, FLUSH NON LOCKING OPERATOR, 26 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SL SERIES, GASKET TYPE, SPRING OFFSET, CLOSED FLOW, INDICATOR LIGHT, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ SERIES, DOUBLE SOLENOID, PLUG-IN TYPE, 4-WAY, 2 POSITION, RUBBER SEAL, 24 VDC, PLUG CONNECTOR TYPE WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ2000 SERIES, 2 POSITION SINGLE, WITH RUBBER SEAL, 24 VDC, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ2000 SERIES, 5 PORT, 2 POSITION DOUBLE SOLENOID, WITH RUBBER SEAL, 24 VDC COIL, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACKABLE, 1/8IN, 24VDC, 4.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL, NORMALLY CLOSED, 0.5IN, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SPADE PLUG CONNECTOR, 1/2 X 5/8 3NC BRASS, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,8262,2-WAY,24V AC/60HZ COIL,17.1W,NORMALLY CLOSED,BRASS BODY,1/4IN NPTF,90PSI,DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24 DC, 8.2 W, 10 BAR MAX, -10 TO 50 DEG C. FREE 2 YEAR RADWELL WARRANTY
SOLENOIDENOID, VZ2000 SOLENOID VALVE 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE ELBOW WITH PUSH-IN JOINT (METER OUT TYPE). FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, ELBOW W/ PUSH-IN JOINT, (METER OUT TYPE). FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, ELBOW, WITH PUSH-IN JOINT (METER OUT TYPE), PORT SIZE R1/4, SC3W SERIES. FREE 2 YEAR RADWELL WARRANTY
SPEED CONTROL VALVE, METER OUT, 270 FLOW RATE, BRASS THREAD, 0-60 TEMP RANGE, RING NUT LOCK NUT. FREE 2 YEAR RADWELL WARRANTY
SPIN ON ELEMENTS AND HEADS, EUROPEAN INTERCHANGE, SPIN ON FILTER. FREE 2 YEAR RADWELL WARRANTY
SRBG, INDUCTIVE SWITCHES, POSITION INDICATOR. FREE 2 YEAR RADWELL WARRANTY
STC Valves 2W400-1-1/2-3-D
STC Valves 4V110-1/8
STC Valves 4V210-1/4-2-D
STEM VALVE, 3-WAY, SUBMINIATURE, NORMALLY-OPEN OR NORMALLY-CLOSED, BRASS, 100PSIG MAX, 51 I/MIN @100PSIG, FORCE 20 OZ NORMAL, 3-56 WITH 1/6 INCH ID HOSE BARB, 32-320 DEG F. FREE 2 YEAR...
STEPPER CONTROLLED PROPORTIONAL VALVE, IN-LINE. FREE 2 YEAR RADWELL WARRANTY
STI,SB75-0A125,SB750 A125,RELIEF VALVE,AIR PRESSURE,3/4IN MNPT,125PSI,504SCFM, BRASS,. FREE 2 YEAR RADWELL WARRANTY
STOP STRAINER, CHECK VALVE, ALUMINUM DOME. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NACHI SA-G01-C6-D2-E31, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUCTION FILTER, 1 1/8 INCH, ODF, 28 SQ IN FILTER AREA. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE, 3/8 INCH, ODF CONNECTION, C THERMOSTATIC CHARGE. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE, 30 INCH CAPILLARY, 3/8 INCH ODF, 1/2 INCH ODF. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE, 60 INCH CAPILLARY TUBE, 3/4 TO 1-1/2 TON, 3/8 X 1/2 INCH ODF SOLDER, REFRIGERANT TYPE, STRAINER TYPE-100 MESH REMOVEABLE. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVES, 5' CAPILLARY, REFRIGERANT - R22, R407C, LOW TEMPERATURE, TEMPERATURE RANGE -40 C TO - 17 C. FREE 2 YEAR RADWELL WARRANTY
TIDLAND Valves 126427
TPC PNEUMATICS Valves DV3120-5H-01
TPC PNEUMATICS Valves UDV1120-1H-10
TRIAC Valves TVCS-X411-4N-A120
TRIAC Valves TVCSX4114N-D24
TURBO Valves COIL-INTG-110V
TURBO Valves FP20-110/50/G/UL
TURBO Valves SRM-11050
TURBO Valves ULBH1024DC
VACUUM RELEASE VALVE, PLUG-IN CONNECTOR, POWER SAVING CURCUIT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE 24VDC COIL 60PSI WATER/OIL. FREE 2 YEAR RADWELL WARRANTY
VALVE BALL CHECK 1IN PVC. FREE 2 YEAR RADWELL WARRANTY
VALVE CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE FLOW CONTROL, INLINE, RC 3/8INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT TYPE E MAIN VALVES. FREE 2 YEAR RADWELL WARRANTY
VALVE SEAL KIT, 4 INCH, FLUOROPOLYMER. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, 24 VDC, 3/32 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1", NC,12VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2", NEEDLE VALVE, VALVE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/8IN PORT, 4-WAY, 2 POSITION, 120VAC, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITION, SINGLE, RUBBER SEAL, 24 VDC, WITH ONE-TOUCH FITTINGS, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4 INCH, N/C, 24 VDC, NICKEL PLATED VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 356 FLUID POWER, 24V DC LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 3-PO *LQA, 4 POSITION DUAL 3 PORT VALVE ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, LATC *LQA, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC, NEGATIVE COMMON. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG 4.0", MAX PSI 200. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, 1WAY, 4PIN MICRO CONNECTOR, MUFFLER, GAUGE, 24VDC, 1/4IN NPTF GAUGE PORT, 1/2IN NPTF EXHAUST PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST, 0.2-10 BAR, G3/8 PORT, 2280 L/MIN. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST, W/ SILENCER, G1/4, 0.7-7 BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, S.S, QUICK EXHAUST, 24VDC, W/ OP. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 0.15~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 3 POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DIN CONNECTOR, GASKET INSTALLATION, CLOSED PATH, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110/120V, 50/60HZ, 8.1W, 2WAY, 1/4 NC, PLUG-IN, 0-140PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 1/2", NPT, 120VAC, 0-150 PSI, AIR AND WATER PILOT OPERATED GENERAL SERVICE, BRASS BODY, WITH NBR SEALS, NEMA 4X ENCLOSURE, WITH DIN TERMINAL. FREE...
VALVE, SOLENOID, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SPEED CONTROL, MEDIUM BORE, PORT SIZE: 3/8IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SQ200- SERIES, 2 POSITION SINGLE ACTUATION, RUBBER SEAL, 24 VDC, ONE-TOUCH FITTING, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE,SNV-LF SERIES (LEAD-FREE) 1/4" NPT F X F NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVE, STATUS INDICATOR, SS, 1/8 IN CONNECTION, RED/GREEN, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
VIDEO JET, SP351492, INK VALVE HOUSING ASSEMBLY, 1/8 INCH TUBING PORT. FREE 2 YEAR RADWELL WARRANTY
WAM Valves V5.V8.0
WASHER/SPACER/SEAL KIT FOR VALVE. FREE 2 YEAR RADWELL WARRANTY
WATTS WATER TECHNOLOGIES , SC-624, SC624, NEEDLE VALVE, BRASS PIPE, 1/4IN X 1/8IN, MALE PIPE. FREE 2 YEAR RADWELL WARRANTY
WIC VALVE Valves 2SCW-1-110VAC-D-V
WILKERSON PNEUMATIC Pneumatics S28-04-A000
YPC Valves SF2101-IP
YPC Valves SF4101-IP-SC2-CN2-D4
YUKEN Hydraulics S-DSG-01-3C4-D24-70

<< Prev Next >>