Norgren LLC Pneumatic Valve R83-212-NNLA

Description
BEVERAGE PRODUCT LINE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
Description
BEVERAGE PRODUCT LINE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 92478770 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
92478770
Pneumatic Valve 92478770
BEVERAGE PRODUCT LINE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY

BEVERAGE PRODUCT LINE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92478770
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53827379 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369086 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details