Invensys PLC Valve Repair Kit RYB-111-8

Description
VALVE REPAIR KIT FOR VB-111-0-3-8 VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE REPAIR KIT FOR VB-111-0-3-8 VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 26361603 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
26361603
Valve Repair Kit 26361603
VALVE REPAIR KIT FOR VB-111-0-3-8 VALVE. FREE 2 YEAR RADWELL WARRANTY

VALVE REPAIR KIT FOR VB-111-0-3-8 VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26361603
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375806 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.70 inch (94.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
8 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details