Bosch Rexroth Corporation Hydraulic Directional Control Valves R900561282

Description
Bosch Rexroth R900561282
Request a Quote
Description
Bosch Rexroth R900561282
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Directional Control Valves - 2560302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Directional Control Valves
2560302
Hydraulic Directional Control Valves 2560302
Bosch Rexroth R900561282

Bosch Rexroth R900561282

Supplier's Site
Hydraulic Valve - 74308874 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
74308874
Hydraulic Valve 74308874
4WE 6 G6X/EG24N9K4, 4-WAY DIRECT OPERATED, SIZE D03 (NG6), DIRECTIONAL CONTROL VALVE WITH SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY

4WE 6 G6X/EG24N9K4, 4-WAY DIRECT OPERATED, SIZE D03 (NG6), DIRECTIONAL CONTROL VALVE WITH SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
REXROTH Hydraulics R900561282

REXROTH Hydraulics R900561282

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 2560302 74308874
Product Name Hydraulic Directional Control Valves Hydraulic Valve Hydraulic Valve
Valve Type Solenoid Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
T 21 Ball Valve 0 5 4 - 121613010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details