Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46
Product Name Notes
1/2" 3W MIX 4.4CV 3-7# BRONZE. FREE 2 YEAR RADWELL WARRANTY
2W BALL VALVE, 1/2, BRASS, 2.9 CV, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
2W BALL VALVE, 3/4, BRASS, 4.7 CV, PROPORTIONAL, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
3 PORT DIRECT OPERATED POPPET SOLENOID VALVE, BODY PORTED, FOR VACUUM, 24 VDC, GROMMET (LEAD WIRE LENGTH 600 MM), WITH SURGE VOLTAGE SUPPRESSOR, 1/8 PORT SIZE. FREE 2 YEAR RADWELL...
3 PORT POPPET TYPE VALVE. FREE 2 YEAR RADWELL WARRANTY
3 PORT RESIDUAL PRESSURE RELIEF VALVE, 0.1-1.0MPA, 15-150PSI, NON-MODULAR. FREE 2 YEAR RADWELL WARRANTY
3 PORT SOLENOID VALVE POPPET TYPE, 3 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
3 PORT SOLENOID VALVE POPPET TYPE, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
3 PORT SOLENOID VALVE POPPET TYPE, BODY PORT. FREE 2 YEAR RADWELL WARRANTY
5 PORT MECHANICAL VALVE - RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
5 PORT PILOT SOLENOID VALVE RUBBER SEAL, SERIES: VFR5000, 3 POSITION DOUBLE, STANDARD BODY OP, INTERNAL PILOT, 220VAC, 50/60HZ, W/O CONNECTOR ELECTRICAL ENTRY, W/ LIGHT & SURGE VOLTAGE SUPPRESSOR. FREE...
5 PORT SOLENOID VALVE, VFR 3000 SERIES, NON PLUG IN, 2 POSITION SINGLE, INTERNAL PILOT, 110 TO 120 VAC, 50/60 HZ, DIN TERMINAL, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LEVER TYPE PILOT...
AIR CONTROL VALVE, SOLENOID OPERATED, BASE MOUNTED, 3 PORT, 2 POSITION, NORMALLY OPEN, 14 PSI, 24 VDC, NON-LOCKING PUSH, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 2 POSITION/DOUBLE,1/4I N FNPT PORTS,. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 5 PORT, 2 POSITION, DOUBLE, 3/8 INCH NPT PORT SIZE,. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, NORMALLY CLOSED, 3/4IN NPT, 3 PORT, POPPET TYPE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 3/4INCH NPT 2-WAY W/COMPACT ACTUATOR 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE AND ELECTRIC ACTUATOR, VG1000 SERIES, BRASS BODY, SPRING RETURN, 2WAY, NORMALY CLOSED, SIZE 1IN, 11.7 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ASSEMBLY 1/2INCH 2WAY FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 INCH PORTS, 3 W, 11.7 CV, 24 V, PROP SR AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SIZE 1, 3000PSI, 2-WAY FLOW DIRECTION, 1-1/8IN BORE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, VMA1656 SERIES, 200 CLOSEOFF PSI, 1/2IN, 24 V, 1.2 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1 1/2" 2W BALL VALVE 46.8CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1 1/4" 18.7CV 24V PROP S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1 1/4" 29.2CV 24V PROP S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1" 18.7CV 24V PROP S/R BALLVALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1" 7.4CV 24V 2POS SR N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1"NPT 2W 18.7CV 24VNSR W/AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1"PRES 11.7CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2 INCH NPT, 1.9 CV, 24 V, PROP S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2 INCH NPT, 2 WAY, 2.9 CV, 24 V, PROP S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 1.2CV 0-10VDC SR 2W N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 1.2CV NON-SR 24V 2-POS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 11.7CV 24V 2POS S/R N/O. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 1.9CV 24V 2POS S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 11.7CV 24V 2PO S/R N/C. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 11.7CV 24V 2POS S/R NO. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 2W 7.4CV PROP 24V NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 1.2CV 24V PROP NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 2.9CV 24V PROP S/R. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 4.7CV 24V PROP NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2" 3W 7.4CV PROP 24V NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2"2WAY 1.2CV 24V PROP. NSR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2"PRES 1.2CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,1/2IN FNPT THREADED, 2WAY, 1.9CV, 24VAC, PROPORTIONAL,BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4" 2W 11.7CV 24V NSR W/AUX. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4"2WAY 11.7CV 24V PROP. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4"PRES 11.7CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
BINARY REDUCTION VALVE, 5/2 WAY, 105L/MIN, 3-8 BAR OPERATING PRESSURE, WITH SUB BASE, 0 TO +60 DEGREES C WORKING TEMPERATURE, (4606). FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, 40 VA, 24 VAC, 50/60 HZ, 175 LB-IN TORQUE, 2-1/2 IN DISK, ELECTRIC ACTUATOR. 2 POS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1 INCH, N.O., 11.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2 INCH, 2 WATT, .73CV, 24V, INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2 INCH, N.O., 4.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 1/2 INCH, NORMALLY CLOSED, 2 WAY, BODY, PDTO, 4.6 CV VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3/4"NC 9-13# SS 5/16"STRK 7.3. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 4-WAY, BRASS, 120 V, 60 HZ, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, ACTUATOR, 1 INCH, .51 STROKE, 3-7 PSI SPRING RANGE, 25 MAX PSIG, 11.6 CV, 209 CLOSEOFF PSIG. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PILOT/POPPET/SOLENOI D VALVE, 3 PORT, 4.8 WATTS DC-2WATTS DC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1.5"NC 9-13# 3/4"STRK 28.9CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2" NO 3-6# W/POS 4.6CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2" WITH VA-8050-1 FACT.ONLY. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2"3/6# 1.8CV VALVE ASSY N/O. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2"NO UNGLOBE 3-6# 4.6CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2"NPT 3W .73CV 4-8#. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2"RSW 3W .73CV 3-6#. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,2" MIXING VALVE BODY 46.2CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,3/4" NO 7.3CV W/VA-4233 FLTG. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,RECOND KIT BRASS TRIM 6.3CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, 3-WAY, 3-POS, BLOCKED CENTER, AIR/INERT GAS, NATURAL GAS, 3.4 CV, VAC-200 PSI, VAC-13.8 BAR, V SERIES - 1/2" BRASS, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1 IN, 3 WAY, 4.5 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, FNPT SCREWED END W/MF41-6043. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE BODY, 2.5". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 2-POSITION, 100/50 V,120/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 2-POSITION, 120 V, 60 HZ, 7.3 W, 12 MPA, BRASS, V SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 9-13 PSI, 2 WAY, 3/4IN, NC, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRIC VALVE ACTUATOR, 1/2 INCH GLOBE VALVE, NON-SPRING RETURN, SCREW TERMINAL, 3 WIRE, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FINGER VALVE, 2 PORT, 1 (P) PORT SIZE 6, 2 (A) PORT SIZE 6, NO BRACKET, NO COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FINGER VALVE, VHK SERIES, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, 74 VA, IP54, 2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS VALVE, 0.42 AMP, 24 V, 5-158 DEG, .5 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUAL LOCKOUT VALVE, VL30 SERIES, 1/2 INCH PORTS, NPTF THREAD, KNOB ACTUATED, OPEN/CLOSE FUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, FINGER, AIR, 2 PORT-P: 8MM, A: 8MM, 0-1 MPA, EFFECTIVE AREA: 2-17.5 SQ MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, STRAIGHT PLUNGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, BOTTOM PORTED LONG PIPE, M5 X 0.8 FEMALE THREAD PORT SIZE, 2 POSITION KEY SELECTOR, WITH MINIATURE INDICATOR LIGHT. FREE 2...
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, BOTTOM PORTED LONG PIPE, M5 X 0.8 FEMALE THREAD PORT SIZE, FLUSH PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED SHORT PIPE, RC 1/8 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, TOGGLE LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 10 BAR, 50 DEG C, O2 TERMINAL, PISTON SLIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3-WAY, 1/4 PORTS, 2-12 BAR (2.9-174 PSI) PRESSURE RANGE, ON/OFF, PN (14330). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3/4IN NPT, 2 WAY, BRASS, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 5/2; MONOSTABLE, 600 L/MIN FLOW RATE, -0.9~10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SUB-BASE; G1/8 PNEUMATIC CONNECTIONS, ALUMINUM DIE CAST HOUSING, (173170). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, MECHANICAL .15-.9MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SERIES VL, 5/2; SINGLE SOLENOID FUNCTION, PNEUMATIC ACTUATION, 18 MM WIDTH, 500 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, (161082). FREE 2...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 1/2 INCH NPT, WITH UNION INLET, 7-43 PSI REGULATING RANGE, 140 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, REPLACED BY VHS40-F04B, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 1/2" PORT SIZE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLOW DIRECTION: RIGHT TO LEFT, PSI AS...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/8" PORT SIZE, REPLACED BY VHS30-03B. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2 INCH PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL,...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE...
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACED BY VHS20-N01B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, NPT THREAD TYPE, 1/8" PORT SIZE, PSI AS UNIT DISPLAYED...
DISCONTINUED BY MANUFACTURER, REPLACED BY VHS40-N03B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, PSI AS UNIT DISPLAYED...
DISCONTINUED BY MANUFACTURER, REPLACED BY VHS50-N06B-Z, PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, PSI AS UNIT DISPLAYED...
DISCONTINUED BY MANUFACTURER, SHUT OFF PNEUMATIC VALVE, 1/2PT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 300 PSI, 3/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.1-0.9 MPA, 1-9.2 KGF/CM2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, BODY PORTED, SINGLE SOLENOID, PUSH LOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, DIRECT OPERATED, POPPET BODY PORTED, 24 VDC, M5 PLUMBING THREAD, GROMMET (LEAD WIRE LENGTH 600 MM), WITH SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WAY, 3POS, 175PSI, 120VAC, 10W, 1.21MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR PILOT, 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM SOLENOID, 24 VDC, 2-PIN CONNECTOR, 0-0.7 MPA, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM ACTUATOR, NORMALLY OPENED, NPT BRASS END CONNECTIONS, 3 TO 6 PSIG, 25 PSIG MAX., 1/2 INCH, 2 WAY, 1.5 GPM. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, VALVE GUIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ISLAND, VM10 SERIES, 6-STATIONS, NG6U. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE LOCK-OUT, 1/2 INCH G-TAP PORT, MANUAL ACTUATION, PUSH/PULL, VL SERIES, YELLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE PILOT, SOLENOID OPERATED, 24 VDC, 3-WAY, 0-0.7 MA, CONNECTOR W/O LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 24 VDC, SUPPLY PRESS 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, PILOT, SUPPLY PRESS 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, AIR OPERATED, 5 PORTS, 3/8 INCH, G THREADED, 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, LOCK-OUT, .1-1MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, MANUAL LOCKOUT, 150 PSIG, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOL PILOT BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VHK*, FINGER VALVE, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BALL VALVE,ACTUATOR,VG100 0,1/2IN NPTF,1.2CV,BRASS TRIM,SPRING RETURN ELECTRIC ACTUATOR,24VAC/50-60 HZ,4VA,2.5W,4 WIRE,1M CABLE. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics VFOE-LE-T-M5-Q6
FESTO Pneumatics VL-5-1/8-B
FESTO Pneumatics VL-5/2-D-1-FR-C
FESTO Pneumatics VL/O-3-1/8-B
FESTO Valves VFOF-LE-BAH-G14-Q8
FESTO Valves VFOF-LE-BAH-G18-Q6
FINGER VALVE, 2 PORT, 1 (P) PORT SIZE 6, 2 (A) PORT SIZE 6, NO BRACKET, NO COVER. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, MANUAL KNOB CONTROL, 2 PORTS, 2 POSITION NORMALLY CLOSED, 8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, MECHANICAL VALVE, EFFECTIVE AREA: 2.0 TO 17.5MM, 1.0MPA, AIR. FREE 2 YEAR RADWELL WARRANTY
FINGER VALVE, VHK SERIES, MANUAL AIR CONTROL, 2 PORT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, G 1/4 IN OIL PORT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, ONE-WAY, 1/8INCH THREAD, 6MM TUBE CONNECTIONS, 0.2-10BAR, (8001459). FREE 2 YEAR RADWELL WARRANTY
GAS SOLENOID VALVE, 120VAC, 50/60 HZ, 36VA, 5 PSIG. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1", 1200MBAR, 13.3M/H, 4XRP 1/4". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, DOUBLE PORT, 1 1/2". FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1/2" NO 4.4CV 3-7# BRZ. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 3/4" NPT N/C 5-10# 7.5CV. FREE 2 YEAR RADWELL WARRANTY
HAND LEVER VALVE, 1500 FLOW RATE, POLYMER, WITH LOCK. FREE 2 YEAR RADWELL WARRANTY
HAND LEVER VALVE, MANUAL VALVE, 4/3, CLOSED, DETENT, MID POSIT CL, G 1/4 FEMALE, POLYMER, STANDARD FLOW RATE 1500 L/MIN, 0-10 BAR OP PRESSURE. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, MECHANICAL VALVE,3-WAY,ACCESSOR Y FOR AC SERIES. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 1/2 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, BODY MOUNT, 3 POSITION EXHAUST CENTER, NPT THREAD, 3/4 INCH PORT SIZE, LONG HANDLE. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/2 BASE, PANEL MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/2 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, RC THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 1/4 BASE, PANEL MOUNT, 2 POSITION, G THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 2 POSITION, NPT THREAD, 3/8 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 3 POSITION CLOSED CENTER, NPT THREAD, 1/4 INCH PORT SIZE, STANDARD. FREE 2 YEAR RADWELL WARRANTY
HAND VALVE, SERIES VH, MANUAL DIRECTIONAL CONTROL, 3/8 BASE, BODY MOUNT, 3 POSITION EXHAUST CENTER, NPT THREAD, 3/8 INCH PORT SIZE, LONG HANDLE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC FLOW CONTROL VALVE, 5000 PSI, 10.0 GPM, 1-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Pneumatics VG7241LT+3008B0
JOHNSON CONTROLS Valves VG1841AD+9A4AGA
JOHNSON CONTROLS Valves VG7251NT+3008B
JOHNSON CONTROLS Valves VG7441LT+3008E
LINE MOUNT, SERIES VGA342 IS A 3 PORT AIR OPERATED VALVE AND CAN BE USED AS A SELECTOR OR DIVIDER VALVE (EXTERNAL PILOT). ACTUATION IS CHANGEABLE BETWEEN N.C., N.O., OR...
LINK KIT, FOR V400 -1/2&3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
LINK KIT, V-400, 1-2INCH, VG7000. FREE 2 YEAR RADWELL WARRANTY
LOCK OUT VALVE, 1-1/2IN, W/ MUFFLER. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE G1/2 W/MUFFLER. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, 150 PSI, 3/4 INCH NPT, YELLOW, W/MUF. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, 3WAY, 2POSITION, 200VAC PSIG, 14VAC BAR. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, 3WAY. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, FULL FLOW, QUICK EXHAUST, MANUAL, (YELLOW COLOR). FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, QUICK EXHAUST, YELLOW, RED KNOB, G3/4IN, G1/2IN EXHAUST. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, STANDARD MODEL, SURFACE MOUNTABLE, VL42 STANDARD SERIES, FILTERED AIR, ALUMINUM, NPTF, 3/4 INCH IN-OUT, 11.5 CV IN-OUT, 9.0 CV OUT-EXH, TEMP RANGE 40 TO 120 F, 250 MAX...
LOCK-OUT VALVE, STANDARD,3/8IN NPTF IN/OUT,1/2IN NPTF EXH, W/SCSR LCK. FREE 2 YEAR RADWELL WARRANTY
LOCK-OUT VALVE, YELLOW, CV 5.0 IN-OUT, CV 5.5 OUT/EXHAUST, G3/8 IN IN/OUT. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, 3-CONDUCTOR, 3.5 MM SPACING PER SIGNAL, 2 X 3.5 MM = 7 MM, 0.1 TO 1.6 MPA. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, VL SERIES, 1 INCH, G W/MUFFLER. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, VL32 SERIES SLO-START, STANDARD, IN-OUT / 8.3 CV, 6.0 CV OUT-EXHAUST, 3/4 INCH NPTF, 1/2 INCH EXHAUST. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, W/ SET KNOB, OPEN/CLOSE, THREADED PORTS. FREE 2 YEAR RADWELL WARRANTY
LOCKOUT VALVE, W/MUFFLER, VL SERIES , 3/4 IN G. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 5 PORT, INTERNAL PILOT, 1/4 INCH PORT SIZE, RC THREAD, ROLLER LEVER ACTUATOR, HARD STEEL ROLLER, W/ FOOT BRACKET. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 5 PORT, INTERNAL PILOT, 1/4 INCH PORT SIZE, RC THREAD, ROLLER LEVER ACTUATOR, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, STRAIGHT PLUNGER, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, FLUSH PUSH BUTTON, 4 COLOR OPTIONS (RED / GREEN / BLACK / YELLOW). FREE 2 YEAR...
MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, WITH BOTTOM MOUNTING THREAD, 1/8 NPT PORT SIZE, EXTENDED PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 2 PORT, SIDE PORTED LONG PIPE, WITH BOTTOM MOUNTING THREAD, 1/8 NPT PORT SIZE, EXTENDED PUSH BUTTON, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, BOTTOM PORTED - SHORT PIPE, M5 X 0.8 FEMALE THREAD PORT SIZE, ONE WAY ROLLER LEVER, SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED - SHORT PIPE, 1/8IN NPT PORT SIZE, ROLLER LEVER, SIDE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, MUSHROOM PUSH BUTTON, RED PUSH BUTTON, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, 1/8 NPT PORT SIZE, TOGGLE LEVER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, 2 POSITION TWIST SELECTOR, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED LONG PIPE, RC 1/8 PORT SIZE, FLUSH PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM100, 3 PORT, SIDE PORTED SHORT PIPE, G 1/8 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 2 PORT, SIDE MOUNTING, RC 1/4 PORT SIZE, ROLLER LEVER, HARD STEEL ROLLER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE,5 PORT, RUBBER SEAL,1/4 PT, VM (VFM/VZM). FREE 2 YEAR RADWELL WARRANTY
MICRO MECHANICAL VALVE, SERIES VM1000, NORMALLY CLOSED POPPET, 2 PORT, SIDE PORTED, 4.8 MM TRAVEL, NYLON/POLYURETHANE TUBING, 4/2.5 MM DIAMETER, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
MICRO MECHANICAL VALVE, SERIES VM1000, NORMALLY CLOSED POPPET, 3 PORT, BOTTOM PORTED, 4.8 MM TRAVEL, NYLON/POLYURETHANE TUBING, 4/2.5 MM DIAMETER, EXTENDED PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL...
MICRO MECHANICAL VALVE, SERIES VM1000, NORMALLY CLOSED POPPET, 3 PORT, SIDE PORTED, 4.8MM TRAVEL, NYLON/POLYURETHANE TUBING, 4/2.5 MM DIAMETER, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
NEMA 4/7/9, HIGH PRESSURE, 24VDC, VFS2000 SOL VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics VHLA200-02A
NORGREN Valves VHLA202-02A
ONE-WAY FLOW CONTROL VALVE, FLAT DESIGN, L SHAPED OUTLET, EXHAUST AIR ONE WAY FLOW CONTROL FUNCTION, PILOTED NON-RETURN FUNCTION - MANUAL EXHAUST FUNCTION, INTERNAL HEX, THREAD G, PUSH-IN CONNECTOR QS-8.
ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-6 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 400 L/MIN/ 350 L/MIN-450 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE...
ONE-WAY FLOW CONTROL VALVE, PNEUMATIC CONNECTION, PORT 1: QS-8 - PORT 2: G1/4, NOMINAL FLOW CONTROL DIRECTION: 500 L/MIN/ 370 L/MIN-500 L/MIN, WIDTH ACROSS FLATS: 16MM, OPERATING PRESSURE COMPLETE TEMPERATURE...
ONE-WAY FLOW CONTROL VALVE, VFOE SERIES, ROTARY KNOB WITH DETENT, QS-8 & R1/8 CONNECTIONS, 2.9-145 PSI, SCREW IN MOUNT, (8068736). FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED 5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED, 5 PORT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT POPPET SOLENOID VALVE, 3 PORTS, MATERIAL RESTRICTION TYPE, 24VDC, 4.8 WATTS LOW POWER CONSUMPTION, USE IN VACUUM OR UNDER LOW PRESSURE, 1 INCH VALVE PORTS. FREE 2 YEAR RADWELL...
PILOT POPPET SOLENOID VALVE, SERIES VG342, 3 PORT, 0.25-0.7 MPA, 24V DC. FREE 2 YEAR RADWELL WARRANTY
PILOT SOLENOID VALVE, SERIES VF, 5-PORT, BODY PORTED, BASE MOUNTED, BUILT-IN FULL-WAVE RECTIFIER (AC). FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, 24 VDC, 0.3 M LEADS, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DOUBLE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, V-SERIES VALVE, VALVE LOCK OUT, 3 WAY, 2 POSITION, 1 INCH-NPT, 200 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE 5PORT 12VDC 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 2POS HAND LEVER 3WAY 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 0.9-16 BAR, 1,200 L/MIN, 5/3, EXHAUSTED, 13.7-240 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 13.8-145 PSI, 2 POSITION, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 2 AMP, 14.5/145 PSI, 0/10 BAR, 3/2 OPEN/CLOSED MONOSTABLE, DIRECT CONTROL TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3 BARBED CONNECTOR, PNEUMATIC CONNECTION, POPPET VALVE, RATED FOR 105L/MIN (LPM), THROUGH-HOLE MOUNTING, ALUMINIUM/PLASTIC HOUSING / PERBUNAN SEALS, 5-PORTS 2-POSITIONS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3/2 AND 5/2 WAY VALVES, 12-230VDC, 12-240VAC, 50/60HZ, 4.5W. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3/2; OPEN/CLOSED; MONOSTABLE, PNEUMATIC ACTUATION, 26 MM WIDTH, 500 L/MIN FLOW RATE, 1/8 NPT PNEUMATIC PORTS, -0.95-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, DIE-CAST ALUMINUM HOUSING, (10840). FREE...
PNEUMATIC VALVE, 3/2; OPEN/CLOSED; MONOSTABLE, PNEUMATIC ACTUATION, 3700 L/MIN NOMINAL FLOW RATE, G1/2 PORT SIZE, -0.95-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, DIE-CAST ALUMINUM HOUSING MATERIAL, (9983). FREE 2 YEAR...
PNEUMATIC VALVE, 5 MM, 5/2-WAY, MONOSTABLE, 10 BAR, 750 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, NON-REVERSIBLE, COMPRESSED AIR, -40 TO +60 DEGREES C, (31000). FREE...
PNEUMATIC VALVE, 5/2 MONOSTABLE, 65 MM WIDTH, 4500 L/MIN, 2-16 BAR, (151864). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2 MONOSTABLE, FLOW: 800 L MIN,OPERATING PRESSURE: 0 TO 8, CONTROL PRESSURE: 1.2 TO 10, HOUSING MATERIAL: ALUMINIUM DIE CASTING, RESET MODE: MECHANICAL SPRING, (9199). FREE 2 YEAR...
PNEUMATIC VALVE, 5/2 VALVE FUNCTION, MONOSTABLE, 0.9 - 16 BAR OPERATING PRESSURE, PISTON GATE VALVE, ANY MOUNTING POSITION, REVESIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/2, MONOSTABLE, 1200 I/MIN STANDARD NOMINAL FLOW RATE, 2-16 BAR, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 CLOSED, G 1/4, 0.9-16 BAR, 40-250 PSI, REVERSIBLE, ALUMINIUM DIE CASTING, MECHANICAL SPRING, (151010). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 CLOSED, PISTON SLIDE, REVERSIBLE, SOUND PRESSURE LEVEL: 85 DB(A), ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 PRESSURIZED VALVE FUNCTION, 0.9-16 BAR, 1200 L/MIN FLOW RATE, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, -10 TO +60 DEGREE C, 151012. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 5/3 VALVE FUNCTION, 4100 L/PM FLOW RATE, -0.9 TO 16 BAR OPERATING PRESSURE, 3 TO 16 BAR PILOT PRESSURE, G1/2 CONNECTION, MECHANICAL SPRING RESET, FEMALE THREAD, 151869. FREE...
PNEUMATIC VALVE, DIFFERENTIAL PILOT RETURN, PRESSURE PILOT, FOUR-WAY, 1/4" BODY SIZE, SIDEPORTED-INTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, FRAME 2N, 0-8 BAR, 2 VALVES ON ONE SUB BASE, MECHANICAL SPRING RETURN, 3/2, OPEN, MONOSTABLE, PNEUMATIC WORKING PORT: PK-3, 2.5 MM NOMINAL WIDTH, 50 MS SWITCHING TIME,...
PNEUMATIC VALVE, MONOSTABLE, 5/2-WAY, MECHANICAL SPRING, 3/8 PORT, OPERATING PRESSURE 0-10 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NPT1/4 INCH, 2/2, CLOSED, MONOSTABLE, 1 BAR ... 10 BAR, RESET METHOD : PNEUMATIC SPRING, BRASS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES V, 4-WAY/3-POSITION, DOUBLE-ENDED PILOT-SPRING CENTERING, 1/2INCH BODY SIZE, SIDE-PORTED W/ EXTERNAL PILOT, LOCKING OVERRIDE, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES VFA3000, 2-POSITION, DOUBLE SOLENOID, BODY PORTED FOR 30 TYPE MANIFOLD, 5 PORT, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES VFOE, ONE-WAY FLOW CONTROL, QS-6; M5 CONNECTIONS, ROTARY KNOB WITH DETENT, MANUAL ACTUATION, 105 L/MIN FLOW RATE, PBT HOUSING, 0.2-10 BAR, PBT COVER MATERIAL, (8068724). FREE 2...
PNEUMATIC VALVE, SUB-BASE, SIZE 3, 5/2, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TIGER 2000, MONOSTABLE, 5/3-WAY VALVE, INITIAL POSITION CLOSED, G1/4 PNEUMATIC CONNECTION, B SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TIGER 2000, MONOSTABLE, 5/3-WAY VALVE, INITIAL POSITION CLOSED, G1/8 PNEUMATIC CONNECTION, B SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V SERIES, AIR PILOT VALVE, VFA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VHEF SERIES, MANUALLY ACTUATED, SELECTOR SWITCH, PISTON SPOOL, DIRECTLY ACTUATED, INTERNAL PILOT AIR, 5/2 WAY DOUBLE SOLENOID/BISTABLE, 1/4 NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 32 MM WIDTH, 1300 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, 14294. FREE 2...
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 32 MM WIDTH, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 0-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC...
PNEUMATIC VALVE, VL SERIES, 5/2; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 54 MM WIDTH, 2300 L/MIN STANDARD NOMINAL FLOW RATE, 2-16 BAR OPERATING PRESSURE, SUB-BASE PNEUMATIC CONNECTIONS, 151845. FREE 2 YEAR...
PNEUMATIC VALVE, VL SERIES, 5/3; EXHAUSTED VALVE FUNCTION, 54 MM WIDTH, 2300 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-16 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SUB-BASE PNEUMATIC CONNECTIONS, 151849. FREE 2...
PNEUMATIC VALVE, VL/O SERIES, 3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, PNEUMATIC ACTUATION, 26 MM WIDTH, 500 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, -0.95-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC...
PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE...
POPPET TYPE VALVE. FREE 2 YEAR RADWELL WARRANTY
POPTOP MODULATING NON-SPRING RETURN VALVE ASSEMBLY,1/2 INCH SWEAT CONNECTION, 2-WAY, 50# 24V FLOATING, NORMALLY OPEN, NON-SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
POPTOP MODULATING NON-SPRING RETURN VALVE ASSEMBLY,1/2 INCH SWEAT CONNECTION, 2-WAY, 50# 24V PROPORTIONAL NSR. FREE 2 YEAR RADWELL WARRANTY
POPTOP MODULATING VALVE BODY,1/2 INCH NPT CONNECTION, 2-WAY, 2CV MODULATING VALVE. FREE 2 YEAR RADWELL WARRANTY
POPTOP MODULATING VALVE BODY,1/2 INCH NPT CONNECTION, 2-WAY, 4CV MODULATING VALVE. FREE 2 YEAR RADWELL WARRANTY
POPTOP MODULATING VALVE BODY,1/2 INCH SWEAT CONNECTION,2-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, G THREAD TYPE, 1/4IN PORT SIZE, ALUMINUM HANDLE, ZINC DIE-CASTED BODY. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, RC THREAD TYPE, 1/4" PORT SIZE, ALUMINUM HANDLE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 20, ZINC DIE-CASTED BODY, RC THREAD TYPE, 1/8 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, ALUMINUM HANDLE, FLOW DIRECTION: RIGHT TO LEFT, PSI AS UNIT...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLAME RESISTANT PBT HANDLE, FLOW DIRECTION: RIGHT TO LEFT, PSI...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, FLAME RESISTANT PBT HANDLE, PSI AS UNIT DISPLAYED ON LABEL.
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/8" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 30, SINGLE ACTION, 15-150 PSI, ALUMINUM DIE-CASTED BODY MATERIAL, NPT THREAD TYPE, FEMALE PORT, 1/4 INCH PORT SIZE, ALUMINUM HANDLE.
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 3/4" PORT SIZE, ALUMINUM HANDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE, PSI AS UNIT DISPLAYED ON LABEL.
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1/4" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 3/4" PORT SIZE, ALUMINUM HANDLE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1/2" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1/2" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 40, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 3/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, G THREAD TYPE, 1" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, NPT THREAD TYPE, 1" PORT SIZE, PSI AS UNIT DISPLAYED ON LABEL. FREE 2 YEAR RADWELL...
PRESSURE RELIEF VALVE, VHS SERIES, 3 PORT, LOCKABLE, BODY SIZE 50, ALUMINUM DIE-CASTED BODY, RC THREAD TYPE, 1" PORT SIZE, FLAME RESISTANT PBT HANDLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, VHS SERIES, HAND VALVE, 3 PORT, LOCKABLE, NPT THREAD TYPE, 3/8" PORT SIZE, 15-150 PSI, BODY SIZE 30, ALUMINUM DIE-CASTED BODY, ALUMINUM HANDLE. FREE 2 YEAR RADWELL...
REPAIR KIT, FOR 1 1/4" 3WAY, DN32 KV. FREE 2 YEAR RADWELL WARRANTY
RESILIENT SEAT BUTTERFLY VALVE, 2 WAY, 2.5 INCH VALVE SIZE, UNDER CUT DISC, 24 VAC, 40 VA, 50/60 HZ, 175 LB IN TORQUE, ELECTRIC ACTUATOR 2 POSITION. FREE 2 YEAR...
SERIES VHK, FINGER VALVE, 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE 300PSI MAX 1/8SIZE. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, 1/4IN, 300 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, 3/8" NPT. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics VHK2-02S-08F
SMC Pneumatics VHK2A-06F-06F
SMC Pneumatics VHK2A-10F-10F
SMC Pneumatics VHK3-04F-04F
SMC Valves VF5120-3D1-03
SMC Valves VF5120-3DD1-02T
SMC Valves VF5120-5D1-03T
SMC Valves VF5120-5DZ1-02
SMC Valves VF5120-5DZ1-03T
SMC Valves VF5144-5MZ1-04
SMC Valves VF5320-5DZ1-02
SMC Valves VFD112Y-5MO-N7-G
SMC Valves VFM250-02-33
SMC Valves VFM250-N02-01
SMC Valves VFN3120N-3DZ-02N-D
SMC Valves VFR2100-3FZ
SMC Valves VFR2300-5FZ
SMC Valves VFR2400-5FZ
SMC Valves VFR3100-5FZ
SMC Valves VFR4110-5DZC
SMC Valves VFS1120-3DZ-01T
SMC Valves VFS2100-3FZB
SMC Valves VFS2100-5FZ-Q
SMC Valves VFS2100-5FZ
SMC Valves VFS2120-5D-02T
SMC Valves VFS2200-5FZ
SMC Valves VFS2310-5DZ
SMC Valves VFS3100-3F-03T
SMC Valves VFS3100-3FZ-02T
SMC Valves VFS3100-3FZ
SMC Valves VFS3100-5FZ
SMC Valves VFS3200-1FZ
SMC Valves VFS3310-5DB-Q
SMC Valves VFS5310-5DB-Q
SMC Valves VH200-N02
SMC Valves VH202-02
SMC Valves VH301-N03
SMC Valves VH302-N03-L
SMC Valves VHK2-08F-08F
SMC Valves VHS30-N02A-Z
SMC Valves VHS30-N03A-Z
SMC Valves VHS30-N03B-Z
SMC Valves VHS40-F04A-S
SMC Valves VHS40-F04B
SMC Valves VHS40-N04-Z
SMC Valves VHS40-N04A-Z
SMC Valves VHS40-N04B-Z
SMC Valves VJ314-5LOZ
SMC Valves VM1000-4NU-01
SMC Valves VM130-01-05A
SMC Valves VM130-N01-30BA
SMC Valves VM130-N01-30RA
SMC Valves VM131-N01-00A
SMC Valves VM131-N01-01A
SMC Valves VM133-M5-02A
SMC Valves VM133-M5-02SA
SOLENIOD VALVE 2POS 24VDC 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE, 4WAY, 2POSITION, 100/120V, 3/8IN BS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1.5CM 21-26VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 5PORT 2POSITION 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH PORT SIZE, 5 PORT, 110/120 VAC, SELF-RETAINING, 2 POSITION, DOUBLE ACTUATION, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION DOUBLE, 110 - 120 VAC, 50 / 60 HZ, 0.1 - 0.9 MPA, W / LIGHT SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION SINGLE, PLUG IN, 110 - 120 VAC, 50 / 60 HZ, 0.2 - 0.9 MPA, W / LIGHT SURGGE VOLTAGE SUPPRESSOR, LOCKING TYPE C PILOT VALVE.
SOLENOID VALVE, 21 TO 26 VDC, PILOT TYPE, VF5000, BODY PORT 1/4, 1.55 STANDARD, 0.5 W/POWER SAVING UNIT, BUILT IN FULL-WAVE RECTIFIER, 0.15~0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 21-26 VDC, 0.15~0.9 MPA, PILOT, BODY PORTED, VF5000, BASE MOUNTED STYLES, 1.55W STANDARD, 0.5W W/POWER SAVING CIRCUIT, BUILT -IN FULL-WAVE RECTIFIER, 2 TO 15 STATIONS. FREE 2 YEAR...
SOLENOID VALVE, 21-26VDC, 0.15-0.9MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, BASE MOUNTED, 3 PORT, WITH SURGE VOLTAGE SUPPRESSOR, VACUUM/LOW POWER CONSUMPTION, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, PRESS. 0.1-.07 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, POPPET TYPE, 1/2IN NPTF PORTS, 110V AC 50/60HZ, EXTERNAL PILOT,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 4/5 PORT, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, NON PLUG-IN, 24VDC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 3 POSITION SINGLE, 24VDC, PLUG IN TYPE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, BODY PORTED, 2 POSITION ACTUATION, MAIN/PILOT VALVE COMMON EXHAUST, 0.7 MPA, 24VDC, DIN TERMINAL W/CONN (ELEC ENTRY), WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, 1/4 PORT SIZE. FREE 2...
SOLENOID VALVE, 5 PORT, RUBBER SEAL, PLUG IN, 24VDC COIL, 2 POSITION DOUBLE, INTERNAL PILOT, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/8 PORT SIZE, RC THREAD. FREE 2 YEAR...
SOLENOID VALVE, 5 PORT, VF5000 SERIES, 2 POSITION DOUBLE, PILOT VALVE INDIVIDUAL EXHAUST, HIGH PRESSURE TYPE, 24 VDC COIL, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SURPRESSOR, 3/8 INCH PORT.
SOLENOID VALVE, 5-PORT, 1/4-INCH, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, SUPPLY PRESSURE 0.2~0.9MPA, PILOT PRESSURE 0.2~0.9MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL, 4 WAY, BRASS BODY, 120 VDC, 9.5 WATT, 20-175 PSI, 1.4-12 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, WITH LIGHT/SURGE VOLTAGE SUPRESSOR, LOCKING LEVER OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, BASE MOUNT, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, BASE MOUNT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 5 PORTS, 1.5-9 KGF/CM², 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR NATURAL GAS/TOWN GAS/LPG AND AIR, RP INTERNAL THREAD, 120 VAC, 50/60 HZ, QUICK OPENING/QUICK CLOSING, 1.8 BAR MAX PRESSURE, TERMINAL CONNECTION BOX, 3/4 INCH PORT SIZE. FREE...
SOLENOID VALVE, HYTROL SPECIFIC, 4/5 PORT, 0.78 W / 27VDC, 20.4-30VDC, 0-0.5MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NUMBER OF PORTS: 5-PORT VALVE, SPECIFICATIONS: STANDARD / LUBRICATION FREE, SWITCHING TYPE: 3-POSITION CLOSED CENTER, VOLTAGE: 24 VDC, THREAD: , PRESSURE RATING(MPA): 02 TO 0.9. FREE 2 YEAR...
SOLENOID VALVE, OPERATED AIR CONTROL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT BODY PORTED, 0.15~0.9 MPA, 5 PORTED, 1.55W STANDARD, 0.55W WITH POWER SAVING CIRCUIT, VF3000, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC, VFR2000, DOUBLE ACTUATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 5 PORT, 2-POSITION SINGLE, 102 PSI (0.7MPA), 24 VDC, 3/8 PORT SIZE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, DIN TERMINAL, IP65, PUSH-TURN LOCKING SLOTTED MANUAL OVERRIDE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, BODY PORTED, 5 PORT, VF SERIES, 1/4 INCH PORT SIZE, 0.15-0.7 MPA, 110 VAC, 50/60 HZ, 1.7 VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED/5 PORT, VF5000 SERIES, 2 POSITION/SINGLE, PILOT VALVE BASE EXHAUST BODY, 102 PSI (0.7 MPA) STANDARD PRESSURE, 24 VDC RATED, DIN TERMINAL W/CONNECTOR ELEC ENTRY, W/LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, PILOT, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT, 3 POS/DS, EXHAUST CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT, BODY 4/5 PORTED, VF3000 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POPPET TYPE, 3 PORT, BODY PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PORT, 2 POSITION, SINGLE, BASE MOUNTED, PLUG-IN, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VF, 5 PORT, W/ RECTIFIER, 2 POSITION SINGLE, BODY PORTED, INDIVIDUAL EXHAUST, .7 MPA, 110/115 VAC, 50/60 HZ, DIN CONNECTOR W/O CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT SIZE, RC...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET ENTRY, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, GROMMET TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE,...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, CONDUIT TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, GROMMET TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, EX. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD. FREE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD. FREE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE, SIDE PIPE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, GROMMET ENTRY, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POSITION CLOSED CENTER, BASE MOUNTED PLUG IN, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, VF3000 SERIES, 2-POSITION SINGLE, PILOT OPERATED, 5 PORT, W/OUT BRACKET, 24 VDC RATED, DIN TERMINAL W/CONNECTOR, 1/8 IN PORT SIZE, 0.15 TO 0.9 MPA. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VF3000 SERIES, W/RECTIFIER, 24 VDC, 0.7 MPA, 2 POSITION, SINGLE, 1/4 PORT, RC THREAD, WITHOUT LIGHT / SURGE VOLTAGE SUPPRESSOR, NON-LOCKING, PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VFS2000 SERIES, 2 POSITIONS, SINGLE, EXTERNAL PILOT, 24 VDC, PLUG-IN, LIGHT/SURGE VOLTAGE SUPPRESSOR, 4/5 PORT, 1/8 INCH PORT, 1/4 INCH PORT, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VK3000 SERIES, 4/5 PORT, 24 VDC, DIN TERMINAL (WITHOUT CONNECTOR). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VK3000 SERIES, POPPET TYPE, BODY PORTED, 3 PORT, COIL 24VDC, 2 WIRE, SURGE VOLTAGE SUPRESSOR, 1/8IN G THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VK3000, 24VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE/CYLINDER COMBO, 0-7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, PILOT OPERATED, 5 PORT, 1.75 W, 0.15-0.7MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SPRING KIT, 9-13 PSI, USED WITH V3000. FREE 2 YEAR RADWELL WARRANTY
SPRING KIT, FOR 1-1/2" OR 2" VALVE BODIES, 3/4" STROKE, 9-13PSI. FREE 2 YEAR RADWELL WARRANTY
SPRING KIT, FOR USE WITH V-3000, 9-13 PSI. FREE 2 YEAR RADWELL WARRANTY
SUB BASE FOR VALVE MANIFOLD, 16BAR, 232PSI. FREE 2 YEAR RADWELL WARRANTY
TURBOCHEF GAS VALVE24 V, 50/60 HZ, 1-37 MBAR. FREE 2 YEAR RADWELL WARRANTY
VALVE AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE DBL NON PLUG-IN BASE MT. FREE 2 YEAR RADWELL WARRANTY
VALVE GUIDE B. FREE 2 YEAR RADWELL WARRANTY
VALVE REPACKING KIT, FOR VG7000 SERIES, 2 TEFLON V-RINGS, 1 RUBBER V-RING, 2 TEFLON STEM WIPERS, 1 TEFLON STEM GUIDE, 1 TEFLON BUSHING, 1 STEEL WASHER, 1 SPRING, 1 INSERTION/REMOVAL...
VALVE SGL PILOT BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE SINGLE PILOT BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID DOUBLE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, VFS2000 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITION, DOUBLE SOLENOID, NON PLUGIN, BASE MT, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 PORT, 0.1 MPA MAX PRESSURE, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, 24VDC, PLUG IN LEAD WIRE, W/O SUB PLATE, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, SUPPLY PRESSURE 0.2 ~ 0.9 MPA, NON PLUG-IN, 2 POSITION SINGLE, DIRECT MANUAL BODY, 24V DC COIL VOLTAGE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, 2 POSITION SINGLE, 1/8 PILOT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PILOT OPERATED, 5 PORT, SOLENOID VALVE, 2 POSITION SINGLE ACTUATION, 102 PSI, STANDARD COIL, 200 VAC, DIN TERMINAL WITH CONNECTOR, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED MANUAL OVERRIDE,...
VALVE, PNEUMATIC, 24 VDC, 5 PORT, 4 WAY, 3 POSITION, SOLENOID, AIR PILOT, SPRING RETURN, 130 PSI, 14 TO 122 DEGREE F, RUBBER SEAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY...
VALVE, ROTARY, HAND, 4/21/4" NPT PORTS, VHLA SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE PILOT, *LQA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 24VDC, INDICATOR LIGHTS, 3PORT, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 3 PORT SOLENOID VALVE, 3-PORTS, 2-POSITION, SINGLE ELECTRICALLY-ACTUATE D, 24VDC SOLENOID VALVE / COIL CONTROL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLONOID, MINI, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, TIGER, AIR, 3/2 NC OR NO, 1/4NPTFEMALE, EXT PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, VG342 SERIES, POPPET TYPE, 3 PORT, EXTERNAL PILOT, 24 VDC RATED, DIN TERMINAL ELECTRICAL ENTRY, WITH LIGHT/SURGE SUPPRESSOR, 1 INCH PORT, G-TYPE THREAD, CE COMPLIANT. FREE 2 YEAR RADWELL...
VALVE, WITHOUT ACTUATOR, 1/2IN NPT,2WAY, BRASS. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Valves VGG-4422-U-A120
VERSA VALVES Valves VIZ-3511-LOVB
VFA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
VFOE, FLOW CONTROL VALVE, ONE-WAY. FREE 2 YEAR RADWELL WARRANTY
VFOE, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VFOH, ONE-WAY FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VFR2000, PLUG-IN & NON PLUG-IN TYPES, METRIC, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25...
VHER, HAND LEVER VALVE. FREE 2 YEAR RADWELL WARRANTY
VHS HAND VALVE, NPT THREAD TYPE, 3/4 PORT SIZE, LOCK OUT, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE ELECTRIC 1/2INFNPT SWEAT TWO-WAY 1.7CV 30PSIG CLOSEOFF. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>