Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 46
Product Name Notes
(SWH-G02-C6-R120-10- M), SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, HIGH PRESSURE, 120 VAC, 50/60 HZ, JUNCTION BOX W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
0123 SWH-G02-DC-10, VALVE, SOLENOID, HYDRAULIC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY
1/2" ASME SOFT SEAT SAFETY VALVE, 50PSI. FREE 2 YEAR RADWELL WARRANTY
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT...
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, IP65 ORDINARY LOCATIONS, 120VAC CLASS F COIL, 4-WAY BODY, NO SPACER PLATE, BUNA SEALS, 1/2" NPT...
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, IP65 ORDINARY LOCATIONS, 24VDC CLASS F COIL, 4-WAY BODY, NO SPACER PLATE, BUNA SEALS, 1/2" NPT...
10003-31,SHUTTLE VALVE, 1/8 INCH, 3-WAY, 2 INLET, 1 OUTLET, (10003-31), FEMALE-TO-FEMALE, BUBBLE-TIGHT BALL CHECK, 200 PSI, NPTF PORT TYPE, BRASS. FREE 2 YEAR RADWELL WARRANTY
2 POSITION DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
2 POSITION SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
3-PIECE HIGH-PRESSURE BALL VALVE, PEEK SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
3-WAY MEDIUM PRESSURE BALL VALVE, 316 STAINLESS STEEL 3-PIECE, 0.81 CV, 1/4 IN. FEMALE NPT, FLUOROCARBON FKM O-RINGS, . FREE 2 YEAR RADWELL WARRANTY
3/8" ALUMINUM CHECK VALVE INLINE, FPT X FPT. FREE 2 YEAR RADWELL WARRANTY
3012-0009, MULTI-PURPOSE VALVE, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
5 PORT SOLENOID, 2-POSITION SINGLE SOLENOID, SUPPORTS SIDE, TOP AND BOTTOM PIPING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
5-PORT, BASE MOUNTED, SINGLE UNIT, SY3000/SY5000/SY7000 /SY9000 SERIES. FREE 2 YEAR RADWELL WARRANTY
5000 SERIES MANIFOLD, FLAT RIBBON CABLE, SIDE PORTED, 25-PIN D-SUB CONNECTOR, LATERAL CONNECTOR ENTRY, ALL DOUBLE WIRING, 6 STATIONS, 1/4IN PORTS, NPT THREAD, DIN RAIL MOUNTING W/O DIN RAIL. FREE...
AIR PILOT OPERATED VALVE, MOMENTARY, 5 PORT/ 2 POSITION, ISO STAR SERIES, SIZE 3, INTERNAL / INTEGRAL AIR RETURN, COMBINATION LOCKING / NONLOCKING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH, 2200 PSIG 100F, 151 BAR @ 37C, 450F @100 PSIG, 232C @ 6.8 BAR, 0.33 IN, 8.4 MM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1IN PORT, 316 STAINLESS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3 PIECE, STAINLESS STEEL, 3/4 INCH CBC TUBE X 3/4 INCH CBC TUBE, PTFE SEATS, PTFE PACKING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8 INCH FNPT, STAINLESS STEEL, 2500PSI, 172 BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 40 SERIES, 200 PSI, 316, 1/2 INCH TUBE FITTING, LATCH-LOCK HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SERIES 40G, LEVER HANDLE, 316 STAINLESS STEEL MATERIAL, 1.4CV FLOW MAX, 1/4INCH PROCESS CONNECTIONS, SWAGELOK TUBE FITTING, PTFE VALVE PACKAGING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SS SERIES, 1/4" CONNECTION SIZE, 0.85 CV MAX., ALLOY X-750 SEATS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 0.90 CV, 3/8" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 1.50 CV, 3/8" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 3-PIECE, 60 SERIES, REINFORCED PTFE SEATS, 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 60 SERIES, 3-PIECE, RAPID-CYCLE, 1/2IN FNPT, REINFORCED PTFE SEATS, 2200 PSI, . FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TUBE FITTING, STAINLESS STEEL,1-PIECE ,40 SERIES,6.0 CV, 10 MM. FREE 2 YEAR RADWELL WARRANTY
BELLOWS SEALED VALVE, STAINLESS STEEL, GASKETED, PCTFE STEM TIP, 3/8 IN. TSW AND 1/2 IN. TBW, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN TUBE FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
BLANKING PLATE ASSEMBLY, NATURAL COLOR, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
BLEED VALVE, MANUAL, FDA/USP PTFE / INTERNAL STEM, 3/4 INCH TCX1 (MAIN VALVE) X 1/2 INCH TC (OUTLET), 20RA W/EP, FDA/USP FKM STEM O-RING, 316 STAINLESS STEEL. FREE 2 YEAR...
BODY PORTED VALVE, SINGLE UNIT, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
BONNET NEEDLE VALVE, STAINLESS STEEL, SCREWED, 1/4" CBC TUBE X 1/4" CBC TUBE, PANEL MOUNT WITH 2 NUTS. FREE 2 YEAR RADWELL WARRANTY
BUTTERFLY VALVE, PNEUMATIC, 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE VALVE, CLASS Z, GROUP C&C. FREE 2 YEAR RADWELL WARRANTY
CITO PRODUCTS, SV-9720-12DC, SV972012DC, PNEUMATIC VALVE, 12VDC, 0.5AMP, . FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves SV-2C-12-10-V
CONRADER Valves SRV530-75-165
CONTROL RELAY VALVE, MAX OPERATING PRESSURE: 225 PSI, OPERATING TEMP RANGE: -20-250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE ACTUATOR, 110-120 VAC, 50-60 HZ, 20VA, 140 IN-LB (FOR 25 SEC. RUN TIME), 3/8 INCH SQUARE SHAFT (2 ENDS), 0-10 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, 24 VDC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3-POSITION / 4-WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, TERMINAL BOX STYLE, BUNA SEALS. FREE...
CONTROL VALVE, SHUT OFF, 1/4IN, 300PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, STAINLESS, BELLOW, 1/4IN SEALED GASKET. FREE 2 YEAR RADWELL WARRANTY
CPVC SOLENOID VALVE, HEAVY DUTY, 3/4 INCH PIPE SIZE, 2 WAY / 2 POSITION, NORMALLY CLOSED, 120 PSI, 5 FPS, 1/2 INCH CONDUIT, 120 VAC, WITH EDPM SEALS, SOCKET /...
DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 32.0 GPM MAX FLOW, 4500 PSI MAX PRESSURE, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P...
DIRECT OPERATED MINITAURE VALVE, NORMALLY CLOSED, 220VAC 50/60HZ, 230VAC 50/60HZ, DIN TERMINAL , WITH CONNECTOR, WITH INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON POLAR TYPE. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED SOLENOID VALVE, D03 SIZE, 3 POSITION, 4 WAY, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, WIRING BOX CONNECTORS, BUNA SEALS. FREE 2...
DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET, 120 VAC COIL,...
DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM, 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, OPEN CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 17.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 18.5 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA...
DIRECTIONAL CONTROL VALVE, D03 SIZE (NG6), MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID (PORT...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 4500 PSI = MAX PRESSURE, 16.8 GPM = MAX FLOW, 3 POSITION, 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED, 120...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 13.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS OPEN, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, DETENTED (NO SPRING), ALL PORTS BLOCKED, CLOSED TRANSITION, DOUBLE SOLENOID, 100 VAC COILS, TERMINAL...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA...
DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, WIRING BOX STYLE, BUNA SEALS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 4500 PSI, 32.0 GPM, ELECTRICAL BOX CONNECTOR, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, A & B BLOCKED, P TO T OPEN, 12...
DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4500 PSI (310 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING CENTERED, ALL PORTS...
DIRECTIONAL CONTROL VALVE, D05 SIZE, REPLACES MODEL # SWH-G03-C6-A120-10, MAX FLOW = 32.0 GPM, MAX PRESSURE = 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P & T OPEN,...
DIRECTIONAL CONTROL VALVE, DOUBLE SOENOIDS, SPRING CENTERED, 3 POSITION, 4 WAY, 120 VAC COILS, 4500 PSI MAX PRESSURE, 16.8 GPM MAX FLOW, ALL PORTS BLOCKED, D03 SIZE, WIRING BOX STYLE...
DIRECTIONAL CONTROL VALVE, G03 SERIES, 110-120 VAC, SPOOL TYPE, SUBPLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, INDICATOR LIGHT, SHOCKLESS, D05 SIZE, 22.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2" FNPT, STAINLESS STEEL, 3-PIECE, PTFE SEATS, FIRE SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2", TUBE FITTING, STAINLESS STEEL, PTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 INCH SWAGELOK FITTING, 6000 PSIG, BLUE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4 INCH SWAGELOK FITTING, 6000 PSIG, ORANGE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/4", 3-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 6000PSIG, PCTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 PIECE, 1/2 INCH TUBE FITTING, 0.406 INCH ORIFICE, REINFORCED PTFE SEATS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 60 SERIES, RAPID-CYCLE, 3 WAY, UHMWPE SEAT, TWO 1/2 INCH TUBE FITTING X 1/2 INCH FNPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, REINFORCED PTFE SEATS, 1" TUBE FITTING, SS, 3-PIECE, 60 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, SS, 3 PIECE, 60 SERIES, 1 INCH, NO LUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 3-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 2-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40G SERIES, 3-WAY, 0.90 CV, 1/4" TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 3-PIECE, 60 SERIES, REINFORCED PTFE SEATS, 1 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 40G SERIES , 0.6 CV, 1/4 TUBE FITTINGS, RED HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BAR STOCK MANIFOLD, INDIVIDUAL WIRING, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE, 115VAC, AMBIENT TEMPERATURE 65.6 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1 AND 1/2 IN PORT, CLASS 800, 1975PSI @ 100F DEGREES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM ISOLATION VALVE, SV74 SERIES, 24 VDC COIL, 30 PSI MAX, BI-DIRECTIONAL, 2 WIRE, N.C. , ROUND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE D05 SIZE MAX FLOW = 32 GPM (120 LPM) MAX PRESSURE =4500 PSI (310 BAR) 2 POSITION & 2 WAY SINGLE SOLENOID @ PORT...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM = MAX FLOW, 4500 PSI = MAX PRESSURE, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), BUNA SEALS,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 120 LPM, 4570 PSI, 2 POSITION & 4 WAY, SINGLE SOLENOID, 120 VAC COIL, WIRING BOX STYLE, SPRING OFFSET, ALL PORTS OPEN,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW=32 GPM (120 LPM), MAX PRESSURE=4500 PSI (310 BAR), 3 POS & 4 WAY, SPRING CENTER, ALL PORTS BLOCKED, DBL SOLENOID,...
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, H83 SERIES, 1/4 INCH SIZE, FOR 2/4 WAY BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELEMENT KIT, 90 MICRON ELEMENT PORE SIZE, FOR 4F/2TF/4TF SERIES PARTICULATE FILTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, ONE-STAGE, SINGLE AUTOMATIC SHUT-OFF, 500 MBAR, 230 VAC, RP 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH PRESSURE REGULATOR, 50 PSIG, 3.4 BAR, 0.34 MPA, 500 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH-PURITY BELLOWS-SEALED VALVE, 1/2" TUBE FITTING, NC ACTUATOR, 1/8-27 NPT INLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE VALVE, DOUBLE SOLENOID, SPRING CENTERED, 3 POSITION, NON-LOCKING, FLUSH TYPE, 3/8IN NPT, SSW SERIES, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD ASSEMBLY, SERIAL TRANSMISSION SYSTEM, LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH/TURN MANUAL OVERRIDE, 4 POSITION, DUAL 3 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 0.5IN, MALE NPT, 2-WAY, SHUTOFF, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/2 INCH MNPT, 1/2 INCH FNPT, BALL TIP, 4130/6000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, INTEGRAL BONNET, STAINLESS STEEL, 0.21 CV, 1/4 INCH FNPT, 6000 PSIG AT 100 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG VALVE, RISING, 1/4IN NPT ,600PSI ,2.4CV ,2WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET CHECK VALVE, TEF O-RING, SC-11 CLEAN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POPPET VALVE, CH SERIES, 10 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 19 BAR, 276 PSI, 1.5KV MAX, 210 DEGREE C MAX, 410 DEGREE F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 1500-2250 PSIG, SET FOR 2000 PSIG, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROPORTIONAL RELIEF VALVE, 1/4IN MALE NPT X 1/4IN FEMALE NPT, 5000-6000 PSIG, SET FOR 5500 PSI, LIQUID OR GAS, ETHYLENE PROPYLENE SEAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, QUICK-CONNECT STEM W/ VALVE, 0.2 CV, 1/4 INCH MALE NPT, GREEN KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, SPEED REGULATOR, 210 BAR, MANUAL KNOB ADJUST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, STAINLESS STEEL LOW-PRESSURE PROPORTIONAL, 1/4INCH. MNPT X 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, FOR 2WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SHUTOFF VALVE, SINGLE, AUTOMATIC, ELECTRICALLY OPERATED, NC, 24VDC, 20VA, FOR GAS BURNERS/APPLIANCES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE SPOOL, 3 PORT, BUNA N SEALS, 20 VDC, DS COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT ACTUATED VALVE, 24 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.08 AMP, 24 VDC, 2 W, 1-10 BAR, 1/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-0.7 MPA, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1 W, 1-1/4 IN NPT, 5-150 PSI, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150KPA, 2 WAY, NORMALLY CLOSED, 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-16 BAR, DOUBLE, 5/3 COP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CASCADE MOUNTING, 03 SIZE, SPRING OFFSET OPERATION METHOD, CONNECTION PORT TO CYLINDER, CLOSED TRANSITION FLOW PATH, WITH INDICATOR LIGHT, 220 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, WET TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LESS COIL, 5/3, APB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SX3000, 2-POSITION SINGLE ACTUATION, 24VDC COIL RATING, M-PLUG CONNECTOR, LED STATUS INDICATOR, SURGE VOLTAGE SUPPRESSOR, 1/8INCH SUB-PLATE PORT SIZE, 0.15-0.7MPA PRESSURE RATING. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUPPLY PRESS 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WET TYPE, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, DUAL 3-PORT VALVE, SINGLE SOLENOID, 4 POSITION SWITCHING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/2 IN. MALE SWAGELOK VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN. MALE VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS FULL FLOW QUICK-CONNECT STEM WITHOUT VALVE, 3/8 IN. FEMALE NPT (QF8 SERIES). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SS INSTRUMENTATION QUICK-CONNECT STEM W/O VALVE, 0.3 CV, 1/4 IN. FEMALE NPT, BLACK KEY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 1/2 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL, 40G SERIES, VENTED BALL VALVE, 1 .4CV, 1/4IN, TUBE FITTING, BLACK HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STATIC VOLTAGE REGULATOR, 480 VAC, VA 50/60, 1 PHASE, 7 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SV 4/5 PORT SOLENOID VALVE, SUP/EXH BLOCK ASSEMBLY WITH CLAMP, VALVE SERIES: SV1000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL EXPANSION VALVE, CAPILLARY TUBE LENGTH:5 FEET, 3 TON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BALL, 1/2IN NPT, 3PC ,316L SS, WITH LOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BALL, 2500 PSI, 172 BAR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 2.0 CV, 1/2 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BALL VALVE, STAINLESS STEEL, 1-PIECE, 40 SERIES, 3-WAY, 1.5 CV, 3/8 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, BELLOWS-SEALED, GASKETED, PCTFE STEM TIP, 1/4 INCH, FEMALE, VCR FITTING, SC-11 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, WET TYPE SOLENOID, DIAMETER SIZE 1, CASCADE MOUNTING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOUR GAS, 6000PSIG ,100F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SX5000 SERIES, 2 POSITION DOUBLE, 24VDC, WITHOUT CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VT12 PFA HOSE, 302 STAINLESS STEEL BRAID, SILICONE COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BALL VALVE, 1-PIECE 40 SERIES, 6.0 CV, 3/8IN, TUBE FITTING, STAINLESS STEEL, BLACK HANDLE, LEVER STYLE, 2500 PSIG, 172 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,115V,21W,60HZ, 600PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,THERMOS TATIC EXPANSION VALVE,5/8X7/8 ODF,SOLDER,1/4ODF EXT,60IN CAPPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, AIR, 5 PORT, OPERATING PRESSURE RANGE -100KPA TO 0.7MPA, COIL RATED 12V, 24VDC, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, 2 POSITION, OPP PRESSURE RANGE: -100KPA TO 0.7MPA, RESPONSE TIME MS (AT 0.5MPA): 33 OR LESS, COIL RATED VOLTAGE: 12, 24VDC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50...
EXHAUST VALVE, QUICK, 1/4 INCH NPT, TYPE CASE; TYPE STEM; CONNECTION. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, 5/8 INCH ODF IN, 1/4 INCH ODF OUT, 60 INCH CAPILLARY TUBE . FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics SV-3-M5
FESTO Pneumatics SV-5-M5-B
FORGED PISTON CHECK VALVE, 1975 PSI @ 100°F. FREE 2 YEAR RADWELL WARRANTY
FRONT PANEL VALVE, SERIES SVS, 3/2, CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 120L/MIN FLOW RATE, 3.5-8BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, ALUMINUM HOUSING, 10190. FREE 2 YEAR RADWELL WARRANTY
FRONT PANEL VALVE, SV SERIES, 2 MM NOMINAL SIZE, 3/2 WAY, MONOSTABLE (CLOSED) VALVE FUNCTION, 0.95 TO 8 BAR, 65 L/MIN FLOW RATE, M5 PORT, POPPET VALVE W/ SPRING RETURN,...
FRONT PANEL VALVE, SV SERIES, 5/2 MONOSTABLE, 95 L/MIN STANDARD NOMINAL FLOW RATE, M5 FEMALE, MANUAL ACTUATION, 0-8 BAR OPERATING PRESSURE, SPRING RETURN, DIE-CAST ALUMINUM, (11914). FREE 2 YEAR RADWELL...
FRONT PANEL VALVE, SVS SERIES, 4/2; MONOSTABLE VALVE FUNCTION, MECHANICAL ACTUATION, 120 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5-8 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, 10192. FREE...
GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5"...
HIGH PRESSURE PROPORTIONAL RELIEF VALVE, 316LSS STAINLESS STEEL, 1/4 INCH MNPT X 1/4 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
HIGH PURITY BELOWS VALVE, 316L SS, 1/4 IN. FEMALE, VCR METAL GASKET FACE SEAL FITTING, PNEUMATIC ACTUATOR, STRAIGHT BODY. FREE 2 YEAR RADWELL WARRANTY
HIGH-PURITY BELLOWS-SEALED VALVE, 1/4 IN. SWAGELOK TUBE FITTING, NC ACTUATOR, 1/8-27 NPT INLET , 316L SS. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Valves SQE-1
HUMPHREY Valves SQE-2
HUMPHREY Valves SRKSQE
HUMPHREY Valves SRKVA500
HYDRA FORCE Hydraulics SV08-40-6T-N-24DL
HYDRA FORCE Valves SV08-20S-0-N-00
HYDRA FORCE Valves SV10-20-0-N-00
HYDRA FORCE Valves SV10-20
HYDRAULIC CONTROL VALVE, 6000PSI, NON-RODDABLE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC DIRECTIONAL VALVE, SS SERIES. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 110VAC, 50/60HZ, 0.32A. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC VALVE, 6000 PSI. FREE 2 YEAR RADWELL WARRANTY
HYVAIR Pneumatics SV-404-542S-110A-SR
HYVAIR Pneumatics SV-404-543B-24D-SR
HYVAIR Valves SV-204-543B-220A-SR
INGERSOLL RAND Valves SRV150
INSTRUMENTATION VALVE, 3-WAY, 1/4 -28 PORT SIZE, 0.062" ORIFICE SIZE, 30 PSI, 24 VDC, 4.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULAOR, WITH PSI GAUGE, MOUNTABLE, 14-100 PSI, .07 MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, 0-1MPA, WITH METRIC GAUGE, . FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, PSI GAUGE, SV1000 SERIES, AIR, 100 KPA TO 0.7MPA, 18 MS RESPONSE TIME, 12/24 VDC, -10 TO 50 DEGREE C, IP67. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SV1000 SERIES, W/ PSI GAUGE, 14-100 PSI, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SV1000 SERUES, W/ PSI GAUGE, 14-100 PSI, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, SY3000 SERIES, PRESSURE GAUGE WITH MPA DISPLAY FOR EVEN NUMBER STATION, 1 PORT, 3-POSITION, SET PRESSURE: 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/ METRIC GAUGE, FOR USE WITH SV2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, WITH PRESSURE GAUGE, P PORT. FREE 2 YEAR RADWELL WARRANTY
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
LOW PRESSURE PROPORTIONAL RELIEF VALVE, RL3 SERIES, 1/4" MNPT X 1/4" FNPT, 300 PSI (20.6 BAR) MAXIMUM PRESSURE, 316LSS STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
MAX AIR Valves SV61-120A-5-STD
MAX AIR Valves SV61-120V-AC
MAX AIR Valves SV61-120VAC-5-STD
MAX AIR Valves SV61-24D-5-STD
MAX AIR Valves SV91-120A-AA-SF1
METERING VALVE BELLOWS SEALED 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
METERING VALVE,STAINLESS STEEL,SURFACE MOUNT,CARTRIDGE VALVE SC-11 CLEAN. FREE 2 YEAR RADWELL WARRANTY
MODULAR PLATFORM COMPONENTS, STAINLESS STEEL DIAPHRAGM VALVE, 2-PORT, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
MOTOR, ACTUATOR, NON SPRING RETURN, 1335IN-LB, ON/OFF, 120VAC, NEMA 4X, (REPLACED BY PRBUP-3-T). FREE 2 YEAR RADWELL WARRANTY
NACHI HYDRAULICS Hydraulics SS-G01-C5-R-C115-E31
NACHI HYDRAULICS Hydraulics SS-G01-C5-R-D2-E31
NACHI HYDRAULICS Hydraulics SS-G01-C7Y-R-C115-E3 1
NACHI HYDRAULICS Hydraulics SS-G01-C7Y-R-D1-E31
NACHI HYDRAULICS Hydraulics SS-G03-C5-FR-E115-E2 2
NACHI HYDRAULICS Hydraulics SS-G03-C6-R-C115-E22
NACHI HYDRAULICS Hydraulics SS-G03-C7Y-FR-E115-E 22
NEEDLE VALVE / INTEGRAL BONNET, STAINLESS STEEL, 0.73 CV, 1/2 INCH TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE SS 1/4IN TUBE FITTING 600PSIG , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, INTEGRAL BONNET ANGLE-PATTERN, 3/8 INCH TUBE FITTING, REGULATING STEM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
NORTHMAN Hydraulics SWH-G02-B2-A120-10-N
NORTHMAN Hydraulics SWH-G02-B2-A120-20-N
NORTHMAN Hydraulics SWH-G02-B2-D24-20-N
NORTHMAN Hydraulics SWH-G02-B2-D24-20
NORTHMAN Hydraulics SWH-G02-C2-A120-10-N
NORTHMAN Hydraulics SWH-G02-C2-D12-10-N
NORTHMAN Hydraulics SWH-G02-C2-D12-20-N
NORTHMAN Hydraulics SWH-G02-C2-D24-20-N
NORTHMAN Hydraulics SWH-G02-C4-A120-10-N
NORTHMAN Hydraulics SWH-G02-C4-D24-10-N
NORTHMAN Hydraulics SWH-G02-C4-D24-20
NORTHMAN Hydraulics SWH-G02-C4BS-D24-20- N
NORTHMAN Hydraulics SWH-G02-C6-D12-10-N
NORTHMAN Hydraulics SWH-G02-D3-D12-10
NORTHMAN Hydraulics SWH-G03-B2-A120-10-N
NORTHMAN Hydraulics SWH-G03-C2-A120-10-N
NORTHMAN Hydraulics SWH-G03-C2-A120-20-N
NORTHMAN Hydraulics SWH-G03-C4-A120-10-N
NORTHMAN Hydraulics SWH-G03-C6-A120-10-N
NORTHMAN Hydraulics SWH-G03-C6-D12-10-N
NORTHMAN Hydraulics SWM-G02-C4-D12-30-H0 06
NUPRO CO Valves SS-1VF4
NUPRO CO Valves SS-4F-K4-90
OPERATING PRESSURE RANGE: -100 KPA TO 0.7 MPA, 3 POSITION EXHAUST CENTER, 12/24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, 5/2 VALVE FUNCTION, 2450 L/MIN FLOW, -0.9 TO 16 BAR OPERATING PRESSURE, 2 TO 16 BAR PILOT PRESSURE, IP65. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, COMPRESSED AIR, VDMA 24 345, -0.9 ... 16 BAR, 5/2, BODY: DIECAST ALUMINIUM, NUTS/SCREWS: ZINC PLATED STEEL, SEALS: NITRILE RUBBER, IP65. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE 1/4 NPTF. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY
PLUG VALVE, STAINLESS STEEL, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Pneumatics SV11-1/4 PI-66
PNEUMADYNE Pneumatics SV11-125-44
PNEUMATIC AIR CYLINDER WITH ROD WIPER, STAINLESS STEEL, 5/8-18 THREADED MOUNTING NUT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC LOCKOUT VALVE, QUBE SHUT OFF VALVE, SV75 SERIES, 1/2 INCH PORT SIZE, 300 PSI MAX, 3-PORT, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, W/ MPA GAUGE, ODD, SY3000 MFLD, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PORT SIZE = 1/4 INCH, 5 PORT, 4 WAY, 2 POSITON, DETENTED (DOUBLE SOLENOID), COIL VOLTAGE = 110 VAC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REPAIR KIT, REPAIR KIT FOR SQE 1 & 2. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 120VAC, 50/60HZ, 7.7WATT, 20-150PSIG, 5PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 20/150PSI, 1/4IN NPT, SIDE PORTED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, LOCK-OUT, 300PSI, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE,1/4IN NPT,110/120V,50/60HZ ,7.2W. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC VALVE -0.9-10BAR 1-10PILOT. FREE 2 YEAR RADWELL WARRANTY
POPPET CHECK VALVE, STAINLESS STEEL, 1-PIECE, ADJUSTABLE PRESSURE, 1/2 IN. MNPT, 150 TO 350 PSIG (10.4 TO 24.2 BAR). FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, 1/4" FEM NPTF, INDUSTRIAL HYD QUICK CONNECT , COUPLER, 303SS. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, 2 WAY, 2 POSITION, NORMALLY CLOSED, SOLENOID ACTUATION, 12 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR VALVE, 250 MAX, INLET 2-PORT. FREE 2 YEAR RADWELL WARRANTY
PURGE VALVE, 1/4 INCH MNPT, KNURLED HANDLE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
QUARTER TURN INSTRUMENT PLUG VALVE, STAINLESS STEEL, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, SS BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY
QUICK CONNECT STEM, SERIES QC8, SS INSTRUMENTATION, WITHOUT VALVE, 2.4 CV, 1/2 IN., TUBE FITTING, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, 1/8 INCH NPT, ALUMINUM DIECAST BODY, 4-150 PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Valves SS-3K-RL3-BN-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-4CP2-25-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-4CP5-25-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-4P-4M-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-4PDM4-F4-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-QC4-D-4PF-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-QC4-D-4PM-SUB
RADWELL VERIFIED SUBSTITUTE Valves SS-QC8-D-8PF-SUB
REGULATOR (A) W/MPA GAUGE EVEN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, INTERFACE, SY3000 SERIES, 3 POSITION, 1 PORT, 14-100 PSI,. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, STAINLESS STEEL, CLEAN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, WITH PRESSURE GAUGE, 3 POSITION, 0-1 MPA GAUGE, 4-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1/2 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 1/4 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
RELIEF/BACKPRESSURE/ BY-PASS VALVES (2 PORT), S-RV SERIES, SIZE 3/4 IN., SEAL PTFE, CONNECTION THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, DIN, 110VAC, NC. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Valves SV35-02
SCREW-IN HYDRAULIC CARTRIDGE VALVE, POPPET-TYPE, 2 WAY, NORMALLY CLOSED, FLOW 15 GPM, OPERATING PRESSURE 207 BAR (3000PSI). FREE 2 YEAR RADWELL WARRANTY
SECONDARY PACKED BELLOWS-SEALED VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES SS, WET TYPE SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, CASCADE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 1/8 NPT (F) X 1/8 NPT (F) / 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 10-32 F X 10-32 F / 10-32 F. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, 5/32 PI X 5/32 PI / 5/32 PI. FREE 2 YEAR RADWELL WARRANTY
SMART PRESSURE TRANSMITTER, -14-500PSI. FREE 2 YEAR RADWELL WARRANTY
SMART PRESSURE TRANSMITTER, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SV1A00-5FU
SMC Valves SV1A00-5FUD
SMC Valves SV1C00-5FU
SMC Valves SV2100-5FU
SMC Valves SV2100-5W1U-02N
SMC Valves SV2200-5FU
SMC Valves SV2300-5FU
SMC Valves SV2A00-5FU
SMC Valves SV2C00-5FU
SMC Valves SV3100-5FU
SMC Valves SV3100-5W1U
SMC Valves SV3200-5W1U-02N
SMC Valves SV3400-5FU
SMC Valves SY113-SMO-PM3-F
SMC Valves SY3100-5U1-NA
SMC Valves SY3100-5U1
SMC Valves SY3120-5GSD-C6
SMC Valves SY3120-5LOU-C4-Q
SMC Valves SY3120-5LOU-C6
SMC Valves SY3120-5LOZ-M5
SMC Valves SY3120-5LZ-M5
SMC Valves SY3120-5LZD-C4
SMC Valves SY3120-5WAOU-M5-Q
SMC, SS5Y5F1K01, PNEUMATIC MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE, SV2000 SERIES, DOUBLE, PLUG-IN, 5 PORT, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CARTRIDGE VALVE, 210 BAR, SCREW-IN, CARTRIDGE SIZE 16, 2 WAY 2 POSITION, NORMALLY CLOSED, BUNA-N, 35 GPM MAX FLOW, NO MANUAL OVERRIDE, (565538). FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, REPLACES MODEL # SWH-G02-C6-D12-10, 16.8 GPM, 4500 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (12 VDC COILS), WIRING BOX STYLE COILS, P TO T...
SOLENOID MANIFOLD, LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH/TURN SLOTTED MANUAL OVERRIDE, 2 POSITION DOUBLE ACTUATION, 5 VOLTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 2 POSITON / 4 WAY, SINGLE SOLENOID, SPRING OFFSET, BUNA SEALS, 24 VDC COIL (DIN STYLE), 310 BAR MAX PRESSURE,...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 310 BAR MAX...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), BUNA SEALS, SINGLE...
SOLENOID OPERATED DIRECTIONAL VALVE, G03 SERIES, SUBPLATE MOUNTED, SPOOL TYPE, INTERFACE 03 NFPA D05 SIZE/ISO 4401-05/CETOP 5/NG 10, CONTROL VOLTAGE 110/120 VAC 50/60HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE...
SOLENOID OPERATED DIRECTIONAL VALVE, SWH-G03 SERIES, HIGH PRESSURE, HIGH FLOW, SUBPLATE MOUNTED, INTERFACE 03 NFPA DOS SIZE/ISO 4401-05/CETOP 5/NG10, AC120V 60HZ/AC110V 50HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE 2...
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 2 POSITION, SPRING RETURN, SINGLE SOLENOID, 110 VAC...
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE...
SOLENOID VALVE 1/2NPT NORMALLY CLOSED 316SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110VAC W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 115V 60HZ 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ENDPLATE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH, 2 POLE, 120V/60, 7 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2IN NPT, 120V COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 50/60HZ, 30-120PSI, 60VDC, 6.9WATT MAX, SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 24VDC, 100PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 0.1-0.7 MPA, 5-PORT, ENCLOSURE: IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 0.1-0.7MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 5 PORT, 12-24 VDC, -10 TO +50 C, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, 0.15-0.7 MPA, 1/4 INCH PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE, 24 VDC, W/ LIGHT SURGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20PSI AIR/GAS, 2/4OIL, 110/120VAC, 50/60HZ, 10WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3POSITION EXHAUST CENTER, 5 PORTS, DOUBLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, SINGLE SOLENOID, 24VDC, 0.15/0.7MPA, NON LOCKING . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, SINGLE, 5PORT/2POS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION CLOSED CENTER, INTERNAL PILOT, 24VDC, POSITIVE COMMON, WITH LIGHT/SURGE VOLTAGW SUPPRESSOR, RC THREAD, NON-LOCKING PUSH TYPE, WITH 300MM LEAD WIRE, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 3 POSITION, 5 WAY, 24 VDC, CENTER EXHAUST, 14-101 PSI, W/ LIGHT SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, CLOSED CENTER, 24 VDC, 0.2-0.7 MPA, W/ LIGHT/SURGE VOLTAGE SUPPRESOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8", SS, 2P, 120V/60, BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35-150PSI, 1/2 DS 3P, 110/120VAC, 50/60HZ, 7.2WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POS, 24VDC, W/VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POSITION, 24VDC, 0.7MPA, NON LOCKING, PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 POSITION, 3 PORT, N.C/N.C, DUAL, 24 VDC COIL, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 HZ, SUPPLY PRESSURE: .1 - .7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, OPERATING PRESSURE RANGE: -100KPA TO 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 SOLENOID, ISO 3, END SOLENOID, WITHOUT FLOW REGULATOR, INTERNAL PILOT, NO COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, DIN-TYPE CONNECTOR, HIGH TEMP, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, HIGH TEMP, DIN-TYPE CONNECTOR, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 1/2 INCH ORIFICE, 10.1 W, 110 V AC, 50 HZ. FREE 2...
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, INTERNAL PILOT, 24VDC, SV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, INTERNAL PILOT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3 POSITION CLOSED CENTER, INTERNAL PILOT, 24VDC, SV SERIES, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CYCLIC GENERATOR, 90-240 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, STRAIN RELIEF-LIGHTES STANDARD TYPE, LUBRICATION NOT REQUIRED, CLASS F INSULATION, 3/8 INCH EXHAUST PORT, 4 CYCLER PER SECOND, 2 POSITION, 4 WAY, 5 PORT, 110 VAC...
SOLENOID VALVE, DIRECT MOUNT, SINGLE SOLENOID, 30-150 PSI, 1/4 INCH PIPE, 10.1 WATTS, HIGH TEMP CLASS H SOLENOID (DIN-TYPE CONNECTOR) , SCREW TYPE MANUAL OPERATOR, 110/120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION EXHAUST CENTER, 5-WAY, 24 VDC, W/ LED INDICATOR, PUSH-TURN LOCKING SLOTTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 2 POSITION, 5-WAY, 24 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EXHAUST CENTER, 3 POSITION, 0.2-0.7 MPA . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS SHUTOFF VALVE, X8040H007 18969, 120 VOLT AC/60HZ, 110 VOLT AC/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL/MULTI PURPOSE, 20PSI AIR/LIQUID, 110/120VAC, 50/60HZ, 10WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, G02 SERIES, 0121 SWH-G02 AC-10. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INTERFACE REGULATOR, SV2000 SERIES, W/ METRIC GAUGE, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LEFT PILOT, STANDARD 3WAY AND 4 WAY CONVERSION, COIL VOLTAGE 120 VAC, EXPLOSION PROOF, STAINLESS STEEL SPRING PRESSURE RANGE 0-120PSI, PREWIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8551 SERIES, 1/4 INCH PORT SIZE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ, HIGH TEMP . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES SV10-20, POPPET TYPE, 2-WAY, ORMALLY CLOSED, OPERATING PRESSURE 207BAR (3000 PSI), FLOW UP TO 56.8 LPM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES SV2000, 2 POSITION SINGLE, LIGHT SURGE VOLTAGE SUPPRESSOR, PUSH TURN LOCKING, SLOTTED, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 4 POSITION, DUAL 3 PORT VALVE (N.C./N.C.), INTERNAL PILOT, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPRESSOR, PUSH-TURN LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, CONTINUOUS SIGNAL DURATION, 2 POSITION, 5-PORT, ISO MOUNTING, SIZE 2, INTERNAL / INTEGRAL AIR RETURN, COMBINATION LOCKING / NON-LOCKING OPERATOR, 30 MM COIL, 110/120 VAC, 50/60...
SOLENOID VALVE, STACKVALVE, SINGLE ZONE, 24 VDC, DIN CONNECTION, ON/OFF LED, W/ EC-2032 "OUT" ENDCAP, NO "IN" ENDCAP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACKVALVE, SINGLE ZONE, 24 VDC, DIN CONNECTION, ON/OFF LED, W/ EC-2061 "OUT" ENDCAP, NO "IN" ENDCAP . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBPLATE, CLOSED CENTER, EXTERNAL PILOT, 3 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV SERIES, 3 POSITION, CLOSED CENTER, NPT, 100 KPA TO 0.7 MPA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000 SERIES, 2 POSITION, DOUBLE SOLENOID, 24VDC, EXTERNAL PILOT, LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000 SERIES, DOUBLE SOLENOID, 5 PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000, 5 PORT, 4 POSITION DUAL 3 PORT (N.C./N.C.), INTERNAL PILOT, W/O BACK PRESSURE CHECK, 24VDC, W/LIGHT AND SURGE SUPPRESSOR, NON-LOCKING PUSH STYLE, DOUBLE MANIFOLD WIRING. FREE 2...
SOLENOID VALVE, SV2000 SERIES, 4 POSITION DUAL 3 PORT VALVE, N.C./N.C., 24 VDC RATED VOLTAGE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV2000, AIR, 5 PORT, 24 VDC SOLENOID, DBL SOL, PLUG-IN, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV3000 SERIES, 24 VDC, 0.15-0.7 MPA, 2 POSITION, INTERNAL PILOT, NON-LOCKING PUSH, W/ LIGHT AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV3000 SERIES, 24 VDC, 0.15-0.7 MPA, 2 POSITION, INTERNAL PILOT, PUSH-TURN LOCKING, W/ LIGHT AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 2 POSITION, INTERNAL PILOT, 25 VDC, LIGHT & SURGE SUPPRESSOR, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 2 POSITION, SINGLE SOLENOID, 24 VDC, 0.15-0.7 MPA, 1/2 INCH NPT PORTS, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 3 POSITION, DOUBLE SOLENOID, EXHAUST CENTER, 24 VDC, 0.2-0.7 MPA, 1/2 INCH NPT PORTS, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000, 3 POSITION, DOUBLE SOLENOID, 24 VDC, 0.2-0.7 MPA, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 220-230 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, SY3000, 3 PORT, BODY PORTED, BASE MOUNTED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BODY PORTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 100 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 110 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 5 VDC COIL, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE, WITH...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 12 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 6 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BODY PORTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY3000 SERIES, 2-POSITION ACTUATION, DOUBLE, BASE MOUNTED, RUBBER SEAL, 24VDC, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, PNEUMATIC, DOUBLE POSITION, SINGLE SOLENOID, PILOT OPERATED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 VALVE, 24VDC, 5 PORT, M5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/ LIGHT/SURGE VOLT SUPPRESSOR, INTERNAL PILOT, N.C/N.C, DUAL 3 PORT, 4 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/2,SINGLE SOLENOID 110/120V,50/60HZ,2VA . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID W/CENTRAL CONNECTOR M12X1 5PIN 2-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID/SPRING VALVE, 5 PORT, 2 POSITION, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SPOOL CARTRIDGE VALVE, SOLENOID OPERATED, STEEL, BUNA N O-RINGS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, HYDRAULIC, 4 WAY, 3 GPM 24DW. FREE 2 YEAR RADWELL WARRANTY
SR1 SERIES, REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/4" NPT PORT SIZE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SS 3-PIECE HIGH-PRESSURE 10000 PSIG (689 BAR) 3-WAY BALL VALVE, PEEK SEATS, 1/4 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY
SS BELLOWS-SEALED VALVE, GASKETED, PCTFE STEM TIP, 1/4 IN. TSW AND 3/8 IN. TBW, SC-11 CLEANED, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SS HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVE, 1/4 IN. FEMALE VCR FITTING X 1/4 IN. MALE VCR FITTING, LEVER HNDL. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. MNPT X 1/4 IN. SWAGELOK TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. SWAGELOK TUBE FITTING, REGULATING STEM, BLACK ALUMINUM BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/8 IN. FNPT, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY
SS INTEGRAL BONNET NON-ROTATING STEM VALVE, 0.53 CV, 3/8 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
SS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, PTFE-COATED EP O-RINGS. FREE 2 YEAR RADWELL WARRANTY
SS SEVERE-SERVICE UNION-BONNET NEEDLE VALVE, 2.4 CV, 1/2 IN. FNPT, BALL STEM . FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1 1/4 IN. FNPT,FEMALE NPT,1 1/2 IN. NOMINAL - 67 SERIES,FLUOROCARBON FKM,1500 PSIG @ 100°F /103 BAR @ 37°C. FREE...
STAINLESS STEEL 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. FNPT, OVAL HANDLE. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL 3-PIECE 60 SERIES FIRE SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL BALL VALVE, 40G SERIES, 1 PIECE, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL BLEED VALVE, 1/4 IN. MNPT, BARBED VENT TUBE, STAINLESS STEEL BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM,STRAIGHT (2-WAY). FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL MULTIPURPOSE BALL VALVE, 3/8 IN. SWAGELOK TUBE FITTING, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL POPPET CHECK VALVE, FIXED PRESSURE, 3/4INCH SIZE, 10PSIG. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL REPLACEMENT BALL KIT FOR 62 SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 3/8 IN. FEMALE PER MILITARY SPEC. MS 16142. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL STEM KIT, FOR 63 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
STAR VALVE, SOLENOID, COMPRESSED AIR, STANDARD: VDMA 24 345, OPERATION: 5/2, ACTUATION: PILOT/SPRING, DIECAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
STEM VALVE 316SS 1/4X1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NACHI SS-G03-A3X-R-C115-E2 1, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NACHI SS-G03-A3X-R-C115-E2 2, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NORTHMAN SWH-G02-C4-D24-20, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR NORTHMAN SWH-G03-B2-A120-10-N , DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-43YF2, BALL VALVE, 316SS, ONE-PIECE INSTRUMENTATION, PTFE SEATS, 1/8 FEMALE NPT, 2500PSIG(172BAR), -20°F TO 300°F(-28°C TO 148°C), ORIFICE: 0.06"(1.6MM), 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-4CP2-25, 1-PIECE POPPET CHECK VALVE, 316SS, FIXED PRESSURE, 1/4 IN. MNPT, 25 PSIG (1.8 BAR). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-4CP5-25, 316SS, 1-PIECE POPPET CHECK VALVE, FIXED PRESSURE, 1/4 IN. MNPT X 1/4 IN. FNPT, 25 PSIG (1.8 BAR). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-4P-4M, 316SS, PURGE VALVE, 1/4 IN. MNPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-4P4T4, PLUG VALVE, QUARTER-TURN, 316SS, 1/4" FNPT X 1/4" FNPT, 3000 PSIG, 206 BAR, ORIFICE 0.172", GREEN NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-53F2, LIFT CHECK VALVE, LC4, 0.172 IN ORIFICE, 1/8 IN X 1/8 IN FNPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-CHM2-1/3, CHECK VALVE, 316SS, 6000 PSIG (413 BAR), 1/8 IN. MNPT, 1/3 PSIG (0.03 BAR). FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-QC4-D-4PF, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 1/4 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-QC4-D-4PM, 316SS, INSTRUMENTATION QUICK-CONNECT STEM W/ VALVE, 1/4 IN. MALE NPT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SWAGELOK SS-QC6-S-6PF, 316SS, INSTRUMENTATION QUICK-CONNECT STEM WITHOUT VALVE, 3/8 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
SV1000 SOLENOID VALVE, DBL SOL, PLUG-IN, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
SV1000, 5 PORT SOLENOID VALVE, ALL TYPES, FIELDBUS/SERIAL. FREE 2 YEAR RADWELL WARRANTY
SV1000-4000, SINGLE VALVE, SUBPLATE TYPE, IP67 PROTECTION, FIELDBUS/SERIAL. FREE 2 YEAR RADWELL WARRANTY
SV3 - SOLENOID VALVE - 210 BAR [3000 1BF/IN2],SV3-10-0-0- 00 VALVE ** R / A **. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK Valves SS-20VF4-A
SWAGELOK Valves SS-43GS6
SWAGELOK Valves SS-43YF2-125
SWAGELOK Valves SS-4P4T
SWAGELOK Valves SS-4PDGF4-SC11
SWAGELOK Valves SS-63TF8
SWAGELOK Valves SS-68TF32-SC11
SWAGELOK Valves SS-8C-1/3-SC11
SWAGELOK Valves SS-92S4-C
SWAGELOK Valves SS-AFSS8
SWAGELOK, SS-1RS8, SS1RS8, NEEDLE VALVE, SS INTEGRAL BONNET, 0.73 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK, SS-3AK-65, SS3AK65, STAINLESS STEEL STEM KIT, FOR 65 SERIES BALL VALVES. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK, SS-3BK-65, STAINLESS STEEL, REPLACEMENT BALL KIT, FOR 65 SERIES BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
SWAGELOK, SS8CVCRKZ13, CHECK VALVE, FIXED PRESSURE, 1/2IN, 5PSIG, 0.35BAR, . FREE 2 YEAR RADWELL WARRANTY
SY3000, 2 POSITION - SINGLE SOLENOID, BASE MOUNTED, INTERNAL PILOT, 24 VDC **LIMIT 5 PER ORDER**, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE, 1/2 X 7/8 INCH ODF, 60 INCH CAPILLARY, 4 TON. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE, 1/2X7/8IN ODF, 5FT, SPORLAN - 129789 THERMOSTATIC EXPANSION VALVE SVE-5-CP100 4X7 ODF 5' 1/2" X 7/8" ODF. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE, REFRIGERANT-22,INLET 1/2IN ODF,OUTLET 7/8IN ODF,TUBING 5FT. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 1/8IN TUBE FITTING, 2 WAY, STRAIGHT, SS. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, STAINLESS STEEL 1-PIECE 40 SERIES ANGLE PATTERN BALL VALVE, 2.0 CV, 3/8. FREE 2 YEAR RADWELL WARRANTY
VACUUM VALVE 3WAY 24VDC 100KPA 0.9MPA. FREE 2 YEAR RADWELL WARRANTY
VALCOR Valves SV74P60T-2
VALCOR Valves SV955G56HC23
VALVE ACTUATOR, AC/DC, 24 VOLTS, CABLE CONNECTION, 1.5" VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY 24VDC 7STATION. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY 6STATION. FREE 2 YEAR RADWELL WARRANTY
VALVE BANK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
VALVE INSERT, BELLOWS VALVE INSERT, PCTFE STEM TIP/ADAPTER KIT, FOR 6BK/8BK VALVES, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
VALVE NEEDLED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, FOR SERIES VA500/VA590. FREE 2 YEAR RADWELL WARRANTY
VALVE STEM. FREE 2 YEAR RADWELL WARRANTY
VALVE, 23 WATT, 1/2IN NPT PORT, 28 INCH HG, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, 2-POSITION SINGLE SOLENOID, PILOT, 24 VDC,101 PSI,NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, ACTUATION: 3 POSITION EXHAUST CENTER, SEAL: METAL SEAL, VOLTAGE: 24VDC, MANIFOLD BLOCK: W/O MANIFOLD BLOCK. FREE 2 YEAR RADWELL WARRANTY
VALVE, BALL. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, 3 POSITION CLOSED CENTER, PLUG-IN, 24 VDC, EXTERNAL PILOT, 5 PORT, NON-LOCKING PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 3 PORT, 4 POSITION DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC DIRECT SOLENOID, NORGREN ISO STAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE, PLUG-IN, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, SV1000 SERIES, 3 POSITION PRESSURE CENTER, INTERNAL PILOT, 24 VDC VOLTAGE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SX5000 SERIES, 2 POSITION DOUBLE, 24VDC, WITH LEAD WIRE (LENGTH 300 MM), WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE, 1/4 WITH SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SX5000 SERIES, 2-POSITON, DOUBLE ACTUATED, 24 VDC RATED, 5-PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, SX5000 SERIES, 3 POSITION EXHAUST CENTER, 24 VDC RATED VOLTAGE, L PLUG WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SX5000, SINGLE, 2 POSTIONS, 24VDC, WITHOUT CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, : PUSH-TURN LOCKING SLOTTED TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SY SERIES, INTERFACE REGULATOR, W/ PSI GAUGE, 3-POSITION, FOR ODD # STAT. FREE 2 YEAR RADWELL WARRANTY
VALVE, THERMOSTIC EXPANSION, FOR REFRIGERANT 22/AC, INLET 1/2IN ODF, OUTLET 7/8IN ODF, PORT 5/32IN, (129712). FREE 2 YEAR RADWELL WARRANTY
VALVE, TIE ROD TYPE. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics SV1-10-3-0-00
VICKERS Hydraulics SV3-10-0-0-00
VICKERS Hydraulics SV3-10-C-0-00
VICKERS Valves SV1-16-C-0-00
VICKERS Valves SV2-20-C-0-00
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES, (ISO), VALVE, AIR, SOL/SPRING RTN, INT PILOT, 24VDC, 14.5-145PSI. FREE 2 YEAR RADWELL WARRANTY
WHITEY , SS-44S6-K, SS44S6K, BALL VALVE, 2500PSIM 172BAR. FREE 2 YEAR RADWELL WARRANTY
WHITEY Valves SS-44S6
WHITEY Valves SS-45S8

<< Prev Next >>