Artesyn Embedded Power Gas Regulator R622-CFF

Description
PRESSURE REDUCING REGULATOR, 1/2 NPT INLET AND OUTLET, WC SPRING 9-13 IN, 7/32 IN ORIFICE, 10 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REDUCING REGULATOR, 1/2 NPT INLET AND OUTLET, WC SPRING 9-13 IN, 7/32 IN ORIFICE, 10 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gas Regulator - 225526182 - Radwell International
Willingboro, NJ, United States
Gas Regulator
225526182
Gas Regulator 225526182
PRESSURE REDUCING REGULATOR, 1/2 NPT INLET AND OUTLET, WC SPRING 9-13 IN, 7/32 IN ORIFICE, 10 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REDUCING REGULATOR, 1/2 NPT INLET AND OUTLET, WC SPRING 9-13 IN, 7/32 IN ORIFICE, 10 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 225526182
Product Name Gas Regulator
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305347 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details