Festo Corporation Roller lever valve RS-4-1/8

Description
roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet
Description
roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller lever valve - RS-4-1/8 - Festo Corporation
Islandia, NY, United States
Roller lever valve
RS-4-1/8
Roller lever valve RS-4-1/8
roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical, Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat

Supplier's Site Datasheet
Valves and Control - 2171-RS-4-1/8-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-RS-4-1/8-ND
Valves and Control 2171-RS-4-1/8-ND
ROLLER LEVER VALVE

ROLLER LEVER VALVE

Buy Now Datasheet
Control Valve - 7696021 - Radwell International
Willingboro, NJ, United States
Control Valve
7696021
Control Valve 7696021
ROLLER LEVER VALVE, 4-1/8 INCH, SINGLE SOLENOID, AIR VALVE, MECHANICAL ACTUATION, 128 L/MIN FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5 - 8 BAR, MECHANICAL SPRING RESET, 3.5 MM WIDTH, PILOT-CONTROLLED, INTERNAL PILOT AIR, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY

ROLLER LEVER VALVE, 4-1/8 INCH, SINGLE SOLENOID, AIR VALVE, MECHANICAL ACTUATION, 128 L/MIN FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5 - 8 BAR, MECHANICAL SPRING RESET, 3.5 MM WIDTH, PILOT-CONTROLLED, INTERNAL PILOT AIR, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number RS-4-1/8 2171-RS-4-1/8-ND 7696021
Product Name Roller lever valve Valves and Control Control Valve
Primary Material Aluminum
Media Air; Compressed Air Air
Maximum Pressure 50.76 to 116.03 psi (35.73 to 81.66 m H2O) 51.00 to 116.00 psi (35.89 to 81.64 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5/3ES-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Basic valve - CPE18-P1-5LS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3E-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CDVI5.0-MT2H-5/3BS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers