Bosch Rexroth Corporation Hydraulic Directional Control Valves R900551703

Description
Bosch Rexroth R900551703
Request a Quote
Description
Bosch Rexroth R900551703
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Directional Control Valves - 2560330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Directional Control Valves
2560330
Hydraulic Directional Control Valves 2560330
Bosch Rexroth R900551703

Bosch Rexroth R900551703

Supplier's Site
Hydraulic Valve - 6507322 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
6507322
Hydraulic Valve 6507322
DIRECTIONAL SPOOL VALVE, SIZE 6, SYMBOL J, D03 (NG6), 4 PORT, DIRECT OPERATED, SOLENOID ACTUATION, CONCEALED MANUAL OVERRIDE, SPRING RETURN, 110-120 VAC, 50/60 HZ, NBR SEAL, 3 POLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL SPOOL VALVE, SIZE 6, SYMBOL J, D03 (NG6), 4 PORT, DIRECT OPERATED, SOLENOID ACTUATION, CONCEALED MANUAL OVERRIDE, SPRING RETURN, 110-120 VAC, 50/60 HZ, NBR SEAL, 3 POLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
REXROTH Hydraulics R900551703

REXROTH Hydraulics R900551703

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 2560330 6507322
Product Name Hydraulic Directional Control Valves Hydraulic Valve Hydraulic Valve
Valve Type Solenoid Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details