Norgren LLC Pneumatic Regulator R72G-2AK-RFN

Description
PRESSURE REGULATOR, R72G SERIES, 1/4 NPTF THREADS, 5-60 PSI, 70 SCFM, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, R72G SERIES, 1/4 NPTF THREADS, 5-60 PSI, 70 SCFM, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 4831796 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
4831796
Pneumatic Regulator 4831796
PRESSURE REGULATOR, R72G SERIES, 1/4 NPTF THREADS, 5-60 PSI, 70 SCFM, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, R72G SERIES, 1/4 NPTF THREADS, 5-60 PSI, 70 SCFM, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4831796
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
281 High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | High Pressure Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514832 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details