Bosch Tool Corporation Hydraulic Valve R978714141

Description
FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 62756900 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
62756900
Hydraulic Valve 62756900
FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 62756900
Product Name Hydraulic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Control Valve - 41832999 - Radwell International
Specs
Valve Type Control Valve
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details