Bosch Rexroth Corporation Hydraulic Directional Control Valves R900561278

Description
Bosch Rexroth R900561278
Request a Quote
Description
Bosch Rexroth R900561278
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Directional Control Valves - 2560289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Directional Control Valves
2560289
Hydraulic Directional Control Valves 2560289
Bosch Rexroth R900561278

Bosch Rexroth R900561278

Supplier's Site
Hydraulic Valve - 66025916 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
66025916
Hydraulic Valve 66025916
MODEL NUMBER: 4WE 6 E6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350 BAR MAX PRESSURE, 76 L/MIN MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

MODEL NUMBER: 4WE 6 E6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350 BAR MAX PRESSURE, 76 L/MIN MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
REXROTH Hydraulics R900561278

REXROTH Hydraulics R900561278

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 2560289 66025916
Product Name Hydraulic Directional Control Valves Hydraulic Valve Hydraulic Valve
Valve Type Solenoid Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
8mm CHIPPROP - 14-216CA00221 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.01 inch (0.20 mm)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details