Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 46
Product Name Notes
3-PORT AIR OPERATED VALVE, SYJ SERIES, .15 - .7 MPA, 10 HZ, M5 CONNECTION PORT. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED 5 PORT VALVE, 0.1-0.7 MPA, RUBBER SEALS. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 3 PORT, SYJA700 SERIES, NORMALLY CLOSED, BODY PORTED, 1/8" THREAD SIZE, RC THREAD TYPE, 0.15 TO 0.7MPA OPERATING RANGE. FREE 2 YEAR RADWELL WARRANTY
AIR OPERATED VALVE, 5 PORT, SYA5000 SERIES, ONE-TOUCH FITTING FOR 6 MM, WITH SIDE BRACKET, 1/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
AIR PILOTED VALVE, BODY PORTED SUBPLATE INCLUDED, 5 PORT, 2 POSITION, SINGLE PILOT. FREE 2 YEAR RADWELL WARRANTY
BODY PORTED VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, AIR, PILOT, 0.15-0.7MPA SUPPLY PRESS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID OPERATED, SERIES SYJ3000, BASE MOUNTED, 3-POSITION EXHAUST CENTER, 4 PORT, COMMON EXHAUST, 24 VDC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.4W, 0.1/0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT VALVE, 2 POSITION, 24 VDC, ONE TOUCH PLUMBING, LUBRICATION FREE, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID, 24VDC, 0.4W, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID, AIR, OPERATING PRESSURE RANGE: (INTERNAL PILOT) 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, FOR SY7000 SERIES, GAUGE W/PSI DISPLAY. FREE 2 YEAR RADWELL WARRANTY
NAME PLATE, FOR NEW SY50008/7000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, SY5000 SERIES, SINGLE, 2 POSITION, INTERNAL PILOT, 5 PORTS, 12 VDC COIL, SPL CONNECTOR, NON-LOCKING PUSH STYLE, BODY PORTED PLUG-IN INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TYPE OF ACTUATION: 2 POSITION SINGLE SOLENOID, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, WITH POWER SAVING CIRCUIT, 24VDC, WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
PORT SOLENOID VALVE,RUBBER SEAL,BUILT IN FITTING <1/4. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,14-100 PSI, W/ PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SY5000, PRESSURE GAUGE W/MPA DISPLAY, 1(P) PORT, FOR SINGLE / DOUBLE / 4-POSITION VALVES. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID VALVE, 2 POSITION, BASE MOUNTED, INTERNAL PILOT, 24 VDC, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SINGLE VALVE, BODY PORT, 2 POSITION DOUBLE, 24VDC, W/ INDICATOR LIGHT/SURGE VOLT SUPPRESSOR(NON-POLAR TYPE), BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SINGLE VALVE, SY7000 SERIES, 2 POSTION, 24 VDC, 100 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics SY50M-N0-P
SMC SOLENOID VALVE, 24V. FREE 2 YEAR RADWELL WARRANTY
SMC SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC STOP VALVE, NEW SY5000 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, AIR PILOT, BODY PORT. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, D/SOLENOID, BASE MT, PLUG-IN, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, CASSETTE (DC), BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, S/SOLENOID, BASE MOUNT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SY3120-5WOZ-N7
SMC Valves SY3130-5U1-C4-NA
SMC Valves SY3140-5FU-Q
SMC Valves SY3140-5FU
SMC Valves SY3140-5GZ
SMC Valves SY3140-5LOU-01T
SMC Valves SY3140-5LOZ
SMC Valves SY3140-5LZ
SMC Valves SY3160-5LOZ-N3
SMC Valves SY3200-5U1-B
SMC Valves SY3200-5U1
SMC Valves SY3300-5U1
SMC Valves SY3300R-5U1
SMC Valves SY3345-5FU
SMC Valves SY3400-5U1
SMC Valves SY3440-5MZ-X90
SMC Valves SY3A00-5U1
SMC Valves SY3A00-5UF1
SMC Valves SY3A30-5U1-C6
SMC Valves SY3C00-5U1
SMC Valves SY5100-5U1-NA
SMC Valves SY5100-5U1
SMC Valves SY5100B-5U1
SMC Valves SY5101K-5U1
SMC Valves SY5120-3DO-01T
SMC Valves SY5120-5D-01T
SMC Valves SY5120-5DO-01F
SMC Valves SY5120-5DZ-01
SMC Valves SY5120-5DZ-C6
SMC Valves SY5120-5DZ-N7T
SMC Valves SY5120-5GZ-01
SMC Valves SY5120-5LOU-01F-Q
SMC Valves SY5120-5LOZ-01T
SMC Valves SY5120-5LOZ-N7T
SMC Valves SY5120-5LZ-01
SMC Valves SY5120-5LZ-01T
SMC Valves SY5120-5WOZ-N7T
SMC Valves SY5120-5YO-01F-Q
SMC Valves SY5120-5YO-C6F-Q
SMC Valves SY5140-1GE
SMC Valves SY5140-3DZ
SMC Valves SY5140-5DZ
SMC Valves SY5140-5FU
SMC Valves SY5140-5LOZ
SMC Valves SY5140-5LOZD-X90
SMC Valves SY5140-5LZ-02T
SMC Valves SY5140-5LZ
SMC Valves SY5140-5WOU
SMC Valves SY5160-5LOU-C6-Q
SMC Valves SY5160-5LOZ-C6-Q
SMC Valves SY5200-5U1
SMC Valves SY5220-5DZ-01T
SMC Valves SY5220-5LZ-C4
SMC Valves SY5220-5YO-01F-Q
SMC Valves SY5300-5U1
SMC Valves SY5300R-5U1-NA
SMC Valves SY5320-5LOU-01F-Q
SMC Valves SY5A00-5U1
SMC Valves SY7100-5U1
SMC Valves SY7101B-5U1
SMC Valves SY7120-3DZ-N11T
SMC Valves SY7120-5D-02T
SMC Valves SY7120-5DO-02T
SMC Valves SY7120-5DZ-02
SMC Valves SY7120-5DZ-02F
SMC Valves SY7120-5DZ-02T-F2
SMC Valves SY7120-5DZ-02T
SMC Valves SY7120-5LOZ-02T
SMC Valves SY7120-5WAOZ-02N
SMC Valves SY7120-5WOZ-02F
SMC Valves SY7120-5YO-02F-Q
SMC Valves SY7120-6G-02T
SMC Valves SY7140-3DZ
SMC Valves SY7140-5DZ-Q
SMC Valves SY7140-5DZ
SMC Valves SY7140-5LOZ-X90
SMC Valves SY7140-5YOE-Q
SMC Valves SY7160-5DO-N11
SMC Valves SY7200-5UD1-W1-03N
SMC Valves SY7220-3DZ-02N
SMC Valves SY7220-5DO-02T
SMC Valves SY7220-5DZ-02
SMC Valves SY7220-5DZ-02T
SMC Valves SY7220-5LOU-C8
SMC Valves SY7240-5DZ
SMC Valves SY7300-5U1
SMC Valves SY7320-5DZ-02
SMC Valves SY7320-5WAOZ-02T
SMC Valves SY7440-5DZ
SMC Valves SY9120-5DZ-03T
SMC Valves SY9220-5DZ-03T
SMC Valves SYA7120-02T
SMC Valves SYA7220-N11T
SMC Valves SYA7220-N9T
SMC Valves SYA7340-03
SMC Valves SYJ3120-5GU-M3
SMC Valves SYJ3120-SMO-M3-F
SMC Valves SYJ314-5LOU-Q
SMC Valves SYJ3230-5MZ
SMC Valves SYJ7120-6DZ-01T
SMC Valves SYJ7123-5DZ-01T
SMC Valves SYJ714-5LU-02
SMC Valves SYJ7140-5LZ
SMC Valves SYJ7340-5LOZ
SMC, SY5240-3L0Z, SY52403L0Z, SOLENOID VALVE, 110VAC, 0.1-0.7MPA,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED AIR CONTROL VALVE, 5PORT, 3POSITION, DOUBLE SOLENOID, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE MOUNT 3PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/ PLUG IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.1-0.7MPA SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY FLOW FUNCTION, NORMALLY CLOSED, 3 PORTS, 2 POSITIONS, BODY PORTED PIPING TYPE, M5 X 0.8 PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 5 PORT, 2 POSITION EXHAUST, DOUBLE, DRIP-PROOF, LUBRICATION FREE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.2-0.7 MPA, 0.4 WATT, 5 PORT, SY SERIES, BASE MOUNTED, 3 POSITION CLOSED CENTER, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2 POSITION EXHAUST, 0.1-0.7 MPA, 5 PORTS, DRIP-PROOF, LUBRICATION FREE, DOUBLE, SELF-RETAINING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 3-POSITION, CLOSED CENTER, .2-.7 MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5 PORT, 3 POSITION, 0.2-0.7 MPA, PRESSURE CENTER, DRIP-PROOF, LUBRICATION FREE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5 PORTM 3 POSITION, 0.2-0.7 MPA, DOUBLE, EXHAUSE CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4 WAY, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5 PORT, AIR, 2-POSITION SINGLE SOLENOID, PILOT, SY5000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 300 MM WIRE, NON LOCKING PUSH TYPE, NPTF THREAD, 2 POSITION/SINGLE ACTION, 24 VDC, 1/4 INCH PORT SIZE, WITH SIDE BRACKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 24VDC COIL, BASE MOUNT, PLUG-IN, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 0.15/0.7 PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, BLANKING PLATE, FOR CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.15-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.2-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUGIN TYPE, REPLACED BY SY5300-5NZ1-NA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 24VDC, 100PSI MAX, .4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 24VDC, PRESSURE: 100KPA, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 4/5, 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, DOUBLE ACTUATION, 3 POSITION, 0.2-0.7 MPA, 24 VDC, PILOT TYPE SPOOL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, NEW SY3000 NO SIZE RATING, 24 VDC, 3-POSITION PRESSURE SENSOR, ZINC BODY, MEDIA: AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY SERIES, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY3000 SERIES, EXTERNAL PILOT, 3 POSITION, NPTF THREAD TYPE, WITH POWER SAVING CIRCUIT, 24 VDC, LIGHT/SURGE VOLTAGE SUPPRESSOR, 0.6 MPA, 0.15 WATTS, IP67 RATING. FREE 2...
SOLENOID VALVE, 5 PORT, SY3000, 2 POSITION SINGLE ACTUATION, 24 VDC, 0.7 MPA MAX, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY5000 SERIES, SINGLE, 2 POSITION, 24 VDC, 5 PORT, .7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORTS, PRESS 0.2~0.7MPA, VOLTAGE 24VDC, POWER 0.4W, RUBBER SEAL, SY5000 NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, 2-POSITION, SINGLE, BASE MOUNT, COMM. EXH, 24VDC, SURGE SUPPRESSOR W/LIGHT . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, SY300, SINGLE 2 POSTION, RUBBER SEAL, 24VDC, LIGHT SURGE VOLTAGE SUPPRESSOR, 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5000 SERIES, 2 POSITION, 5 PORT, DOUBLE COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, BODY PORTED, 5 PORTS, 2 POSITION, SINGLE, 110-115 VAC, 50/60 HZ, L PLUG, NON-LOCKING PUSH, MAX 122 DEGREE F, 101 PSI, RUBBER SEAL, 4-WAT, 1/4 BSPT.
SOLENOID VALVE, AIR PILOT, 3-PORT, 0.15-7 MPA, 24 VDC, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, BASE MOUNT, 5 PORT AIR, RUBBER SEAL, 0.15 TO 0.7 (MPA). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, SYJA5000 SERIES, METRIC M5 X 0.8, 0.7 MPA, 129 L/MIN, NUMBER OF PORTS 5/2, STAND-ALONE MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, PILOT, 24 VDC, SY5000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3 POSITION, EXHAUST CENTER, 24 VDC, PILOT OPERATED, SY7000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3-POSITION EXHAUST CENTER, PILOT, 24 VDC, SY3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT, (AC),. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT, PLUG-IN, 2 POSITION, SINGLE, 0.15/0.7 MPA, 101 PSI , 24 VDC, 1/8 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, DOUBLE SOLENOID, 2 POSITION, 5 PORT, AIR PILOT, BUILT IN ONE TOUCH FITTINGS (3/8 INCH), RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION DOUBLE, STANDARD COIL, 24 VDC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 110 VAC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, DIN TERMINAL WITHOUT CONNECTOR, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, G THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, RC THREAD,...
SOLENOID VALVE, BODY, 3 PORT, SYJ500 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 5-WAY, 24 VDC, 0.1-0.7 MPA, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 100 PSI MAX, 4 WATT, 24 VDC, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, N.O, 3PORT, 24VDC, WITHOUT CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, M5 PORT W/ SUB PLATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, BASE MOUNTED, INTERNAL PILOT, 24 VDC, W/ LIGHT, W/ SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, AIR PILOT, BODY PORTED, 1/4 INCH PORT SIZE, 3 POSITION, 5-WAY, CLOSED CENTER, WITH MOUNTING BRACKET, PUSH-IN FITTINGS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIE SY, 5 PORT, 3 POSITION CLOSED CENTER, BODY PORTED, INTERNAL PILOT, 24 VDC, M8 CONNECTOR W/O CONNECTOR, LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, 3/8IN PORT SIZE,...
SOLENOID VALVE, SERIES SY5000, 5 PORT, 2 POSITION DOUBLE, BASE MOUNTED, RUBBER SEAL, EXTERNAL PILOT, W/O BACK PRESSURE CHECK VALVE, .7 MPA, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR - NON-POLAR,...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 4 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, GROMMET ENTRY - 600 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 3-POSITION CLOSED CENTER, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITHOUT LEAD WIRE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, EXTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION PRESSURE CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 5 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR 300 MM CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, 2-POSITION SINGLE ACTUATION, 110-115 VAC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 100 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION PRESSURE CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 220-230 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24VDC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/ SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY3000 SERIES, 2-POSITION DOUBLE, 5 PORT, 24 VDC, RUBBER SEAL, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 2-POSITION SINGLE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 3-POSITION, PRESSURE CENTER, 101 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 4 POSITIONS DUAL 3 PORT, NC/NC, BASE MOUNT, RUBBER SEAL, INTERNAL PILOT, NO CHECK VALVE/BACK PRESSURE, STANDARD, 24 VDC, WITH LIGHT, PUSH-TURN LOCK SLOTTED MANUAL OVERRIDE.
SOLENOID VALVE, SY3000 SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 VDC, PLUG, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE 2...
SOLENOID VALVE, SY3000 SERIES, AIR, 3-POSITION CLOSED CENTER, PILOT TYPE, 24 VDC, 1.8 CFM FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 2 POSITION, INTERNAL PILOT, 24 VDC, BASE PORTED, 5 PORT, 101 PSI, 5.93 CFM, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION CLOSED CENTER, 5 PORT, RUBBER SEAL, COIL 24VDC, LIGHT / SURGE VOLTAGE SUPPRESSOR NON-POLAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION, 5 PORT, RUBBER SEAL, COIL 24VDC, LIGHT / SURGE VOLTAGE SUPPRESSOR NON-POLAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION, 5 PORTS, ELECTRICALLY ACTUATED, 24 VDC, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3-POSITION CLOSED CENTER, 24 VDC COIL, WITH LIGHT, 4-PIN PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 2 POSITION DOUBLE ACTUATION, LIGHT/SURGE VOLTAGE SUPPRESOR, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 3 POSITION CLOSED CENTER, 24 VDC COIL, 0.4 WATT, 0.2-0.7 MPA, SLIDE LOCK MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL...
SOLENOID VALVE, SY5000 SERIES, DOUBLE SOL, CASSETTE, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, DOUBLE SOLENOID, 3-POSITION EXHAUST CENTER, PILOT, 101 PSI, 24 VDC, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY7000 SERIES, 2 POSTION DOUBLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY7000 SERIES, 3 POSITION - CLOSED CENTER, 24VDC COIL, M8 3-PIN CONNECTOR WITHOUT CABLE, 1/4 INCH PORT SIZE, NPTF THREAD, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 12 VDC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD. FREE 2...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD.
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD. FREE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR. WITH LEAD WIRE, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4 PORT SIZE WITH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD.
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH PORT SIZE,...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 5 V DC, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION CLOSED CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION EXHAUST CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ300 SERIES, 3 PORT, NORMALLY OPEN, COMMON EXHAUST, 24 VDC COIL, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ300 SERIES, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, WITHOUT CONNECTOR, WITH LIGHT/SURGE VOLTAGE SURPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ3000 SERIES, 2 POSITION DOUBLE SOLENOID, BASE MOUNTED, 5-PORT, COMMON EXHAUST TYPE, 24 VDC, GROMMET, 300 MM LEAD WIRE, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SYJ500 SERIES, 24 VDC, 2 POSITION, SINGLE, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ700 SERIES, PNEUMATIC, THREE 3/8 INCH VALVE PORTS, 10 HZ, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,SY7000 SERIES, 5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC COIL, 1/4 INCH NPT, WITH LIGHT AND SURGE SUPRESSOR, NO-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, SYJ7000 SERIES, 5 PORT, 2 POSTION SINGLE, BASE MOUTNED, 24VDC, DIN TERMINAL, WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID, NORMALLY CLOSED, 12 VDC COIL, PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SY5000, 5 PORT SOLENOID VALVE, ALL TYPES - NEW STYLE **LIMIT 5 PER ORDER**, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SYA3000, 5000, 7000, 5 PORT AIR OPERATED VALVE, ALL TYPES, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SYA3000, 5000, 7000, 5 PORT AIR OPERATED VALVE, ALL TYPES, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SYJ700, 3 PORT SOLENOID VALVE, ALL TYPES, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE SINGLE SOLENOID CASSETTE, SY 4/5 PORT SOLENOID VALVE WITH VOLTAGE 24 VDC, ACTUATION: 2 POSITION SINGLE, PORT SIZE: 1/8, VOLTAGE SUPPRESSOR: WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL...
VALVE, 3 SERIES, 2 POSITION DOUBLE, AIR PILOT, BODY PT, 5 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, BASE MOUNTED VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, SOLENOID VALVE, PRESSURE RANGE: 0.15 - 0.7MPA, COLT VOLTAGE: 24VDC, POWER: 0.4V. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, 5 PORT, BODY PORTED, 1/8 THREAD PIPING NPTF, 3 POSITION CLOSED CENTER ACUATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 2 POSITION SINGLE, 1/8 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, 5-PORT, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, BASE MT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, BODY PORT, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, BODY PORT, SY3000 SOL/VALVE, RUBBER SEAL, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, BODY PT, SY3000 SOL/VALVE, RUBBER SEAL, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, CASSETTE (DC), RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, CASSETTE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, RUBBER SEAL ,CASSETTE (DC), 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOL, BODY PT, AC24V, OPERATING PRESSURE RANGE: (INTERNAL PILOT) 0.1 - 0.7MPA (EXTERNAL PILOT) -100KPA TO 0.7MPA, EFFECTIVE AREA MM 2 (CV): BODY PORTED 4.14 (0.23); BASE MOUNTED...
VALVE, SINGLE SOLENOID, 2 POSITION, PLUG IN CASSETTE, BODY PORT, 110VAC, L PLUG, 1/8RC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, CASSETTE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 5 PORT, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SY SERIES, DOUBLE SOLENOID, 4/5 PORT, 24 VDC, 0.2-0.7 MPA, MANUAL OPERATION, NON-LOCKING PUSH, NPT THREADS, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>