Norgren LLC Pneumatic Regulator R64G-NNK-NMN

Description
PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 26178581 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
26178581
Pneumatic Regulator 26178581
PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26178581
Product Name Pneumatic Regulator
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005317-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-075-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details