Bosch Rexroth Corporation Hydraulic Check Valves R900347495

Description
Bosch Rexroth R900347495
Request a Quote
Description
Bosch Rexroth R900347495
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Check Valves - 728887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Check Valves
728887
Hydraulic Check Valves 728887
Bosch Rexroth R900347495

Bosch Rexroth R900347495

Supplier's Site
Hydraulic Valve - 74313318 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
74313318
Hydraulic Valve 74313318
CHECK VALVE, PILOT OPERATED, SERIES 64, SIZE 6, 1.5 BAR CRACKING PRESSURE, NBR SEALS, W/O LOCATING HOLE, (Z2S 6-1-6X). FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE, PILOT OPERATED, SERIES 64, SIZE 6, 1.5 BAR CRACKING PRESSURE, NBR SEALS, W/O LOCATING HOLE, (Z2S 6-1-6X). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 728887 74313318
Product Name Hydraulic Check Valves Hydraulic Valve
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-038-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details