ASCO Pneumatic Regulator R800-02FG

Description
PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-120 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-120 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11401258 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11401258
Pneumatic Regulator 11401258
PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-120 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-120 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11401258
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details