Norgren LLC Pneumatic Regulator R72G-2AK-RFG

Description
R7X PRESSURE REGULATOR,1/4 INCH PTF, 60 PSI, WITH GAUGE, KNOB. FREE 2 YEAR RADWELL WARRANTY
Description
R7X PRESSURE REGULATOR,1/4 INCH PTF, 60 PSI, WITH GAUGE, KNOB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 471281 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
471281
Pneumatic Regulator 471281
R7X PRESSURE REGULATOR,1/4 INCH PTF, 60 PSI, WITH GAUGE, KNOB. FREE 2 YEAR RADWELL WARRANTY

R7X PRESSURE REGULATOR,1/4 INCH PTF, 60 PSI, WITH GAUGE, KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 471281
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515076 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details
558 Series Press-In Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details