Norgren LLC Pneumatic Regulator R73G-3AK-RMN

Description
RELIEVING PRESSURE REGULATOR, MEDIA: COMPRESSED AIR, PORT SIZE: 3/8" PTF, OUTLET PRESSURE ADJUSTMENT: 4 ... 145 PSI, FLOW: 144 SCFM. FREE 2 YEAR RADWELL WARRANTY
Description
RELIEVING PRESSURE REGULATOR, MEDIA: COMPRESSED AIR, PORT SIZE: 3/8" PTF, OUTLET PRESSURE ADJUSTMENT: 4 ... 145 PSI, FLOW: 144 SCFM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 471309 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
471309
Pneumatic Regulator 471309
RELIEVING PRESSURE REGULATOR, MEDIA: COMPRESSED AIR, PORT SIZE: 3/8" PTF, OUTLET PRESSURE ADJUSTMENT: 4 ... 145 PSI, FLOW: 144 SCFM. FREE 2 YEAR RADWELL WARRANTY

RELIEVING PRESSURE REGULATOR, MEDIA: COMPRESSED AIR, PORT SIZE: 3/8" PTF, OUTLET PRESSURE ADJUSTMENT: 4 ... 145 PSI, FLOW: 144 SCFM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
NORGREN Pneumatics R73G-3AK-RMN

NORGREN Pneumatics R73G-3AK-RMN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 471309
Product Name Pneumatic Regulator Pneumatic Regulator
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303048 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details
Ball Check Valve 0 5 4 - 1227005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details