Bosch Tool Corporation Control Valve R900738491

Description
CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 121148772 - Radwell International
Willingboro, NJ, United States
Control Valve
121148772
Control Valve 121148772
CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 121148772
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Solenoid Valve - 93623298 - Radwell International
Specs
Valve Type Plug; Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details