Radwell International Hydraulic Valve RAD-HYDV-088

Description
VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 131159118 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
131159118
Hydraulic Valve 131159118
VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY

VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 131159118
Product Name Hydraulic Valve
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305500 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121616005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details