Norgren LLC Pneumatic Regulator R74G-6AK-RMG

Description
REGULATOR, WITH GAUGE, 3/4 INCH PTF, KNOB ADJUSTMENT, 150 PSI, ZINC BODY, 300 PSI MAX, 220 SCFM, -30 TO 150F. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, WITH GAUGE, 3/4 INCH PTF, KNOB ADJUSTMENT, 150 PSI, ZINC BODY, 300 PSI MAX, 220 SCFM, -30 TO 150F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 18583076 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
18583076
Pneumatic Regulator 18583076
REGULATOR, WITH GAUGE, 3/4 INCH PTF, KNOB ADJUSTMENT, 150 PSI, ZINC BODY, 300 PSI MAX, 220 SCFM, -30 TO 150F. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, WITH GAUGE, 3/4 INCH PTF, KNOB ADJUSTMENT, 150 PSI, ZINC BODY, 300 PSI MAX, 220 SCFM, -30 TO 150F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18583076
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375509 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 6.61 inch (168.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
558 Series 316L Press-In Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details