Magnet Schultz Solenoid Coil S-10230

Description
SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 224675535 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
224675535
Solenoid Coil 224675535
SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 224675535
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Solenoid Valves - 2021252 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details