Bosch Rexroth Corporation Hydraulic Directional Control Valves R900567512

Description
Bosch Rexroth R900567512
Request a Quote
Description
Bosch Rexroth R900567512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Directional Control Valves - 2560273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Directional Control Valves
2560273
Hydraulic Directional Control Valves 2560273
Bosch Rexroth R900567512

Bosch Rexroth R900567512

Supplier's Site
Hydraulic Valve - 74303900 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
74303900
Hydraulic Valve 74303900
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), MODEL # 4WE 6 D6X/OFEG24N9K4, NG6 (D03 SIZE), 2 POSITON & 4 WAY, DOUBLE SOLENOID, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350 BAR MAX PRESSURE, 76 L/MIN MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), MODEL # 4WE 6 D6X/OFEG24N9K4, NG6 (D03 SIZE), 2 POSITON & 4 WAY, DOUBLE SOLENOID, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350 BAR MAX PRESSURE, 76 L/MIN MAX FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2560273 74303900
Product Name Hydraulic Directional Control Valves Hydraulic Valve
Valve Type Solenoid Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Surge Relief Valves (SRA) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
View Details