Watts Pneumatic Regulator R55-02C

Description
PRESSURE REGULATOR, PIPE SIZE: 1/4" NPT, REDUCED PRESSURE RANGE: 0-125 PSI, MAX INLET PRESSURE: 300 PSI, MAX FLOW: 40 SCFM, BODY MATERIAL: ZINC, ADJUSTMENT TYPE, KNOB. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, PIPE SIZE: 1/4" NPT, REDUCED PRESSURE RANGE: 0-125 PSI, MAX INLET PRESSURE: 300 PSI, MAX FLOW: 40 SCFM, BODY MATERIAL: ZINC, ADJUSTMENT TYPE, KNOB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 226956897 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
226956897
Pneumatic Regulator 226956897
PRESSURE REGULATOR, PIPE SIZE: 1/4" NPT, REDUCED PRESSURE RANGE: 0-125 PSI, MAX INLET PRESSURE: 300 PSI, MAX FLOW: 40 SCFM, BODY MATERIAL: ZINC, ADJUSTMENT TYPE, KNOB. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, PIPE SIZE: 1/4" NPT, REDUCED PRESSURE RANGE: 0-125 PSI, MAX INLET PRESSURE: 300 PSI, MAX FLOW: 40 SCFM, BODY MATERIAL: ZINC, ADJUSTMENT TYPE, KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226956897
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Sporlan Oil Level Control Components - OL-60NH-2 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000008308-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details