Bosch Tool Corporation Hydraulic Valve R978017750

Description
SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 74388908 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
74388908
Hydraulic Valve 74388908
SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 74388908
Product Name Hydraulic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-038-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details