Maxitrol Company Gas Regulator RV48-1/2

Description
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY
Description
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gas Regulator - 18757833 - Radwell International
Willingboro, NJ, United States
Gas Regulator
18757833
Gas Regulator 18757833
GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY

GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18757833
Product Name Gas Regulator
Valve Type Poppet
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valves, BV -  - Rotork plc
Specs
Valve Type Ball
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 19.00
View Details
VALVES - BP90-025-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details