Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46
Product Name Notes
(1624502038), SOLENOID VALVE, 100-120V, 60-50HZ, 39VA. FREE 2 YEAR RADWELL WARRANTY
(88003764), SOLENOID VALVE, 120 VAC, 50/60 HZ, FLOW CV 44.6 TO 48.3 MAX, SLOW OPEN, QUICK CLOSE. FREE 2 YEAR RADWELL WARRANTY
1 1/4" AUTO DIAPH GAS VALVE, 24V. FREE 2 YEAR RADWELL WARRANTY
1" 24V GAS VALVE, 1 PSI MAX.. FREE 2 YEAR RADWELL WARRANTY
1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2...
1/2"NPT 2-WAY MOD WTR CV 0.47. FREE 2 YEAR RADWELL WARRANTY
2 STAGE GAS VALVE.1" 24V.8-3.5" WC. FREE 2 YEAR RADWELL WARRANTY
2-WAY VALVE CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
24V 3/4 IN SWEAT N.C. ZONE VALVE. FREE 2 YEAR RADWELL WARRANTY
3-WAY VALVE CARTRIDGE, REPLACEMENT CARTRIDGE, SILVER SPRING, FOR 3 WAY VC SERIES VALVES, LINEAR FLOW FOR USE WITH 2 POSITION/ FAIL SAFE PROPORTIONAL ACTUATORS, REPLACES VCZZ6100/U. FREE 2 YEAR RADWELL...
3/4" , GAS VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
3/4", SWEAT CONNECTION ZONE VALVE, NORMALLY CLOSED, 8 CV, 24V. FREE 2 YEAR RADWELL WARRANTY
4-8#SPRING F/VTVALVEW/V3802-V40 0. FREE 2 YEAR RADWELL WARRANTY
4/2 SUBBASE 24VDC VALVE. FREE 2 YEAR RADWELL WARRANTY
9307-014-0050 CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
AAA PRODUCTS Valves ERKV-3
AAA PRODUCTS Valves V-551-1
ACTUATOR & VALVES, TWO WAY VALVE, VALVE BODY 538;. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR & VALVES, TWO WAY VALVE, VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY
AIR PILOT VALVE, 5/2 OPERATION, AIR/SPRING ACTUATION, PILOT ACTUATED, SPRING RETURN, 1/8 INCH NPT PORT SIZE, 0.75 CV, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR SWITCHING VALVE, 3-WAY, 11-15PSIG, 1/4IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
AIR SWTCH VALVE, PRESSURE, 3-WAY, 2-4PSIG. FREE 2 YEAR RADWELL WARRANTY
AIR TANK CARBON STEEL 10L. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 1 INCH NPT, FEMALE, SPRING ASSIST, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 4 WAY, 3 POSITION, 0.5 INCH NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
AIRTEC Valves 23M20412
AIRTROL Pneumatics V-800-30W/K
ASAHI Valves VCBLVUENA013
ASCO GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
ASCO Valves V710FAS
ASCO, V710FAS, ACTUATOR OPERATED GAS VALVE, 1IN NPT, 15PSI, -40DEG F TO 150DEG F. FREE 2 YEAR RADWELL WARRANTY
AV ELECTRONICA Valves 7019-9DA
AVS ROMER Valves EAV-213-C15-1/8F-00
BADGER METER Valves 512702-0001
BALL VALVE ASSEMBLY, 1-1/4 INCH BODY, 2-WAY, STAINLESS STEEL, FNPT SCREWED END, NPT CONNECTION, 102.3 CV FLOW COEFFICIENT, 70 PSI CLOSE-OFF, 2-POSITION ON/OFF, SPRING RETURN, 24 VAC/22-30 VDC POWER INPUT,...
BALL VALVE ASSEMBLY, 3 WAY, 1/2 IN FNPT, 30 PSI, WITH MA4D-7033-100. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE ASSEMBLY, SMARTX, 1/2 IN, 2 WAY, 2.1 CV, PROPORTIONAL, SPRING RETURN CLOSE, 10 FT PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE CONTROL 1.25INCH 2WAY W/ 41CV BRASS 2POSITION ACTUATOR 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH NPT, 1.3 CV, 2 POSITION, S/R, N/O, 24 V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2" 3W 4.3CV PRO/FLT/2 PO 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2" NPT, 3W 8CV PRO/FLT/2 PO 24V. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2-WAY, 3/4 INCH, 5800 CWP, DN 20,. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2-WAY, VBB SERIES VALVE BODY, 1/2 IN NPT THREAD, 3.5 CV, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/4IN NPT, TWO WAY EQUAL PERCENTAGE FLOW, BRONZE BODY, BRASS TRIM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MODULAR TYPE, 190 CFM MAX FLOW, 250 MAX PSI, 3/8 NPT PORT, 176 DEGREE F MAX TEMPERATURE, BLACK COLOR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,3/4IN NPT FULL PORT,2-WAY VALVE,STEM UP OPEN,7.5CV. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE,BRASS,3/4IN MALE THREADED,3/4IN FEMALE THREADED,NPT,TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY
BI TORQ Valves FL-1-165
BLOCK/BLEED VALVE ASSEMBLY, 1/2 IN MALE NPT X 1/2 IN FEMALE NPT, STAINLESS STEEL, HEAVY DUTY MANIFOLD BRACKET KIT. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, 1/2 INCH HANDLE OPERATED TYPE, NPTF 1/2 PORT SIZE, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, 1/2" RC, HANDLE OP, 2X OUT, W/GAUGE & SILENCER, VBA40 SERIES. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, SERIES VBA, 3/8-INCH NPT PORT, 1000 L/MIN MAX. FLOW RATE, 0.1-1 MPA SUPPLY RANGE. FREE 2 YEAR RADWELL WARRANTY
BOOSTER REGULATOR, VBA SERIES, 1/2 INCH BODY, HAND-OPERATED, 2:1 PRESSURE INCREASE, NPTF THREAD TYPE, 1/2 INCH PORT SIZE, WITH PRESSURE GAUGE/SILENCER OPTION. FREE 2 YEAR RADWELL WARRANTY
BRASS (C37) BODY 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
BUCHER HYDRAULICS Valves 280251
BUCKNER Valves VBPR20DKIT
CAM OPERATED DIRECTIONAL CONTROL VALVE, MAX PRESSURE = 4600 PSI (315 BAR), MAX FLOW = 12 GPM, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS (STD).
CAMOZZI Valves VBU 06
CARTRIDGE CAGE VALVE, 3-WAY, 1/2" SWEAT, EPDM TRIM, 300 PSI MAX STATIC PRESSURE, 60 PSI MAX CLOSE-OFF PRESSURE, LINEAR, 10 MM STEM TRAVEL, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 1" NPT, 3W 11CV, LINEAR BRASS. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 1/2" NPT, 2-WAY, MODWTR, CV 1.9. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 2 WAY, FEMALE CONNECTION, MAX PRESSURE: 235 PSI, 1/4 IN STEM TRAVEL, AMBIENT TEMP: 36 - 230 F, USED WITH M6410A1029 / M7410F1000 / M6435A1004 / M7435F1001...
CARTRIDGE GLOBE VALVE, 2-WAY VALVE, 3/4 INCH PIPE SIZE, SOFT VAVLE SEAT, 235 PSI, AMBIENT TEMPERATURE RANGE: 2-110 DEGREES CELSIUS, FEMALE NPT, STEM DOWN TO CLOSE, BRASS BODY, BRASS SEAT.
CARTRIDGE GLOBE VALVE, TWO-WAY, 1 INCH NPT, 11CV, THREADED CONNECTION, LINEAR FLOW, 232 PSI, STEM DOWN TO CLOSE, AMBIENT TEMPERATURE: 36-230 DEGREES FARENHEIT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY...
CARTRIDGE GLOBE VALVE, TWO-WAY, 3/4 INCH VALVE, CV2.9, SWEAT VALVE CONNECTION, STRAIGHT PIPING, BRASS BODY, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
CASTEL MAG Valves HM2/9100/RA6
CHECK VALVE, ROTARY, QS-6 CONN,2-10 BAR, -10-60 DEGREES C AMBIENT TEMP. FREE 2 YEAR RADWELL WARRANTY
COIL, 120VAC, 60HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
COMPACT VALVE, PNEUMATIC, 2 WAY, 12 VDC, 1 MM ORIFICE, GROMMET TYPE COIL. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, COIL 14.9-17.5 OHMS. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, COIL 4.0-4.9 OHMS. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, COIL, 482-588 OHMS. FREE 2 YEAR RADWELL WARRANTY
COMPONENT, PARTS KIT. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 1/2IN. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 2 INCH NPT, 46.8 CV, 2 WAY, 24 VAC, BRASS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 24 V, 2 W, 1/2 IN, . FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 24 V.2 W, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3/4 IN NPT PORT, 2-WAY, W/ ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3/4" NPT, 3-WAY, MIX MOD WATER CV 2.9. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, VBS SERIES, 5AMP, 230VAC, 600PSI, 101MA, 2-POSITION, FLOATING OR PROPORTIONAL, THERMOPLASTIC BASE, SPST. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,3/4IN NPT FULL PORT,,2-WAY VALVE,STEM UP CLOSED,7.5CV. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVES, VB SERIES, TWO-WAY, 1/2" PORT, CV = 1.3. FREE 2 YEAR RADWELL WARRANTY
DELTA POWER EQUIPMENT CORP Valves DDL24
DIAPHRAGM GAS VALVE, 3/4 NPT, BODY PATTERN: STRAIGHT-THROUGH, CAPACITY: 668 CFH, 24 V GAS VALVE 1 # MAX.. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM GAS VALVE, NORMALLY CLOSED, 1-1/2" NPT PIPE SIZE, 1/2 MAX. PSI, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED PROPORTIONAL DIRECTIONAL CONTROL VALVE, 5000 PSI MAX PRESSURE, 16 LPM (4.2 GPM) NOMINAL FLOW, DUAL OPERATOR, 3 POSITION, SPRING CENTERED, P PORT CLOSED, BLEED A & B TO...
DIRECT SOLENOID VALVE, V60 SERIES VALVES, PNEUMATIC, 1/4 INCH NPT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECT SOLENOID VALVE, V61 SERIES 120VAC 5/2 LOCKING SOLENOID ACTUATED, SPRING RETURN 1/4" NPT PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, AIR OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL OPERATOR, 2 POSITION, DETENTED (NO SPRING), ALL PORTS BLOCKED, VITON SEALS, REPLACES...
DIRECTIONAL CONTROL VALVE, AIR OPERATED, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL OPERATOR, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS, REPLACES MODEL...
DISCONTINUED BY MANUFACTURER, AIR VALVE, 120V, 50/60HZ, 8.2WATT, 0-29HG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1/2 INCH NPT, 2-WAY, 15 CV, W/ MOUNTING BRACKET & LINKAGE, REPLACED BY VBN2AKPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 1/2" NPT, 3-WAY, 5.4 CV, W/ MOUNTING BRACKET & LINKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSEMBLY, 3/4 INCH NPT, 30 CV, 2-WAY, W/ MOUNTING BRACKET, REPLACED BY VBN2BMPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE ASSY, NSR, 24 V, 1/2 INCH, 1 CV, SUGGESTED REPLACEMENT VBN2AEPA0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 2 WAY, 130 PSI, 1/2 INCH VALVE, 11.7 CV, NICKEL PLATED, BRASS TRIM, SUGGESTED REPLACEMENT VBN2AKPX0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 3 PIECE, 3/4", 5800 PSI CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, ACTUATED CONTROL BALL VALVE, 1/2 INCH, 2-WAY, W/ 2 CV, NSR FLOATING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, FEMALE NPT THREAD, 1.5 INCH, 2 WAY, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, THREADED CONTROL BALL VALVE, 3/4 INCH VALVE, TWO-WAY, FOR DCA ACTUATOR, 7.4 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, VB SERIES, TRUE UNION, 3/4 INCH SIZE, SOCKET CONNECTION, PVC BODY, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOOSTER REGULATOR, HANDLE OPERATED TYPE, W/ PRESSURE GAUGE & SILENCER, OUTPUT PRESSURE EASY ADJUSTMENT, RC THREAD TYPE, 2-4 TIMES INCREASE IN PRESSURE, 1/4 INCH PORT SIZE, SERIES...
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 4 INCH INLET, STAINLESS STEEL, 1573. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, VALVE COIL, VR4, 240. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMBINATION GAS CONTROL VALVE, TWO STAGE, 1/2 INCH NPT IN X 3/4 INCH NPT OUT, 3-5 INCH ADJUSTABLE RANGE, 24 VOLTS, 60 HZ, 4 TERMINALS. FREE 2...
DISCONTINUED BY MANUFACTURER, COMPONENT, PARTS KIT, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL BALL VALVE, W/ ELECTRIC ACTUATOR, 1/2" NPT, 2-WAY, SPDT, 24VAC, SS TRIM, FLOATING ON/OFF, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 40-200PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SPRING CENTERED, 26 L/MIN (7 GPM), VITON SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, TWO-WAY VALVE, 1-1/4 INCH VALVE, WITH TAILPIECE, NPT ANGLE CV=16, ANGLE PATTERN VALVE BODY, USE WITH V2045 ACTUATOR ONLY, BRASS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, PROPORTIONAL, DUAL OPERATED, SPRING CENTERED, 3 POSITION, VITON SEAL, P/A/B 5000 PSI, T 3000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRICAL COIL, VALVE COIL, S-615135. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, MAX INLET PRESSURE 500 MBAR (7 PSIG (CSA 5 PSIG), BODY WITH PROOF OF CLOSURE, RIGHT VIEWING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, HYDRAMOTOR, VALVE BODY, 2 WAY, NORMALLY CLOSED, 1.5 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL GAS VALVE, 1-1/4IN NPT, 5PSI OPERATING PRESSURE, LOW PRESSURE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METERING VALVE, 1/2 INCH NPT, CARBON STEEL BODY, 10000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/2X1/2IN NPT, FEMALE, 1500PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PACKING KIT, VALVE REPAIR KIT, VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PGI VALVE, 6000 PSI, 200F MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE THREE WAY AIR SWITCHING NO FITTING, V-61331-001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE THREE WAY AIR SWITCHING NO FITTING, V-61331. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 1/2 INCH, 3-WAY, 4.6 CV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIATOR VALVE, 3/4 INCH NPT STRAIGHT PATTERN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACED BY V800A1070, STANDARD PILOT GAS VALVE, 24V, 1/2IN NPT INLET, 3/4IN NPT OUTLET, STRAIGHT THROUGH, SET FOR NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCREW VALVE ASSEMBLY, 316SS, 10000 PSI @ 200F, 8000 PSI @ 450F MAX, 3/4 INCH MNPTX, 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCREW VALVE ASSY, 1/2 IN MALE NPT, 1/2 IN FEMALE NPT, 10000 PSI @ 200 F, 8000 PSI @ 450 F MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 63-73 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPAIR KIT, 1.25 X 0.5625 X 0.5625 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 4 WAY, 30 - 125 PSI, 13.4 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 PSI, 1/8 INCH ORIFICE, 11 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100PSI, 60HZ, 10W, 1/16IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 50-60HZ, 100PSI, 11W, 1/16IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 11 WATTS, 75 PSI, ORIFICE 1/16 X 1/16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 11 WATTS, 55 PSI, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC, 50/60HZ, 5-10PSI, 10WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VOLT, 50/60 HZ, 10 WATTS, 75 PSI, 5/32 ORIFICE, CODE J04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1250 PSI, 120V/60HZ 110V/50HZ, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI, 1/16-3/64 PORT, 110-120 V AC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 / 3 PORT, COMPACT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 PSI, 10 WATTS, 115-60 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 WATT, 100 PSI, ORIFICE: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 WATT, ORIFICE 1/3 - 3/32, 100 PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 11 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 240V, 60HZ, 1/16PSI, 20 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 10 WATT, 1/4 INCH NPT, 400 PSI, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 55 PSI, 1/8 INCH ORFICE, 120V/60HZ 110V/50HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPACT FOR WATER, 24VDC, 1/4 PORT SIZE, CLASS 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ELECTRIC, 120/110V, 125PSI, 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FOR DRY AIR, CLASS 3, NORMALLY CLOSED, GROMMET ELECTRICAL ENTRY, SLOTTED LOCKING TYPE, NPT THREAD, FOOT TYPE BRACKET, 110 VAC, 50/60 HZ, 7 MM ORIFICE,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FOR GAS, INLET DN 40 (1 1/2"), WITHOUT OUTLET FLANGE, RP INTERNAL THREAD, MAINS VOLTAGE 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RELAY, 12 VDC INPUT, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V5 SERIES, 125PSI, 2 WIRE LEADS, COIL 110/120VAC 50/60HZ 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V5D SERIES, 120 VDC, 10 WATT, 75 PSI, 600 CPM, 3 WAY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 1/4 INCH, 120 VOLTS, 50/60 HZ, 5.3- 8.3 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TANK, BOOSTER, VBA BOOSTER REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO-WAY BRASS THREADED CONTROL BALL VALVE FOR DCA ACTUATOR, BRASS BODY, 1/2 INCH THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, 2 WAY, 60PSI, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE ASSEMBLY, VC SERIES, 2 WAY, 3/4 INCH, FEMALE, NPT, 4.7 CV, REPLACED BY VCZAL1100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BODY, 1-1/4INCH, CV = 20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BODY, TWO WAY, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE GLOBE, 1-1/4 IN NPT, 3 WAY MIXING VALVE, 20 CV, BRONZE BODY WITH BRASS TRIM VALVE BODY, SAME AS VB-7313-0-4-9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE POSITIONER KIT, PNEUMATIC, 1/4 INCH STEM, FOR 4R ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REPLACEMENT COIL, MAGNETIC, 24 V, 2 LEADS, 24 INCH LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 120V, 60HZ, 11W, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1/2 INCH, 3-WAY, DIVERTING, 3-8 PSI - 1.7 CV HW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1/4 INCH MALE X FEMALE ANGLE, 300 PSI @ 200F MAX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1000 PSI @ 200 F, 4000 PSI @ 500 F MAX, 1/2 INCH FNPT, 1/2 INCH MNPT, 1/4 INCH NPT, STAINLESS STEEL BODY, STAINLESS STEEL BALL...
DISCONTINUED BY MANUFACTURER, VALVE, CAGE TRIM, NPT / INTERNAL, 1-1/2 INCH, 9-13 SPRING RANGE PSIG, 27.5 CV, BRONZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, CLASS 2, 110 VAC, 50/60 HZ, 0-0.9 MPA, ORIFICE 2 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR AIR *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR STEAM, BODY PORT, 1/4 NPT, 2-PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR WATER, 0-0.1MPA, ORIFICE 10MM, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR WATER, CLASS 3, 24 VDC, 0-0.1 MPA, ORIFICE 10 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ZINC, 120 VAC, 60 HZ, 1/16-1/8 INLET, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ZINC, 24 VDC, 1/4IN INLET, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZONE VALVE, 24VAC, 2WAY, 0.5 INCH VALVE SIZE, 25 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PARKER, SKINNER, V53DB2020-120/60-110 /50, SOLENOID VALVE, 120 VAC 60 HZ, 110 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DIVERTING VALVE,MOTORIZED,24V/ 50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY
DURAVALVE Valves 2459H
ELECTRIC BALL VALVE 1/2IN 3WAY 90DEG 24VAC. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC VALVE ACTUATOR, 24 VAC/DC, 0(2)-10VDC, TORQUE 61 INCHES PER POUND, CYCLE TIME 76 SECONDS, PROPORTIONAL SPRING RETURN, STROKE DEGREE 29/32, 12 VA, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY...
ELECTRIC VALVE ACTUATOR, FLOATING, FOR USE W/ GLOBE VALVES, NON-SPRING RETURN, SCREW TRMINAL, 3 WIRE, 24 VOLT, 24 VAC, 5/16 INCH STROKE, 3.4 VA. FREE 2 YEAR RADWELL WARRANTY
ELECTRONICALLY ACTUATED VALVE, 6-17PSI SPRING RANGE, 90PSI MAX, 1.5INCH, 3-WAY, . FREE 2 YEAR RADWELL WARRANTY
FAN COIL ZONE VALVE, 3 WAY DIVERTING, 24 VOLTS, 0.32 AMP, 50/60 HZ, 7.0 CV, 3/4 INCH INNER DIAMETER, 7/8 INCH OUTER DIAMETER, SWEAT CONNECTION, PORT A NORMALLY CLOSED, REMOVABLE...
FESTO Valves VACC-S18-25-K4-1U-EX 4D
FESTO Valves VACF-B-C1-1
FESTO Valves VACS-C-C1-1
FLANGE SEAL KIT 6MM FOR 4BOLT VALVE. FREE 2 YEAR RADWELL WARRANTY
FLANGE SEAL KIT FOR 4BOLT VALVE. FREE 2 YEAR RADWELL WARRANTY
FLEX KLEEN Valves K-10102
FLOATING CONTROL VALVE, 2-WAY, FAIL-SAFE, 1 INCH SWEAT VC VALVE, WITH TOOL, LINEAR FLOW, 300 PSI MAX OPERATING PRESSURE, 60 PSI MAX DIFFERENTIAL PRESSURE, 0-65 DEGREES CELSIUS AMIENT TEMPERATURE RANGE,...
FLOW TYPE E/P PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLUI TROL Valves RAS530497
GAS PRESSURE REGULATOR, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 10-500 MBAR, 1/2 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 1-1/4IN, 24V, SLOWOPEN, NAT, 1/2#MX,. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND...
GAS VALVE, 2-1/2IN BODY W/ DBL SEAT, 5 PSI OPERATING PRESS, 15 PSI CLOSE-OFF PRESS, 1/4IN NPT DOWNSTREAM TAP. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 60HZ, 3/4" NPT, 1/2 PSI. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 2WAY, NORMALLY CLOSED, 1-1/2IN NPT, W/ DBL SEAT. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 3/4 IN, 220 - 240 VAC, 50 / 60 HZ, 20 W, IP54, PMAX 200 MBAR, RP 3.4", MADE IN HUNGARY. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, FLUID POWER ACTUATOR, CONTROL GAS FLOW, FOR COMERCIAL AND INDUSTRIAL BURNERS, USE WITH NATURAL OR LP GASES, MOUNT DIRECTLY IN GAS SUPPLY LINE. FREE 2 YEAR RADWELL WARRANTY...
GLOBE VALVE, 1/2 INCH NPT, SWT, 3-WAY, MIX MOD WATER CV .74. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1/2" SWEAT, UNION MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, REVERSE ACTING, 1/2 INCH NPT, FEMALE, 4.7 CV, WATER/GLYCOL, BRASS. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, TWO WAY CARTRIDGE, 1.2 CV, 1/2 INCH THREADED NPT, 36 TO 230 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, TWO-WAY, THREADED, 2 INCH NPT SIZE, 46.8 CV, 3/8 INCH STEM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
GOYEN Valves K0380
GOYEN Valves K2000
GOYEN Valves K2003
GOYEN Valves K2016
GOYEN Valves K2034
GOYEN Valves K2501
GOYEN Valves K2529
GOYEN Valves K2546
GOYEN Valves K3500
GOYEN Valves KM1336
GOYEN Valves KM1673
GOYEN Valves KM3101
GOYEN Valves M735
GOYEN Valves RCAC25FH3X/3249
HAND LEVER OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
HAND SLIDE VALVE, 3/2 BISTABLE, G1/8 CONNECTION, -10 TO 80 DEGREE C, -0.95 TO 12 BAR, (1558073). FREE 2 YEAR RADWELL WARRANTY
HERION Valves V60P511A-A313JA
HIGH PRESSURE SILENCER, 3/4R PORT, 5.0 MPA, 35 DB NOISE LEVEL REDUCTION. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL , V5086A1023 , THERMOSTATIC RADIATOR VALVE , HOT WATER OR TWO-PIPE STEAM SYSTEM , HORIZONTAL ANGLE BODY , 1/2IN NPT , 150PSI , 40-248DEGREE F . FREE 2 YEAR...
HONEYWELL , V5307B1172 , STEP OPEN PRESSURE REGULATOR , 3.5IN WC REG. SET , 3.5IN WC ADJUSTABLE RANGE , 1.2IN WC FIXED STEP SET . FREE 2 YEAR RADWELL WARRANTY...
HONEYWELL Valves V5852A2072
HONEYWELL Valves V8046C1030
HONEYWELL Valves VB30B1004
HONEYWELL Valves VBN2C026.00PA
HORIZON INTERNATIONAL INC Valves M-40
HYDRAMOTOR GAS VALVE, VALVE BODY, 1" NPT, 15 PSI. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC CHECK VALVE, PILOT OPERATED, 2-WAY, 10 GPM, SAE #4, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL GAS VALVE, 1 1/4" NPT, 2 WAY NORMALLY CLOSED, ON-OFF SAFETY SHUT OFF, FOR NATURAL GAS / LIQUEFIED PETROLEUM. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL GAS VALVE, 3/4 INCH BODY, W/ DOUBLE SEAT, 5PSI OPERATING PRESSURE, 15PSI CLOSE-OFF PRESSURE, 1/8 INCH NPT DOWNSTREAM TAP. FREE 2 YEAR RADWELL WARRANTY
INLINE FLOW CONTROL, 1/2BSPP, 0.3-10 BAR. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED GAS VALVE, LARGE BODY, 3X 1/4 INCH - 18 NPT UPSTEAM, 2X 1/4 INCH - 18 NPT DOWNSTREAM TAPS, 2 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Valves V-9999-608
JOHNSON CONTROLS Valves VA-8020-1
KISSLER COMPANY INCORPORATED Valves 20JX46
KNF Valves 203979
LINCOLN INDUSTRIAL Valves 84968
LINEAR HYDRAULIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
M&M INSTRUMENTS Valves 740R
M&M INTERNATIONAL Valves 240R
MECAIR Valves KIT DB116/C
MECAIR Valves KIT DB16/G
MECAIR Valves KIT SB3-24/DCX
MENCOM Valves VAC-029-00
MIKRO PUL Valves 131310
MIKRO PUL Valves 131313
MIXING VALVE, 3 WAY, 1 IN NPT, 14 CV. FREE 2 YEAR RADWELL WARRANTY
MODULAR LOCK OUT BALL VALVE, 3/4 NPT (IN.), BLACK. FREE 2 YEAR RADWELL WARRANTY
MOTORIZED VALVE, SIZE 1/2" SWEAT FITTINGS, 24V,2-POSITION, FLOW CAPACITY 4.3, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
MOTORIZED ZONE VALVE, REMOVABLE POWERHEAD, 3/4 INCH SWEAT CONNECTION, 2 WAY, 18 INCH LEADS, NORMALLY OPEN, NO MANUAL OPENER, STRAIGHT THROUGH, SPRING RETURN TO CLOSE, 24 VAC, 50 / 60...
NDUSTRIAL GAS VALVE, W/ ON-OFF SAFETY SHUT-OFF, 3" NPT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE ASSEMBLY / PGI, 6000 PSI, STRAIGHT, 1/4 INCH MNPT X 1/4 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics V60P411A-A212JB
NORGREN Pneumatics V61B513A-A213JB
NORGREN Pneumatics V61R417A-A212JB
NORGREN Pneumatics V61R4D7A-XP0900
NORGREN Pneumatics V61R517A-A313JA
NORGREN Pneumatics V61R5DDA-XP0200
NORGREN Pneumatics V62S517A-A313JB
NORGREN Valves V60P511A-A213JB
NORGREN Valves V60P517A-A218JB
NORGREN Valves V60P517A-A313JA
NORGREN Valves V60P5D7A-XP0900
NORGREN Valves V60P5DDA-XP0200
NORGREN Valves V61R417A-A218JB
NORGREN Valves V61R517A-A213JB
NORGREN Valves V61R517A-A218JB
NORGREN Valves V61R517A-A318JA
NORGREN Valves V61R517A-A318JB
NORGREN Valves V61R5D7A-XP0900
NORGREN Valves V61RA11A-A313JA
NORGREN Valves V62S517A-A318JB
NORGREN, V60PA11AA2000A, PNEUMATIC SOLENOID VALVE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
NORGREN, VBS2K-075, VBS2K075, BALL VALVE, 2PORT, 3/4IN NPT,. FREE 2 YEAR RADWELL WARRANTY
PARKER, SKINNER, V52DB3007-120/60, V52DB300712060, SOLENOID VALVE, 120VAC/60HZ, 5 PSI, 10 WATTS, 3/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
PARKER, V5L20250, SOLENOID VALVE, 48VDC, 75PSI,. FREE 2 YEAR RADWELL WARRANTY
PILOT GAS VALVE, 24VAC, 3/8", 10PSI, 36" WIRE LENGTH, 1/2" CONDUIT BUSTING, MOUNT DIRECTLY IN PIPE OR ON SUPPORT BRACKET, -40-125 DEGREE OPERATING TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY...
PILOT VALVE, VEX PROPORTIONAL VALVE, VEX BODY PT 1/8, SMC FAMILY CODE: DA. FREE 2 YEAR RADWELL WARRANTY
PIPE FITTING, 1-INCH, 100 MAX PSI, PVC, NORMALLY CLOSED DESIGN VACUUM BREAKER VALVE, VITON SEAL, NPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
PLUNGER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATECH Valves VA-003757
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES, 145 PSI, 14 TO 122 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE,5/2,SOL/AIR SPRING,G1/8 PORT SIZE,24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE ACTUATOR POSITIONER, 0-20PSI, 1/4IN,. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE GAS OIL-FILLED 4PUSH TERMINAL 24V. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE REGULATOR, FOR VTSB MANIFOLD, ISO PLUG IN, 26 MM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR SWITCHING, 3WAY, 2-1/2IN, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, AIR, 1/8NPT, 3/2NC, SOL/SPRING, 12VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECT SOLENOID, 1/4 NPT, 3/2, NC, SPRING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NO SOLENOID, 145PSIG, 14-122DEGREE F,V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V61 SERIES, NO SOLENOID, 5/2, 14" NPT, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, 1/2 NPT, MAX PRESSURE 1.0 MPA, OUTPUT PRESSURE 0.01-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, 3 POSITION, BASE MOUNTED, PILOT PRESSURE 0.2 - 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, BODY PPORTED, 1/4 PORT SIZE, INTERNAL PILOT SOLENOID, RC THREAD TYPE, 24VDC COIL, L PLUG CONNECTOR, 300MM LEAD WIRE LENGTH, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, FOOT MOUNTED. FREE 2...
POWER VALVE. FREE 2 YEAR RADWELL WARRANTY
PRECISION VACUUM REGULATOR, 0-30" HG W/KNOB, 1/8-27 PORTS, 1/8" NPT PORTS, VACUUM OPERATION, TWENTY TURN HYSTERESIS FREE ADJUSTMENT, FOUR ADJUSTING STYLES. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, SUB MINATURE VACUUM REGULATOR, OUTPUT RANGE 0-10HG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SEQUENCE VALVE, 100L/MIN, 2N SUBBASE, PK-3 PORT THREAD, FOR 3MM ID TUBING, -10 TO 60 C. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX PRESSURE = 350 BAR (5000 PSI), MAX FLOW = 26.0 LPM (7 GPM), DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, P...
PROPORTIONAL PRESSURE CONTROL VALVE, VEAA SERIES, 3-WAY, DIRECT CONTROL, MECHANICAL SPRING RESET, ELECTRICAL ACTUATION TYPE, 6-10 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, IP65, 8046904. FREE 2 YEAR RADWELL WARRANTY...
PROPORTIONAL THREE PORT PRESSURE REDUCING VALVE, PILOT OPERATED, D03 SIZE, MAX PRESSURE = 320 BAR (4600 PSI), MAX FLOW = 11 GPM (50 LPM), CONTROL PORT = P, PRESSURE RANGE...
PROPORTIONAL VALVE, ELECTRO-PNEUMATIC, FLOW TYE, 2 PORTS, 1/4 INCH, 1 AMP, 13 WATT, 1.0 MPA, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PULSARLUBE Valves C004
RANCO Valves L27-100
REGULATOR PLATE, 18MM WIDTH, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, CODE ZJ. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 2 & 4 PORTS, REVERSIBLE, 0.5...10 BAR, 18MM WIDTH, ZE CODE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 2-6 BAR REGULATION RANGE, 0.5-10 BAR INLET PRESSURE, IP65, -5 TO +50 DEGREES C, DIE-CAST ALUMINIUM HOUSING, 540160. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 42MM WIDTH, VERTICAL STACKING, CODE ZM, 4 PORT REVERSIBLE, 0.5...6 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 42MM WIDTH, ZH CODE, 2 PORTS, 1.0...6 BAR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 555777, PNEUMATIC ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, 6 BAR OPERATING PRESSURE, IP65, NEMA 4, -5 DEGREE C TO 50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, OPERATING PRESSURE 1 MPA, 10 BAR, PRESSURE REGULATION RANGE MPA 0.2 MPA - 0.85 MPA, IP65, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PNEUMATIC, OUTLET PRESSURE CONSTANT, W/ SECONDARY EXHAUSTING, 145 PSI, PRESSURE GAUGE CONNECTION, W/ RETAINING CLAMP, (546831). FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PRESSURE REGULATION RANGE: 0.5 ... 6 BAR, AMBIENT TEMPERATURE: -5 ... 50 °C, WIDTH; 26 MM. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, PRESSURE REGULATOR FOR 2 AND 4, OUTLET PRESSURE CONSTANT, WITH SECONDARY VENTING, 0.2 - 0.6 MPA / 2 - 6 BAR / 29 - 87 PSI, 0.5 -...
REGULATOR PLATE, VABF SERIES, 18 MM WIDTH, 10 BAR OPERATING PRESSURE, 0.5-8.5 BAR PRESSURE REGULATION RANGE, 0.5-10 BAR INLET PRESSURE 1, IP65, 546252. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PLATE, ZJ CODE, 2 & 4 PORTS, REVERSIBLE, 0.5...6 BAR, 42MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, 1/2INCH NPT, MAX PRESSURE 1.0 MPA, OUTPUT PRESSURE 0.01 TO 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR VALVE, AIR OPERATED, PORT SIZE 06, NPT THREAD TYPE. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, T-BAR HANDLE, 250 PSIG MAX, 17.2 BAR MAX, 1/2" NPT PORTS, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY
RESIDEO Valves V8043F1036
RESIDEO Valves VCZZ1500
SCHNEIDER ELECTRIC Valves VBB3N01
SCHNEIDER ELECTRIC, VBS2N01+M112A00, BALL VALVE ACTUATOR ASSEMBLY, 1/2IN NPT, 2-WAY, 24V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SERVO PROPORTIONAL VALVE, ON BOARD ELECTRONICS & POSITION FEEDBACK, MAX PRESSURE = 350 BAR (5000 PSI), NOMINAL FLOW RATE = 10 GPM (40 LPM), 3 POSITION & 4 WAY, 24...
SKINNER , COMPONENT, PARTS KIT, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SKINNER REPAIR KIT, FLUID CONTROLS, KIT FOR USE WITH VALVES. FREE 2 YEAR RADWELL WARRANTY
SKINNER Valves V5-630-F24
SKINNER Valves V52DB2-100
SKINNER Valves V9-35LEF2100
SKINNER Valves V935LEF2100AB6A0Z
SKINNER, V5-6321-F24, V56321F24, VALVE COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics VBA10A-T02GN-Z
SMC Pneumatics VBA11A-T02GN-Z
SMC Valves VCH41-DF-KT
SMC Valves VDW350-5G-4-02-Q
SOLENOID 20PSI 110/120VAC 50/60HZ 3/16IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 110/121V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 90VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, COPPER/STEEL/THERMOP LASTIC, (8030811). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 240VAC, 561.2-658.8OHM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 48 VDC COIL VOLTAGE, 3.4 WATTS, COPPER STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, VACF SERIES, COIL CHARACTERISTICS: 24 V DC; 3.3 W, PA/STEEL HOUSING MATERIAL, IP65, 8030802. FREE 2 YEAR RADWELL WARRANTY
SOLENOID INLINE VALVE, V61 SERIES VALVES, PORT SIZE: G 1/4, OPERATION: 5/2, ACTUATION: SOL/SPR, 24 VAC, 22 MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10W 20PSI 1/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 125PSI 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 15PSI 10V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2/3WAY BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/64INCH NPT 150PSI COIL 110-120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 120V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, CABLE LENGTH - 10M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG11, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE CONNECTOR, DIN FORM A, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, 1/2 NPT, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG11, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM B, LED & MOV; 24V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM B, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 5M, 2+GROUND/GROUND OPPOSITE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE CONNECTOR, DIN FORM B, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, CABLE LENGTH - 5M, 3+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG7, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 10M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND OPPOSITE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 24V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, NO CIRCUITRY, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM C {ISB}, NO CIRCUITRY, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM C {ISB}, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG7, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE FAST OPENING SOLENOID VALVE - BODY ONLY, SIZE 3, POC SWITCH RIGHT VIEWING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-1.5MPA, 3MM ORIFICE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 1/2" NPT, MOD WATER 25CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH BODY, 1.16 CV, LINEAR FLOW, STAINLESS STEEL SEAT, 2-WAY, DIRECT ACTING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.19. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.29. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER, CV 0.74. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN NPT, 120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 11 WATTS, 120 V, 60 HZ, 15 PSI, 5 / 16 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 100PSI, 10W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 50/60 HZ, GAS-REGLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12VDC 7.4W, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-PORT, BODY SIZE 2, FLOW STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20/60V, 5PSI,10WATTS, 3/8 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 22MM, 10 BAR MAX, 24 VDC, G1/2, 3/2NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 1 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, 50/60 HZ, 4.5 W, 3 WAY, 1/4 NPSF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 1/2IN NPTF PORTS, 24V DC COIL, HAND LEVER-LATCH-SPRING, 175 PSI, 24IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/32X1/8INCH ORIFICE, 75PSI, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 110/120VAC, 50/60HZ, 20W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2, 24VDC, SOLENOID RETURN, 1/8 NPT, 750 L/MIN, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FLUID CONTROL SERIES, 4-WAY, DIRECT ACTING, 24 VDC, NC/NO, 1/4 INCH NPT, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS SHUT-OFF, 3/4 X 3/4 INCHPORT CONNECTION, FEMALE THREADED, DIE-CAST ALUMINUM, 0-15 PSI, 2-WAY/2-POSITION, PUSH-TO-OPEN, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NC, 10WATT, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NPT 1/2 INCH BODY, 2.9 CV, LINEAR FLOW, 2-WAY, DIRECT ACTING, STAINLESS STEEL SEAT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REGULATOR PLATE, WIDTH 26 MM, PRESSURE REGULATION RANGE : 0.5-10 BAR, COMPRESSED AIR AS PER ISO 8573-1:2010 [7:4:4], DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES V60, SINGLE SOLENOID, 24 VDC, 0.08 AMP, 2 WATT, 29-116 PSI, 1/8 INCH NPTF, 5/2-WAY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TEMP: 14-122 DEGREE F, 29-116 PSIG, 110/120 V, 2.5 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 1/4IN NPT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 2 POSITION, 3 WAY, 1/8IN NPT, DUAL COIL, 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 5/2, 145 PSI, SPRING RETURN, 1/8 NPT, 750 I/MIN, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, PNEUMATIC, DIRECT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V62 SERIES, 3/8 NPT PORT SIZE, 3/2; N/C VALVE FUNCTION, SPRING RETURN, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VC* BODY PORT 3/8 NPT, 2PORT, 0-0.15MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2 PORT,DIRECT OPERATED,FOR STEAM,1 N.C.,100VAC/50-60HZ, 7MM ORIFICE DIA,3/8IN FNPT,S.S. BODY,FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SPARTAN, VE243-12I-EP3.5-1605 , VE24312IEP351605, VALVE, 24VAC, 6VA FAIL STEM UP, . FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL, T HANDLED, 10,000 PSI . FREE 2 YEAR RADWELL WARRANTY
STEP OPEN PRESSURE REGULATOR, 3.5INCH WC REG. SET, 3-5INCH WC ADJUSTABLE RANGE, .9INCH WC FIXED REG. SET. FREE 2 YEAR RADWELL WARRANTY
SUCTION 4 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
SWEAT CONNECTION ZONE VALVE, 1", NORMALLY CLOSED (24V). FREE 2 YEAR RADWELL WARRANTY
SWEAT CONNECTION, 3.5 CV, NORMALLY CLOSED, 24 VOL, 2-WAY, STRAIGHT-THROUGH, 1/2" SWEAT CONNECTION ZONE VALVE, 60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SWEAT MOTORIZED ZONE VALVE, 3/4 INCH, 24 VDC, N/C, 3.5 CV, WITH END SWITCH. FREE 2 YEAR RADWELL WARRANTY
THERMO EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC RADIATOR VALVE, 1/2 INCH SWEAT, STRAIGHT BODY, HOT WATER OR TWO-PIPE STEAM SERVICE, 4.6CV, 150 PSI STATIC PRESSURE RATE, 17 PSI CLOSEOFF RATING WATER SERVICE, 15 PSI MAX STEAM...
TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE...
TWO WAY VALVE, SCREWED NPT END FITTING, STRAIGHTAWAY PATTERN STEM-UP CLOSED, BRASS TRIM W/DISC, 1/2" TO 2" SIZE, 1", CV=14. FREE 2 YEAR RADWELL WARRANTY
TWO WAY VALVE, SCREWED NPT END FITTING, STRAIGHTAWAY PATTERN STEM-UP OPEN, BRASS TRIM W/DISC, 1/2" TO 2" SIZE, 1", CV=14. FREE 2 YEAR RADWELL WARRANTY
TWO-WAY VALVE BODIES 1-1/4", CV = 20. FREE 2 YEAR RADWELL WARRANTY
TWO-WAY VALVE BODIES 1/2" REDUCED PORT, CV = 2.2. FREE 2 YEAR RADWELL WARRANTY
TWO-WAY VALVE BODY, 3/4 INCH REDUCED PORT, CV = 5.5. FREE 2 YEAR RADWELL WARRANTY
V SERIES VALVE, SPRING CENTERING, HAND LEVER, THREE WAY FUNCTION, 1/4" BODY SIZE, SIDEPORTED EXTERNAL PILOR, THREE POSITION, ALL PORTS BLOCKED. FREE 2 YEAR RADWELL WARRANTY
V-SERIES VALVE, PNEUMATIC, SPECIAL ACTUATOR CALLED OUT IN SUFFIX, SPECIAL ACTUATOR CALLED OUT IN SUFFIX, THREE-WAY, 1/4" BODY SIZE, SIDEPORTED-EXTERNAL PILOT, THREE POSITION, CENTER: ALL PORTS OPEN. FREE 2 YEAR...
V50 SERIES VALVES,PNEUMATIC, DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVE, 5/2, SOL/SPR, 1/8NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALVE,5/2WAY,0.08AMP ,24VDC,2.0W. FREE 2 YEAR RADWELL WARRANTY
VACUUM GENERATOR, NOZZLE 1.4 MM, WIDTH 22 MM, MUFFLER CLOSED, MOUNTING POSITION ANY, EJECTOR HIGH VACUUM, LED DISPLAY N/O CONTACT, OPERATING PRESSURE 2-8 BAR, PNP OUTPUT. FREE 2 YEAR RADWELL...
VALVE ASSEMBLY, 1-1/4 IN, 2W, BALL, NPT, SS, 102.3 CV, NO STEAM, 70 PSI, ACT (MA40-7043): ELEC, 2POS, SR, NC, 24 VAC, 22-30 VDC, APP. FREE 2 YEAR RADWELL WARRANTY...
VALVE ASSEMBLY, 2/2 INCH MFNPT. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, MINIATURE, 1/4 INCH NPT, 3000 PSI, 200 F MAX, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, TWO-WAY, 1/2 INCH SWEAT VC VALVE ASSEMBLY, CHARACTERIZED CARTRIDGE, 3.5 CV AND LINEAR FLOW, 2 PORT VC VALVE BODY, FEMALE THREAD 1/2 INCH, 3/4 INCH AND 1 INCH.
VALVE BODY 1-1/4 IN, 3W, BALL, NPT, BR, 34.1 CV, NO DISC, 40 PSI, ACT (MA40-7043): ELEC, 2POS, SR, NC, 24 VAC, 22-30 VDC, APP. FREE 2 YEAR RADWELL WARRANTY...
VALVE BODY 1/2INCH 3WAY MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY BRASS ANGLED 1IN FEMALE 1IN MALE UNION. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 1 1/4 IN CONNECTION SIZE, 250 PSI MAX PRESSURE, 2 WAY, STEM UP OPEN, 20 CV, BRASS TRIM WITH DISC, SCREWED END, BRONZE BODY. FREE 2 YEAR RADWELL...
VALVE BODY, 1-1/2 INCH, 4.4CV, SINGLE SEAT, STEM UP OPEN. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 1/2 IN FULL PORT, 2 WAY, 4.4 CV, BRASS TRIM WITH DISC. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 1/2' REDUCED PORT, 2-WAY, STEM UP CLOSED . FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 3/4 IN FULL PORT, 2 WAY, 7.5 CV. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 3/4 INCH FULL PORT, 2 WAY, 7.5CV, STEMP UP CLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, 5/8 IN, 2-WAY, STRAIGHTWAY, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, TWO VALVES, 3/4 INCH, CV = 7.5. FREE 2 YEAR RADWELL WARRANTY
VALVE CARTRIDGE REPLACEMENT, SILVER SPRING, FOR VC SERIES 2-WAY VALVES, INCLUDES CARTRIDGE WRENCH, (VCZZ1100/U). FREE 2 YEAR RADWELL WARRANTY
VALVE CONTROL WATER, 1/2", REDUCED PORT, 2-WAY, STEMP UP OPEN, 1.3 CV, BRASS TRIM, WITH DISC, UNION END. FREE 2 YEAR RADWELL WARRANTY
VALVE GUIDE A. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG SUPPRESSOR FORM A - 18MM, WITH LED, 110VAC/DC/50VA/W, VBS-LD-110/50. FREE 2 YEAR RADWELL WARRANTY
VALVE POSITIONER KIT, FOR 5/16IN DIA STEM VAVLVE, WITH 5R ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT . FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT UPPER/LOWER SPRING PLATE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SUCTION RING. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/2 INCH NPT, 5/3 OPERATION, 3-8 BAR, 44-116 PSI, 24 VDC, V53 SERIES. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY, MODULATING,3- WIRE, GENERAL TEMP, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4 INCH FNPT X 3/4 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4IN, STAINLESS STEEL BODY, VACUUM BREAKER. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5/3 WAY, PRESS BAR 0/10, TEMP C 10+50. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT FOR AIR. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, SINGLE, SUS. FREE 2 YEAR RADWELL WARRANTY
VALVE, COMPACT, SUS. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTIONAL CONTROL VALVE, WITH ON-BOARD ELECTRONICS & POSITION FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 1-1/2 INCH SIZE, NPT END FITTING, 28 CV RATING, TWO-WAY, EQUAL PERCENTAGE FLOW, BRONZE BODY WITH BRASS PLUG, STEM UP CLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 2 WAY, 1 1/2" NPT, 29.3 CV, LINEAR FLOW, RED BRASS BODY, STAINLESS STEEL TRIM, 100 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM UP TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP...
VALVE, MINIATURE, 3000 PSI, 200 F MAX, 1/4 INCH MNPT, 1/4 INCH FNPT, STAINLESS STEEL, ACETAL RESIN SEAT MATERIAL, MINI PTFE PACKED, PGI WASHER SEAT, INTERCHANGEABE SOFT OR METAL SEATS.
VALVE, MOTORIZED, REMOVABLE POWERHEAD, .32AMP, 24V, 50/60CY, 1/2 INCH COPPER SWEAT, AUTO RECYCLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, V60 SERIES, 29-145 PSIG, 1/8" NPT, 5 PORT, 2 POSITION, REPLACES V60P5DDA-XP020. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID 1/4NPT 4-WAY NC-NO 120/60AC AL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, PNEUMATIC, 12 VDC, 3-WAY . FREE 2 YEAR RADWELL WARRANTY
VALVE, VALVE BODY ONLY, THREE WAY, DIVERTING, SCREWED/FLANGED END FITTING, STRAIGHTWAY PATTERN, 3/4" NPT, 7.5 CV. FREE 2 YEAR RADWELL WARRANTY
VALVE, W/CENTERLINE LEVER, 4WAY, 200VAC, 40-200PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE, ZONE, 2 WAY NORMALLY CLOSED, 3/4', SWEAT, 24VAC, 3/4" SWEAT TWO-WAY NORMALLY CLOSED ZONE VALVE, 24V, SPRING RETURN TO CLOSE, BRASS BODY, STAINLESS STEEL STEM, BRASS SEAT, 18" LEADS,...
VALVE,GLOBE, 3 WAY MIXING, 3/4", NPT, 7.5 CV BRONZE BODY WITH BRASS TRIM VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
VBA BOOSTER REGULAR, 1/2 INCH MODULAR. FREE 2 YEAR RADWELL WARRANTY
VBOH, HAND SLIDE VALVE, HAND SLIDE VALVE. FREE 2 YEAR RADWELL WARRANTY
VC VALVE ASSEMBLY, 1-INCH NPT, 2 WAY, 6.6 CV, LINEAR, 300 PSI. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Valves VBL-4303
VESTA Valves VCML536M8
VMECA Valves VC202PS
VZQA, SEAL CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
WARREN CONTROLS Valves KXXXXXXXX007
WILKERSON PNEUMATIC Valves V60-03-B000B
ZONE CONTROL VALVE, 2-WAY, FAIL-SAFE, ELECTRIC, STRAIGHT THROUGH BODY, N.O., 1/2 IN, 1.60 CV, 24 V, 3 W, IP42. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE, 2-WAY, 5/8 INCH, SWEAT CONN., 3 SCV, N.C., 120V, 50/60HZ, W/ MANUAL OPENER . FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>