Velan, Inc. Control Valve S04-2074C-14GX

Description
GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY
Description
GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 158878369 - Radwell International
Willingboro, NJ, United States
Control Valve
158878369
Control Valve 158878369
GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY

GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 158878369
Product Name Control Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP90-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details