Manufacturer: Diodes Incorporated
Win Source Part Number: 1324044-MSB30M-13
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Supplier Device Package: 4-MSBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SMD, Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MSB30M-13DITR,MSB30M
Base Product Number: MSB30
RoHS Status: ROHS3 Compliant
BRIDGE RECT 1PHASE 1KV 3A 4MSBL Product overview: MSB30M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB30M-13 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL
BRIDGE RECT 1PHASE 1KV 3A 4MSBL
BRIDGE RECT 1PHASE 1KV 3A 4MSBL
200A 1.1V@3A 3A 1kV MSBL Bridge Rectifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1324044-MSB30M-13 | 299-MSB30M-13 | MSB30M-13DITR-ND | MSB30M-13 | MSB30M-13 | MSB30M-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 1KV 3A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | 3.10E-4 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |