onsemi Diodes - Zener - Single - MMSZ4685T1G MMSZ4685T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078422-MMSZ4685T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 2V Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078422-MMSZ4685T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 2V Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4685T1G - 1078422-MMSZ4685T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4685T1G
1078422-MMSZ4685T1G
Diodes - Zener - Single - MMSZ4685T1G 1078422-MMSZ4685T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078422-MMSZ4685T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 2V Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1078422-MMSZ4685T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 2V
Voltage - Zener (Nom) (Vz): 3.6V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
3.6V 500mW Zener Diode
287-MMSZ4685T1G
3.6V 500mW Zener Diode 287-MMSZ4685T1G
3.6V Zener Diode, 500mW, 5% Tol, SOD-123 SMT Product overview: MMSZ4685T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4685T1G can be used for catalog matching and distributor lookup.

3.6V Zener Diode, 500mW, 5% Tol, SOD-123 SMT Product overview: MMSZ4685T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4685T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4685T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4685T1GOSTR-ND
Single Zener Diodes MMSZ4685T1GOSTR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4685T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4685T1GOSDKR-ND
Single Zener Diodes MMSZ4685T1GOSDKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4685T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4685T1GOSCT-ND
Single Zener Diodes MMSZ4685T1GOSCT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ4685T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 3.6 V

Low Current Zener Diode Voltage Regulator 3.6 V

Supplier's Site Datasheet
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Nom Onsemi - 45J1579 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Nom Onsemi
45J1579
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Nom Onsemi 45J1579
ZENER DIODE, 500mW, 3.6V, SOD-123; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.6V, SOD-123; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 29X6127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
29X6127
Diode, Zener, 3.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 29X6127
DIODE, ZENER, 3.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ4685T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4685T1G
Single Zener Diodes MMSZ4685T1G
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4685T1G
Zener Diodes MMSZ4685T1G
Zener Diodes 3.6V 500mW

Zener Diodes 3.6V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ4685T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ4685T1G
Diodes >> Zener Diodes MMSZ4685T1G
±5% Single 3.42V~3.78V 500mW 3.6V SOD-123 Zener Diodes ROHS

±5% Single 3.42V~3.78V 500mW 3.6V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4685T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4685T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4685T1G
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1078422-MMSZ4685T1G 287-MMSZ4685T1G MMSZ4685T1GOSTR-ND MMSZ4685T1G 45J1579 29X6127 MMSZ4685T1G MMSZ4685T1G MMSZ4685T1G MMSZ4685T1G
Product Name Diodes - Zener - Single - MMSZ4685T1G 3.6V 500mW Zener Diode Single Zener Diodes Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 3.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data