SMC Diode Solutions Co., Ltd Schottky 30V 1A Diode and Rectifier MBR130HW

Description
DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130HW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130HW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-MBR130HW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBR130HW
Schottky 30V 1A Diode and Rectifier 280-MBR130HW
DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130HW can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130HW from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130HW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367211-MBR130HW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367211-MBR130HW
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367211-MBR130HW
Win Source Part Number: 1367211-MBR130HW Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MBR130 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 400 µA @ 30 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C

Win Source Part Number: 1367211-MBR130HW
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MBR130
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C

Buy Now Datasheet
Single Diodes - 1655-MBR130HWCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR130HWCT-ND
Single Diodes 1655-MBR130HWCT-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1655-MBR130HWTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR130HWTR-ND
Single Diodes 1655-MBR130HWTR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1655-MBR130HWDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBR130HWDKR-ND
Single Diodes 1655-MBR130HWDKR-ND
Diode Schottky 30V 1A Surface Mount SOD-123

Diode Schottky 30V 1A Surface Mount SOD-123

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR130HW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR130HW
Diodes >> Schottky Barrier Diodes (SBD) MBR130HW
30V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

30V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-MBR130HW 1367211-MBR130HW 1655-MBR130HWCT-ND MBR130HW
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SOD-123 SOD-123
Unlock Full Specs
to access all available technical data