Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 18V 500MW SOD123 Product overview: MMSZ5248B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1078464-MMSZ5248B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5248BT1G; MMSZ5248B_R2_00001; MMSZ5248B;
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
DIODE ZENER 18V 500MW SOD123
±5% 500mW 18V SOD-123 Zener Diodes ROHS
DIODE ZENER 18V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5248B-TPMSCT-ND | 287-MMSZ5248B-TP | 1078464-MMSZ5248B-TP | MMSZ5248B-TP | MMSZ5248B-TP | MMSZ5248B-TP | MMSZ5248B-TP |
| Product Name | Single Zener Diodes | 18V 500MW Zener Diode | Diodes - Zener - Single - MMSZ5248B-TP | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts |