PANJIT SemiConductor 39V 0.5W Zener Diode MMSZ5259A_R1_00001

Description
Zener Diode, 39V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5259A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 39V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5259A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39V 0.5W Zener Diode
287-MMSZ5259A_R1_00001
39V 0.5W Zener Diode 287-MMSZ5259A_R1_00001
Zener Diode, 39V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5259A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259A_R1_000 01 can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5259A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5259A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 958117-MMSZ5259A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
958117-MMSZ5259A_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 958117-MMSZ5259A_R1_00001
Win Source Part Number: 958117-MMSZ5259A_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: MMSZ5229A Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 30 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -50°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMSZ5259A_R1_00001MM SZ5259A _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-MMSZ5259A_R1_00 001TR,3757-MMSZ5259A _R1_00001DKR,3757-MM SZ5259A_R1_00001CT

Win Source Part Number: 958117-MMSZ5259A_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: MMSZ5229A
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 30 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMSZ5259A_R1_00001MMSZ5259A _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMSZ5259A_R1_00001TR,3757-MMSZ5259A_R1_00001DKR,3757-MMSZ5259A_R1_00001CT

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5259A_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 39V 500mW ±2% Surface Mount SOD-123

Zener Diode 39V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5259A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5259A_R1_00001TR-ND
Single Zener Diodes 3757-MMSZ5259A_R1_00001TR-ND
Zener Diode 39V 500mW ±2% Surface Mount SOD-123

Zener Diode 39V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5259A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5259A_R1_00001
Discrete Semiconductor Products - Diodes - Zener MMSZ5259A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site
Single Zener Diodes - MMSZ5259A_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5259A_R1_00001
Single Zener Diodes MMSZ5259A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet
Diodes >> Zener Diodes - MMSZ5259A_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5259A_R1_00001
Diodes >> Zener Diodes MMSZ5259A_R1_00001
±2% Single 38.22V~39.78V 500mW 39V SOD-123 Zener Diodes ROHS

±2% Single 38.22V~39.78V 500mW 39V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5259A_R1_00001 958117-MMSZ5259A_R1_00001 3757-MMSZ5259A_R1_00001DKR-ND MMSZ5259A_R1_00001 MMSZ5259A_R1_00001 MMSZ5259A_R1_00001
Product Name 39V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts
Tj -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
Unlock Full Specs
to access all available technical data