EIC Semiconductor, Inc. 5.1V 500mW Zener Diode MM1Z5V1

Description
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z5V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z5V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z5V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z5V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500mW Zener Diode - 287-MM1Z5V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500mW Zener Diode
287-MM1Z5V1
5.1V 500mW Zener Diode 287-MM1Z5V1
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z5V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z5V1 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z5V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z5V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM1Z5V1 - 1224359-MM1Z5V1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM1Z5V1
1224359-MM1Z5V1
Newest Parts - MM1Z5V1 1224359-MM1Z5V1
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224359-MM1Z5V1 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1224359-MM1Z5V1
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Diodes MM1Z5V1
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

Independent Type 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site
Diodes >> Zener Diodes - MM1Z5V1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MM1Z5V1
Diodes >> Zener Diodes MM1Z5V1
±5% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

±5% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MM1Z5V1 1224359-MM1Z5V1 MM1Z5V1 MM1Z5V1
Product Name 5.1V 500mW Zener Diode Newest Parts - MM1Z5V1 Diodes Diodes >> Zener Diodes
RoHS Compliant RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts
ZZT 130 ohms 130 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details