onsemi 500mW 8.2V Zener Diode MMSZ5237BT1G

Description
Zener Diode 500mW 8.2V 5% SOD-123 Tape & Reel Product overview: MMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 500mW 8.2V 5% SOD-123 Tape & Reel Product overview: MMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mW 8.2V Zener Diode
287-MMSZ5237BT1G
500mW 8.2V Zener Diode 287-MMSZ5237BT1G
Zener Diode 500mW 8.2V 5% SOD-123 Tape & Reel Product overview: MMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500mW 8.2V 5% SOD-123 Tape & Reel Product overview: MMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 8.2V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1841367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841367P
Zener Diodes 1841367P
ZEN SOD123 REG 0.5W 8.2V

ZEN SOD123 REG 0.5W 8.2V

Supplier's Site
Zener Diodes - 1841015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841015
Zener Diodes 1841015
ZEN SOD123 REG 0.5W 8.2V

ZEN SOD123 REG 0.5W 8.2V

Supplier's Site
Zener Diodes - 1841367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841367
Zener Diodes 1841367
ZEN SOD123 REG 0.5W 8.2V

ZEN SOD123 REG 0.5W 8.2V

Supplier's Site
Single Zener Diodes - MMSZ5237BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5237BT1GOSDKR-ND
Single Zener Diodes MMSZ5237BT1GOSDKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5237BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5237BT1GOSCT-ND
Single Zener Diodes MMSZ5237BT1GOSCT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5237BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5237BT1GOSTR-ND
Single Zener Diodes MMSZ5237BT1GOSTR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5237BT1G - 024035-MMSZ5237BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5237BT1G
024035-MMSZ5237BT1G
Diodes - Zener - Single - MMSZ5237BT1G 024035-MMSZ5237BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024035-MMSZ5237BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Family Name: MMSZ5237B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5237B_R2_00001; MMSZ5237B; MMSZ5237B_R1_00001; MMSZ5237B-GS08; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024035-MMSZ5237BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Family Name: MMSZ5237B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5237B_R2_00001; MMSZ5237B; MMSZ5237B_R1_00001; MMSZ5237B-GS08;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ5237BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5237BT1G
Zener Diodes MMSZ5237BT1G
Zener Diodes 8.2V 500mW

Zener Diodes 8.2V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi - 77M8938 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi
77M8938
Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi 77M8938
ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5237BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5237BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5237BT1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5237BT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5237BT1G
Diodes >> Zener Diodes MMSZ5237BT1G
±5% Single 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS

±5% Single 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5237BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5237BT1G
Single Zener Diodes MMSZ5237BT1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5237BT1G 1841367P 1841015 MMSZ5237BT1GOSDKR-ND 024035-MMSZ5237BT1G MMSZ5237BT1G MMSZ5237BT1G 77M8938 MMSZ5237BT1G MMSZ5237BT1G MMSZ5237BT1G
Product Name 500mW 8.2V Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ5237BT1G Zener Diodes Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms 8 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data