onsemi Single Diodes MBRS3100T3G

Description
Diode Schottky 100V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRS3100T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS3100T3GOSCT-ND
Single Diodes MBRS3100T3GOSCT-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS3100T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS3100T3GOSTR-ND
Single Diodes MBRS3100T3GOSTR-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - MBRS3100T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS3100T3GOSDKR-ND
Single Diodes MBRS3100T3GOSDKR-ND
Diode Schottky 100V 3A Surface Mount SMC

Diode Schottky 100V 3A Surface Mount SMC

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 3A 100V Diode and Rectifier
280-MBRS3100T3G
Schottky SMD 3A 100V Diode and Rectifier 280-MBRS3100T3G
3A 100V Schottky Rectifier, SMC, SMD Product overview: MBRS3100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3100T3G can be used for catalog matching and distributor lookup.

3A 100V Schottky Rectifier, SMC, SMD Product overview: MBRS3100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS3100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRS3100T3G - 022459-MBRS3100T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS3100T3G
022459-MBRS3100T3G
Diodes, Rectifiers - Single - MBRS3100T3G 022459-MBRS3100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 022459-MBRS3100T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 175°C Family Name: MBRS3100 Categories: Discrete Semiconductor Products Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMSH3-100; B3100-13-F; SS3H10HE3/9CT; Introduction Date: July 31, 2001 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 022459-MBRS3100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBRS3100
Categories: Discrete Semiconductor Products
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMSH3-100; B3100-13-F; SS3H10HE3/9CT;
Introduction Date: July 31, 2001
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6880515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880515
Schottky Diodes & Rectifiers 6880515
onsemi MBRS3100T3G Diode

onsemi MBRS3100T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6880515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6880515P
Schottky Diodes & Rectifiers 6880515P
onsemi MBRS3100T3G Diode

onsemi MBRS3100T3G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1250008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1250008
Schottky Diodes & Rectifiers 1250008
onsemi MBRS3100T3G Diode

onsemi MBRS3100T3G Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS3100T3G
Schottky Diodes & Rectifiers MBRS3100T3G
Schottky Diodes & Rectifiers 3A 100V

Schottky Diodes & Rectifiers 3A 100V

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRS3100T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRS3100T3G
Diodes >> Schottky Barrier Diodes (SBD) MBRS3100T3G
100V 790mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

100V 790mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS3100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS3100T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRS3100T3G
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site
Single Diodes - MBRS3100T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRS3100T3G
Single Diodes MBRS3100T3G
DIODE SCHOTTKY 100V 3A SMC

DIODE SCHOTTKY 100V 3A SMC

Supplier's Site Datasheet
Schottky Diode,3A, 100V, 403; Repetitive Peak Reverse Voltage Onsemi - 45J0793 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode,3A, 100V, 403; Repetitive Peak Reverse Voltage Onsemi
45J0793
Schottky Diode,3A, 100V, 403; Repetitive Peak Reverse Voltage Onsemi 45J0793
SCHOTTKY DIODE,3A, 100V, 403; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:130A RoHS Compliant: Yes

SCHOTTKY DIODE,3A, 100V, 403; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:790mV; Forward Surge Current:130A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode,3A, 100V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1316 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode,3A, 100V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1316
Schottky Diode,3A, 100V, 403, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1316
SCHOTTKY DIODE,3A, 100V, 403, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:790mV RoHS Compliant: Yes

SCHOTTKY DIODE,3A, 100V, 403, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:790mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number MBRS3100T3GOSCT-ND 280-MBRS3100T3G 022459-MBRS3100T3G 6880515 6880515P MBRS3100T3G MBRS3100T3G MBRS3100T3G MBRS3100T3G 45J0793
Product Name Single Diodes Schottky SMD 3A 100V Diode and Rectifier Diodes, Rectifiers - Single - MBRS3100T3G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diode,3A, 100V, 403; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel SMC Do-214ab (smc) DO-214AB (SMC) SMC DO-214AB, SMC DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
VF 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts 0.7900 volts
Unlock Full Specs
to access all available technical data