onsemi Schottky SMD 40V 1A Diode and Rectifier MBRM140T1G

Description
40V Schottky Rectifier, 1A, 2-Pin, Surface Mount Product overview: MBRM140T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V Schottky Rectifier, 1A, 2-Pin, Surface Mount Product overview: MBRM140T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 40V 1A Diode and Rectifier
280-MBRM140T1G
Schottky SMD 40V 1A Diode and Rectifier 280-MBRM140T1G
40V Schottky Rectifier, 1A, 2-Pin, Surface Mount Product overview: MBRM140T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1G can be used for catalog matching and distributor lookup.

40V Schottky Rectifier, 1A, 2-Pin, Surface Mount Product overview: MBRM140T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 464029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464029
Schottky Diodes & Rectifiers 464029
Schottky Pwr Rect, MBRM140T1G

Schottky Pwr Rect, MBRM140T1G

Supplier's Site
Schottky Diodes & Rectifiers - 1022263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1022263
Schottky Diodes & Rectifiers 1022263
Schottky Pwr Rect, MBRM140T1G

Schottky Pwr Rect, MBRM140T1G

Supplier's Site
Schottky Diodes & Rectifiers - 464029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
464029P
Schottky Diodes & Rectifiers 464029P
Schottky Pwr Rect, MBRM140T1G

Schottky Pwr Rect, MBRM140T1G

Supplier's Site
Single Diodes - MBRM140T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM140T1GOSTR-ND
Single Diodes MBRM140T1GOSTR-ND
Diode Schottky 40V 1A Surface Mount Powermite

Diode Schottky 40V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM140T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM140T1GOSDKR-ND
Single Diodes MBRM140T1GOSDKR-ND
Diode Schottky 40V 1A Surface Mount Powermite

Diode Schottky 40V 1A Surface Mount Powermite

Buy Now Datasheet
Single Diodes - MBRM140T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM140T1GOSCT-ND
Single Diodes MBRM140T1GOSCT-ND
Diode Schottky 40V 1A Surface Mount Powermite

Diode Schottky 40V 1A Surface Mount Powermite

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRM140T1G - 022444-MBRM140T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM140T1G
022444-MBRM140T1G
Diodes, Rectifiers - Single - MBRM140T1G 022444-MBRM140T1G
Manufacturer: ON Semiconductor Win Source Part Number: 022444-MBRM140T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Family Name: MBRM140 Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): UPS140; UPS140E; UPS5819; Introduction Date: September 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 022444-MBRM140T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBRM140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UPS140; UPS140E; UPS5819;
Introduction Date: September 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety

Buy Now Datasheet
Single Diodes - MBRM140T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRM140T1G
Single Diodes MBRM140T1G
DIODE SCHOTTKY 40V 1A POWERMITE

DIODE SCHOTTKY 40V 1A POWERMITE

Supplier's Site Datasheet
DIODE, SCHOTTKY 40V 1A POWERMITE - 70100195 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY 40V 1A POWERMITE
70100195
DIODE, SCHOTTKY 40V 1A POWERMITE 70100195
DIODE, SCHOTTKY 40V 1A POWERMITE

DIODE, SCHOTTKY 40V 1A POWERMITE

Supplier's Site
Schottky Rectifier, 1A, 40V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 45J0791 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi
45J0791
Schottky Rectifier, 1A, 40V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi 45J0791
SCHOTTKY RECTIFIER, 1A, 40V, 457, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:850mV; Qualification:AEC-Q1 01RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, 457, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:850mV; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 40V, 457; Repetitive Peak Reverse Voltage Onsemi - 84K8737 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, 457; Repetitive Peak Reverse Voltage Onsemi
84K8737
Schottky Rectifier, 1A, 40V, 457; Repetitive Peak Reverse Voltage Onsemi 84K8737
SCHOTTKY RECTIFIER, 1A, 40V, 457; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, 457; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, Powermite; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M8746 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, Powermite; Repetitive Reverse Voltage Vrrm Max Onsemi
58M8746
Diode, Schottky, 1A, Powermite; Repetitive Reverse Voltage Vrrm Max Onsemi 58M8746
DIODE, SCHOTTKY, 1A, POWERMITE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, POWERMITE; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-216AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MBRM140T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRM140T1G
Diodes >> Schottky Barrier Diodes (SBD) MBRM140T1G
40V 550mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS

40V 550mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRM140T1G
Schottky Diodes & Rectifiers MBRM140T1G
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM140T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM140T1G
Discrete Semiconductor Products - Diodes - Rectifiers MBRM140T1G
DIODE SCHOTTKY 40V 1A POWERMITE

DIODE SCHOTTKY 40V 1A POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MBRM140T1G 464029 1022263 464029P MBRM140T1GOSTR-ND 022444-MBRM140T1G MBRM140T1G 70100195 45J0791 84K8737 58M8746 MBRM140T1G MBRM140T1G MBRM140T1G
Product Name Schottky SMD 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - MBRM140T1G Single Diodes DIODE, SCHOTTKY 40V 1A POWERMITE Schottky Rectifier, 1A, 40V, 457, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 1A, 40V, 457; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, Powermite; Repetitive Reverse Voltage Vrrm Max Onsemi Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Rectifier Configuration / Technology Schottky Schottky Schottky Schottky
Package Power mite Powermite POWERMITE 3; POWERMITE POWERMITE 3; Powermite DO-216AA Case 457 DO-216AA DO-216AA DO-216AA POWERMITE
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data