The MMSD914T1G is a switching diode packaged in a SOD-123 surface mount configuration. It features a maximum continuous reverse voltage of 100V and a peak forward current rating of 200mA. The diode is characterized by a low forward voltage drop of up to 1V at 10mA and a reverse recovery time of 4ns, making it suitable for high-speed applications. It is AEC-Q101 qualified, indicating its reliability for automotive and other demanding applications. The device operates within a temperature range of -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The MMSD914T1G is commonly used in automation and process control applications, with sufficient supply and demand status.
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Diode Standard 100V 200mA (DC) Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 023936-MMSD914T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: MMSD914
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): 1N4150W; SMMSD914T3G; SMMSD914T1G; SMMSD4148T3G;
Introduction Date: March 29, 2000
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control
Switching Diode, High Speed, 100 V
Diode Switching 100V 0.2A 4ns SOD-123
Diode Switching 100V 0.2A 4ns SOD-123
Diode Switching 100V 0.2A 4ns SOD-123
High Speed Switching Diode, 100V, 200mA, 4pF, SOD-123 Product overview: MMSD914T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, 4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, 4pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD914T1G can be used for catalog matching and distributor lookup.
100V 425mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS
DIODE GEN PURP 100V 200MA SOD123
DIODE GEN PURP 100V 200MA SOD123
SWITCHING DIODE, 100V, SOD-123, FULL REEL; Diode Configuration:Single
SWITCH DIODE, 100V, 200mA, SOD-123; Diode Configuration:Single
| DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | MMSD914T1GOSTR-ND | 023936-MMSD914T1G | MMSD914T1G | 6900010 | 280-MMSD914T1G | MMSD914T1G | MMSD914T1G | MMSD914T1G | 67R1362 | 88H4865 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMSD914T1G | Switching Diodes | 100V 200mA 4pF Diode and Rectifier | Diodes >> Switching Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 100V, Sod-123, Full Reel; Diode Configuration Onsemi | Switch Diode, 100V, 200Ma, Sod-123; Diode Configuration Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Standard | |||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 100 volts | 100 volts | 100 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA |