onsemi 5.6V 500mW Zener Diode MMSZ5V6T1G

Description
5.6V 500mW Zener Diode, SOD-123, 5% Tolerance Product overview: MMSZ5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V 500mW Zener Diode, SOD-123, 5% Tolerance Product overview: MMSZ5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 500mW Zener Diode
287-MMSZ5V6T1G
5.6V 500mW Zener Diode 287-MMSZ5V6T1G
5.6V 500mW Zener Diode, SOD-123, 5% Tolerance Product overview: MMSZ5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1G can be used for catalog matching and distributor lookup.

5.6V 500mW Zener Diode, SOD-123, 5% Tolerance Product overview: MMSZ5V6T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5V6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5V6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V6T1GOSTR-ND
Single Zener Diodes MMSZ5V6T1GOSTR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5V6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V6T1GOSCT-ND
Single Zener Diodes MMSZ5V6T1GOSCT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5V6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5V6T1GOSDKR-ND
Single Zener Diodes MMSZ5V6T1GOSDKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 5449775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449775P
Zener Diodes 5449775P
5.6V Zener diode,MMSZ5V6 500mW

5.6V Zener diode,MMSZ5V6 500mW

Supplier's Site
Zener Diodes - 5449775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449775
Zener Diodes 5449775
5.6V Zener diode,MMSZ5V6 500mW

5.6V Zener diode,MMSZ5V6 500mW

Supplier's Site
Zener Diodes - 1632535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632535
Zener Diodes 1632535
5.6V Zener diode,MMSZ5V6 500mW

5.6V Zener diode,MMSZ5V6 500mW

Supplier's Site
 - MMSZ5V6T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 5.6 V

500 mW; 5% Zener Diode Voltage Regulator 5.6 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5V6T1G - 024080-MMSZ5V6T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5V6T1G
024080-MMSZ5V6T1G
Diodes - Zener - Single - MMSZ5V6T1G 024080-MMSZ5V6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024080-MMSZ5V6T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 024080-MMSZ5V6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5V6T1G
Zener Diodes MMSZ5V6T1G
Zener Diodes 5.6V 500mW

Zener Diodes 5.6V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi - 45J1588 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi
45J1588
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi 45J1588
ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 05AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi
05AC8565
Diode, Zener, 5.6V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi 05AC8565
DIODE, ZENER, 5.6V, 0.5W, FULL REEL; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, FULL REEL; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6133 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6133
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6133
DIODE, ZENER, 5.6V, 0.5W, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5V6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5V6T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5V6T1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - MMSZ5V6T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5V6T1G
Diodes >> Zener Diodes MMSZ5V6T1G
±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5V6T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5V6T1G
Single Zener Diodes MMSZ5V6T1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5V6T1G MMSZ5V6T1GOSTR-ND 5449775P 5449775 MMSZ5V6T1G 024080-MMSZ5V6T1G MMSZ5V6T1G 45J1588 05AC8565 MMSZ5V6T1G MMSZ5V6T1G MMSZ5V6T1G
Product Name 5.6V 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5V6T1G Zener Diodes Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 5.6V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data