Manufacturer: Diodes Incorporated
Win Source Part Number: 1072438-MBR20150SCTF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 150V 10A TO220F Product overview: MBR20150SCTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150SCTF-G1 can be used for catalog matching and distributor lookup.
DIODE SCHOTT 150V 10A TO-220F-3
DIODE ARR SCHOTT 150V 10A TO220F
Schottky Diodes & Rectifiers Schottky Diode
150V Dual Common Cathode 10A 900mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1072438-MBR20150SCTF-G1 | MBR20150SCTF-G1-ND | 286-MBR20150SCTF-G1 | MBR20150SCTF-G1 | MBR20150SCTF-G1 | MBR20150SCTF-G1 | MBR20150SCTF-G1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR20150SCTF-G1 | Diode Arrays | 150V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Diode Type | Schottky; Schottky | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | ||||||
| IR | 0.0500 mA |