DIODES Incorporated Single Zener Diodes MMSZ5221B-7-F

Description
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5221B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221B-FDITR-ND
Single Zener Diodes MMSZ5221B-FDITR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5221B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221B-FDICT-ND
Single Zener Diodes MMSZ5221B-FDICT-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5221B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221B-FDIDKR-ND
Single Zener Diodes MMSZ5221B-FDIDKR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5221B-7-F - 024005-MMSZ5221B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5221B-7-F
024005-MMSZ5221B-7-F
Diodes - Zener - Single - MMSZ5221B-7-F 024005-MMSZ5221B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024005-MMSZ5221B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 024005-MMSZ5221B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
2.4V 500MW Zener Diode - 287-MMSZ5221B-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 500MW Zener Diode
287-MMSZ5221B-7-F
2.4V 500MW Zener Diode 287-MMSZ5221B-7-F
DIODE ZENER 2.4V 500MW SOD123 Product overview: MMSZ5221B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5221B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 500MW SOD123 Product overview: MMSZ5221B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5221B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5221B-7-F
Zener Diodes MMSZ5221B-7-F
Zener Diodes 2.4V 500mW

Zener Diodes 2.4V 500mW

Buy Now Datasheet
Diodes >> Zener Diodes - MMSZ5221B-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
MMSZ5221B-7-F
Diodes >> Zener Diodes MMSZ5221B-7-F
±5% 2.28V~2.52V 500mW 2.4V SOD-123 Zener Diodes ROHS

±5% 2.28V~2.52V 500mW 2.4V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5221B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5221B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5221B-7-F
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5221B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5221B-7-F
Single Zener Diodes MMSZ5221B-7-F
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site Datasheet
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 38AH8824 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
38AH8824
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 38AH8824
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5221B-FDITR-ND 024005-MMSZ5221B-7-F 287-MMSZ5221B-7-F MMSZ5221B-7-F MMSZ5221B-7-F MMSZ5221B-7-F MMSZ5221B-7-F 38AH8824
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5221B-7-F 2.4V 500MW Zener Diode Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data