Zener Diode, 27V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5254C-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254C-E3-08 can be used for catalog matching and distributor lookup.
Zener Diode 27V 500mW ±2% Surface Mount SOD-123
Zener Diode 27V 500mW ±2% Surface Mount SOD-123
Zener Diode 27V 500mW ±2% Surface Mount SOD-123
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 725342-MMSZ5254C-E3-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 27V
Family Name: MMSZ5254C-V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 41 Ohms
Alternative Parts (Cross-Reference): MMSZ5254C-TP-HF; MMSZ5254C-TP; MMSZ5254C-HE3-18; MMSZ5254C-HE3-08;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 100nA at 21V
DIODE ZENER 27V 500MW SOD123
±2% Single 500mW 27V SOD-123 Zener Diodes ROHS
Zener Diodes 27 Volt 0.5W 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5254C-E3-08 | 112-MMSZ5254C-E3-08CT-ND | 725342-MMSZ5254C-E3-08 | MMSZ5254C-E3-08 | MMSZ5254C-E3-08 | MMSZ5254C-E3-08 |
| Product Name | 27V 0.5W Zener Diode | Single Zener Diodes | Electronic Surplus - MMSZ5254C-E3-08 | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Zener Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 0.5000 milliwatts | 500 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VZ | 27 volts | 27 volts | 27 volts |