Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1281046-MMSZ4684-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 10 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 3.3 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: Q6964658,MMSZ4684-TP
Base Product Number: MMSZ4684
DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ4684-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684-TP can be used for catalog matching and distributor lookup.
Zener Diodes 3.3V 500mW 7.5uA
±5% 500mW 3.3V SOD-123 Zener Diodes ROHS
DIODE ZENER 3.3V 500MW SOD123
DIODE ZENER 3.3V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4684-TPMSTR-ND | 1281046-MMSZ4684-TP | 287-MMSZ4684-TP | MMSZ4684-TP | MMSZ4684-TP | MMSZ4684-TP | MMSZ4684-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 3.3V 500MW Zener Diode | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IR | 0.0075 mA | 0.0075 mA | 7.5 mA | 0.0075 mA |