onsemi Schottky Diodes & Rectifiers MBR0520LT3G

Description
Diode Schottky 20V 500mA SOD123
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7916050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916050
Schottky Diodes & Rectifiers 7916050
Diode Schottky 20V 500mA SOD123

Diode Schottky 20V 500mA SOD123

Supplier's Site
Schottky Diodes & Rectifiers - 7916050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7916050P
Schottky Diodes & Rectifiers 7916050P
Diode Schottky 20V 500mA SOD123

Diode Schottky 20V 500mA SOD123

Supplier's Site
Schottky Diodes & Rectifiers - 1216422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1216422
Schottky Diodes & Rectifiers 1216422
Diode Schottky 20V 500mA SOD123

Diode Schottky 20V 500mA SOD123

Supplier's Site
Singapore, Singapore
Schottky SMD 500mA 20V Diode and Rectifier
280-MBR0520LT3G
Schottky SMD 500mA 20V Diode and Rectifier 280-MBR0520LT3G
500mA 20V Schottky Rectifier, SOD-123, Surface Mount Product overview: MBR0520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520LT3G can be used for catalog matching and distributor lookup.

500mA 20V Schottky Rectifier, SOD-123, Surface Mount Product overview: MBR0520LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR0520LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520LT3GOSDKR-ND
Single Diodes MBR0520LT3GOSDKR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0520LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520LT3GOSCT-ND
Single Diodes MBR0520LT3GOSCT-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0520LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0520LT3GOSTR-ND
Single Diodes MBR0520LT3GOSTR-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR0520LT3G - 102285-MBR0520LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR0520LT3G
102285-MBR0520LT3G
Diodes, Rectifiers - Single - MBR0520LT3G 102285-MBR0520LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 102285-MBR0520LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA Current - Reverse Leakage @ Vr: 250μA @ 20V Operating Temperature - Junction: -65°C to 125°C Family Name: MBR0520L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CMHSH5-2L; CMHSH5-2L PBFREE; MBR0520L-TP; CMHSH5-2L TR; Introduction Date: May 05, 1997 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102285-MBR0520LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBR0520L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMHSH5-2L; CMHSH5-2L PBFREE; MBR0520L-TP; CMHSH5-2L TR;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0520LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0520LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR0520LT3G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR0520LT3G
Schottky Diodes & Rectifiers MBR0520LT3G
Schottky Diodes & Rectifiers 0.5A 20V

Schottky Diodes & Rectifiers 0.5A 20V

Buy Now Datasheet
Single Diodes - MBR0520LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR0520LT3G
Single Diodes MBR0520LT3G
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet
Schottky Rectifier, 500Ma, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 83H7279 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 500Ma, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Onsemi
83H7279
Schottky Rectifier, 500Ma, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Onsemi 83H7279
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 0.5A, 20V, Sod-123; Repetitive Peak Reverse Voltage Onsemi - 81Y6502 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.5A, 20V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
81Y6502
Rectifier, Schottky, 0.5A, 20V, Sod-123; Repetitive Peak Reverse Voltage Onsemi 81Y6502
RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Product Range:- RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-123; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:385mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - MBR0520LT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR0520LT3G
Diodes >> Schottky Barrier Diodes (SBD) MBR0520LT3G
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 7916050 7916050P 280-MBR0520LT3G MBR0520LT3GOSDKR-ND 102285-MBR0520LT3G MBR0520LT3G MBR0520LT3G MBR0520LT3G 83H7279 81Y6502 MBR0520LT3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 500mA 20V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR0520LT3G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 500Ma, 20V, Sod-123, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 0.5A, 20V, Sod-123; Repetitive Peak Reverse Voltage Onsemi Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.5000 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data