Zener Diode 28V 500mW ±5% Surface Mount SOD-123
Zener Diode 28V 500mW ±5% Surface Mount SOD-123
Zener Diode 28V 500mW ±5% Surface Mount SOD-123
Zener Diode, 28V V(Z), 5%, 0.5W, Silicon, Unidirectional, Product overview: MMSZ5255B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255B_R1_000
Win Source Part Number: 1079596-MMSZ5255B_R1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 28 V
Impedance (Max) (Zzt): 44 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMSZ5255B_R1_00001MM
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMSZ5255B_R1_00
±5% Single 26.6V~29.4V 500mW 28V SOD-123 Zener Diodes ROHS
SOD-123, ZENER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-MMSZ5255B_R1_00001CT-ND | 287-MMSZ5255B_R1_00001 | 1079596-MMSZ5255B_R1_00001 | MMSZ5255B_R1_00001 | MMSZ5255B_R1_00001 | MMSZ5255B_R1_00001 |
| Product Name | Single Zener Diodes | 28V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 0.5000 milliwatts | 500 milliwatts | ||||
| Package | SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 |