Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 804416-MBR20200CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10A
Current - Reverse Leakage at Vr: 1mA at 200V
200V Dual Common Cathode 890mV@10A 10A TO-220AB Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOTT 200V TO220AB
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1655-1042-ND | 804416-MBR20200CT | MBR20200CT | MBR20200CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20200CT | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | TO-220 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9000 volts | 0.8900 volts | 0.9000 volts |