Schottky Rectifier Diode 20V 0.5A 2-Pin SOD-123 Product overview: MBR0520LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022370-MBR0520LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Family Name: MBR0520L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR0520L-TP-HF; MBR0520L-TP; MBR0520L-G;
Introduction Date: March 09, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Diode Schottky 20V 500mA Surface Mount SOD-123
Schottky Diodes & Rectifiers 0.5A 20V
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 20V 500MA SOD123
DIODE SCHOTTKY 20V 500MA SOD123
RECTIFIER, SCHOTTKY POWER; PLASTIC SOD-123; 0.5 A @ +90C IF; +125; 20V; 1000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR0520LT1G | 022370-MBR0520LT1G | MBR0520LT1GOSDKR-ND | MBR0520LT1G | MBR0520LT1G | MBR0520LT1G | MBR0520LT1G | 70099495 |
| Product Name | Schottky 20V 0.5A Diode and Rectifier | Diodes, Rectifiers - Single - MBR0520LT1G | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | RECTIFIER, SCHOTTKY POWER; PLASTIC SOD-123; 0.5 A @ +90C IF; +125; 20V; 1000 |
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to ? C (-85 to ? F) | ||||
| Life Cycle Stage | Active | Active | ||||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123 | ||
| VF | 0.3850 volts | 0.3850 volts | 0.3850 volts | 0.3850 volts | 0.3850 volts |